- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material - Body | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Sensing Distance | Sensor Type | Indicator | Response Frequency | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-S05S12-WC-B1 2M Omron Automation and Safety | 1 |
| Datasheet | 6 Weeks | - | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | 2013 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | - | - | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-X2C2L8-M5 Omron Automation and Safety | 25 | - | Datasheet | 37 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Connector | NPN-NC, 3-Wire | - | - | 0.079 (2mm) | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X8C118-R 5M Omron Automation and Safety | 31 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable Leads | NPN-NO, 3-Wire | - | - | 0.315 (8mm) | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X2MC18-R 5M Omron Automation and Safety | 10 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67, IP69K | Cable Leads | NPN-NO, 3-Wire | - | - | 0.079 (2mm) | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X1R5C28-R 2M Omron Automation and Safety | 39 |
| Datasheet | 36 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable Leads | NPN-NC, 3-Wire | - | - | 0.059 (1.5mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2B-M30LS15-WP-C1 5M Omron Automation and Safety | 11 |
| Datasheet | - | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | - | - | 0.591 (15mm) | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X2B1T12-M1TJ 0.3M Omron Automation and Safety | 17 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable with Connector | PNP-NO, 3-Wire | - | - | 0.079 (2mm) | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X2B3D12-R 2M Omron Automation and Safety | 16 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable Leads | PNP-NC/NO, 3-Wire | - | - | 0.079 (2mm) | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X6B1T12 2M Omron Automation and Safety | 31 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable Leads | PNP-NO, 3-Wire | - | - | 0.236 (6mm) | Inductive | LED | 800Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X2E2 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel | Cylinder, Threaded - M12 | 4 | Nickel-Plated Brass | -40°C~85°C | 2004 | E2E | Active | 1 (Unlimited) | Cable Leads | 10V~40V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 30V | - | 0.079 (2mm) | Inductive | LED | 1.5kHz | 200mA | 2 mm | 2 mm | 21mm | 47mm | 21mm | - | Unknown | RoHS Compliant | ||
![]() E2E-X12B1D18-M1 Omron Automation and Safety | 18 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Connector | PNP-NO, 3-Wire | - | - | 0.472 (12mm) | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X9B212-R 2M Omron Automation and Safety | In Stock | - | Datasheet | 36 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable Leads | PNP-NC, 3-Wire | - | - | 0.354 (9mm) | Inductive | LED | 700Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X20MB1TL18 5M Omron Automation and Safety | 16 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67, IP69K | Cable Leads | PNP-NO, 3-Wire | - | - | 0.787 (20mm) | Inductive | LED | 200Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2EH-X3D1 5M Omron Automation and Safety | 2583 |
| Datasheet | 2 Weeks | - | Cylinder, Threaded - M12 | - | Stainless Steel | 0°C~100°C | 2014 | E2E | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Cable Leads | NPN-NO, 2-Wire | - | - | 0.118 (3mm) | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2EH-X3C1 2M Omron Automation and Safety | 2384 |
| - | - | - | Cylinder, Threaded - M12 | - | Stainless Steel | 0°C~100°C | 2002 | E2E | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Cable Leads | NPN-NO, 3-Wire | - | - | 0.118 (3mm) | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TL-W3MC2 10M Omron Automation and Safety | 2707 |
| - | 44 Weeks | - | Module | - | Plastic | -25°C~70°C | 2014 | - | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | Cable Leads | NPN-NC, 3-Wire | - | - | 0.118 (3mm) | Inductive | LED | 600Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2F-X5F1 Omron Automation and Safety | 2733 |
| - | 6 Weeks | Panel | Cylinder, Threaded - M18 | 3 | Plastic | -25°C~70°C | 2001 | E2F | Active | 1 (Unlimited) | Cable Leads | 10V~30V | Shielded | IP68 | Cable Leads | PNP-NO, 3-Wire | 24V | 17mA | 0.197 (5mm) | Inductive | LED | 600Hz | - | - | - | 24mm | 47mm | 24mm | No | - | RoHS Compliant | ||
![]() E2EM-X16MX2 2M Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2014 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | Cable Leads | NPN-NC, 2-Wire | - | - | 0.630 (16mm) | Inductive | LED | 400Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E2-X18MC1 10M Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -40°C~85°C | 2014 | E2E | Active | 1 (Unlimited) | - | 10V~55V | Unshielded | IP67 | Cable Leads | NPN-NO, 3-Wire | - | - | 0.709 (18mm) | Inductive | LED | 100Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2E-X1R5C28-M1TJR 0.3M Omron Automation and Safety | 19 |
| Datasheet | 37 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -40°C~85°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, IP69K | Cable with Connector | NPN-NC, 3-Wire | - | - | 0.059 (1.5mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | - | RoHS Compliant |