- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Material - Body | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency | Output Interface Type | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E2-X10Y2-US Omron Automation and Safety | 2115 |
| Datasheet | 15 Weeks | Cylinder, Threaded - M30 | 4 | Nickel-Plated Brass | -40°C~85°C | 2012 | E2E | Active | 1 (Unlimited) | Cable Leads | 20VAC~264VAC | Shielded | IP67, NEMA 1,4,6,12,13 | Cable Leads | SCR-NC, 2-Wire | 0.394 (10mm) | Inductive | LED | 25Hz | 2-WIRE INTERFACE | 11 mm | 9 mm | 42mm | 82mm | 42mm | No | RoHS Compliant | IP67 | ||
![]() E2E-X7D1-M1J-T 0.5M Omron Automation and Safety | 2159 |
| - | 2 Weeks | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable with Connector | NPN-NO, 2-Wire | 0.276 (7mm) | Inductive | LED | 500Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2FM-X1R5D1-M1GJ 0.3M Omron Automation and Safety | In Stock | - | - | - | Cylinder, Threaded - M8 | - | Stainless Steel | -25°C~70°C | - | E2F | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable with Connector | NPN-NO, 2-Wire | 0.059 (1.5mm) | Inductive | LED | 200Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2FM-X5D1-M1GJ-T 0.3M Omron Automation and Safety | In Stock | - | - | - | Cylinder, Threaded - M18 | - | Stainless Steel | -25°C~70°C | - | E2F | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable with Connector | NPN-NO, 2-Wire | 0.197 (5mm) | Inductive | LED | 100Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2EH-X7D1-T 2M Omron Automation and Safety | In Stock | - | - | - | Cylinder, Threaded - M18 | - | Stainless Steel | 0°C~100°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Cable Leads | NPN-NO, 2-Wire, No Polarity | 0.276 (7mm) | Inductive | LED | 300Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2E-C04N03-WC-C2 2M Omron Automation and Safety | In Stock | - | - | 15 Weeks | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.118 (3mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2A-M18KN16-WP-D2 2M Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Unshielded | IP67, IP69K | Cable Leads | NPN-NC, 2-Wire | 0.630 (16mm) | Inductive | LED | 400Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2E-S05N03-WC-B2-R 2M Omron Automation and Safety | 21 |
| - | 15 Weeks | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.118 (3mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-S05N03-WC-C2-R 2M Omron Automation and Safety | 21 |
| - | 15 Weeks | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.118 (3mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-C04S12-WC-B1-R 2M Omron Automation and Safety | 21 |
| - | 2 Weeks | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-C06S02-WC-B1-R 2M Omron Automation and Safety | 21 |
| - | 15 Weeks | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.079 (2mm) | Inductive | LED | 3kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-C04S12-WC-C2-R 2M Omron Automation and Safety | 21 |
| - | 2 Weeks | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-C06S02-WC-B2-R 2M Omron Automation and Safety | 21 |
| - | 15 Weeks | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.079 (2mm) | Inductive | LED | 3kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-S05S12-WC-B1 5M Omron Automation and Safety | 9 | - | - | 6 Weeks | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-S05S12-WC-B1-R 2M Omron Automation and Safety | In Stock | - | - | 2 Weeks | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2A-M18KN16-WP-B1 2M Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Unshielded | IP67, IP69K | Cable Leads | PNP-NO, 3-Wire | 0.630 (16mm) | Inductive | LED | 400Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2A-M30KS15-M1-C1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Connector | NPN-NO, 3-Wire | 0.591 (15mm) | Inductive | LED | 250Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2A-S08LS02-M5-B1 Omron Automation and Safety | 2862 |
| Datasheet | 2 Weeks | Cylinder, Threaded - M8 | - | Stainless Steel | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Connector | PNP-NO, 3-Wire | 0.079 (2mm) | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2A-M30KS15-WP-B1 2M Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Cable Leads | PNP-NO, 3-Wire | 0.591 (15mm) | Inductive | LED | 250Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2A-M30LS15-WP-B3 2M Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -40°C~70°C | 2001 | E2A | Active | 1 (Unlimited) | - | 10V~32V | Shielded | IP67, IP69K | Cable Leads | PNP-NC/NO, 3-Wire | 0.591 (15mm) | Inductive | LED | 250Hz | - | - | - | - | - | - | - | RoHS Compliant | - |