- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Material - Body | Barrel Size | Base Product Number | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standards Met | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Series | Additional Feature | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Reach Compliance Code | Termination Style | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Operating Supply Current | Output Configuration | Thread Size | Terminal Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Sensors/Transducers Type | Response Frequency | Housing | Switching Current | Output Interface Type | Compliance | Body Style | Product Category | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EW-QX5B118-M1TJ 0.3M Omron Automation and Safety | 2167 |
| - | - | Cylinder, Threaded - M18 | - | - | - | Polytetrafluoroethylene (PTFE) | M18 | E2EW-QX5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWQX5B118M1TJ03M | - | Active | - | - | - | - | 30 V | 10 V | 5.643834 oz | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable with Connector | - | PNP-NO, 3-Wire | 10 V to 30 V | - | 16 mA | PNP Open Collector | - | - | 0.197" (5mm) | Inductive | Inductive | LED | - | 80Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2EW-QX20B3T30 5M Omron Automation and Safety | 943 |
| - | - | Cylinder, Threaded - M30 | - | - | - | Stainless Steel | M30 | E2EW-QX20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWQX20B3T305M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | - | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2E2-X10C1 10M Omron | In Stock | - | - | - | Cylinder, Threaded - M30 | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | E2E | - | - | 10V ~ 55V | Shielded | IP67, NEMA 1,4,6,12,13 | - | - | Wire Leads | - | NPN-NO, 3-Wire | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | - | 400Hz | - | - | - | - | - | - | - | - | - | ||
![]() E2EW-QX12B3T18 2M Omron Automation and Safety | 2584 |
| - | - | Cylinder, Threaded - M18 | - | - | - | Stainless Steel | M18 | E2EW-QX12 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWQX12B3T182M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | - | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.472" (12mm) | Inductive | Inductive | LED | - | 2Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2EW-QX2C112-M1TJ 0.3M Omron Automation and Safety | 2494 |
| - | - | Cylinder, Threaded - M12 | - | - | - | Stainless Steel | M12 | E2EW-QX2 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWQX2C112M1TJ03M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable with Connector | - | NPN-NO, 3-Wire | 10 V to 30 V | - | 16 mA | NPN Open Collector | - | - | 0.079" (2mm) | Inductive | Inductive | LED | - | 100Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2EW-X10B3T18 5M Omron Automation and Safety | 2922 |
| - | - | Cylinder, Threaded - M18 | - | - | - | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWX10B3T185M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | - | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.394" (10mm) | Inductive | Inductive | LED | - | 2Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X3D18-T 5M Omron Automation and Safety | 2132 |
| - | - | - | - | - | - | - | - | E2EQ-X3 | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2EQ-X3D18-T5M | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX3D18T5M | Active | Active | 5.65 | Details | Yes | - | - | - | - | - | * | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X3D18-T 2M Omron Automation and Safety | 2471 |
| - | Flush | - | - | - | Brass | - | - | E2EQ-X3 | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2EQ-X3D18-T2M | +70°C | - | Omron Automation and Safety | -25°C | - | - | - | Bulk | - | E2EQX3D18T2M | Active | Active | 5.65 | Details | Yes | CE Certificate, CSA C22.2 No.14-13, UL 508, UL Certified | - | - | - | - | * | - | Sensors | - | Shielded | - | 10 → 30 V dc | unknown | - | - | - | - | - | - | - | M8 x 1 | Cable | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | 100 mA | - | - | Barrel | Proximity Sensors | IP67 | 37.8mm | 15mm | ||
![]() E2E-X6MD18-M1TGJ 0.3M Omron Automation and Safety | 21 |
| - | - | - | - | - | - | - | - | E2E-X6MD | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2E-X6MD18-M1TGJ0.3M | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EX6MD18M1TGJ03M | Active | Active | 5.56 | - | Yes | - | - | - | - | - | * | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2E-X5D1-R-N 5M Omron Automation and Safety | 2400 |
| - | - | - | - | - | - | - | - | E2E-X5D1 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EX5D1RN5M | - | Active | - | Details | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2E-X5D2-M1TGJ-T 0.3M Omron Automation and Safety | 2668 |
| - | - | - | - | - | - | - | - | E2E-X5D2 | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2E-X5D2-M1TGJ-T0.3M | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EX5D2M1TGJT03M | Active | Active | 5.56 | - | Yes | - | - | - | - | - | * | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X10C230 5M Omron Automation and Safety | 2222 |
| - | - | - | - | - | - | - | - | E2EQ-X10 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX10C2305M | - | Active | - | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X3B1D8 5M Omron Automation and Safety | 2261 |
| - | - | - | - | - | - | - | - | E2EQ-X3 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX3B1D85M | - | Active | - | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X8B3D18 2M Omron Automation and Safety | 2219 |
| - | - | - | - | - | - | - | - | E2EQ-X8 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX8B3D182M | - | Active | - | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X6B1T12-M1TJ 0.3M Omron Automation and Safety | 2864 |
| - | - | - | - | - | - | - | - | E2EQ-X6 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX6B1T12M1TJ03M | - | Active | - | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2E-X10MD112 2M Omron Automation and Safety | 2271 |
| - | - | - | NO | PANEL MOUNT | - | - | - | E2E-X10M | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2E-X10MD1122M | - | 10 mm | Omron Automation and Safety | - | - | 70 °C | -25 °C | Box | CYLINDRICAL | E2EX10MD1122M | Active | Active | 5.56 | Details | Yes | - | 30 V | 10 V | - | - | * | IP67, SHORT CIRCUIT PROTECTION | Sensors | - | - | - | - | unknown | - | 21 mm | - | - | CABLE | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | NICKEL PLATED BRASS | - | 2-WIRE INTERFACE | - | - | Proximity Sensors | - | - | - | ||
![]() E2EQ-X8B3D18 5M Omron Automation and Safety | 2775 |
| - | - | - | - | - | - | - | - | E2EQ-X8 | Omron Automation and Safety | - | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EQX8B3D185M | - | Active | - | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EZ-X2D1-M1J 0.3M Omron Automation and Safety | 2881 |
| - | - | - | - | - | - | - | - | E2EZ-X2 | Omron Automation and Safety | - | 1 | OMRON CORP | Omron | E2EZ-X2D1-M1J0.3M | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | E2EZX2D1M1J03M | Active | Active | 5.73 | - | - | - | - | - | - | - | * | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | ||
![]() E2EW-QX2C312 5M Omron Automation and Safety | 2792 |
| - | - | Cylinder, Threaded - M12 | - | - | - | Stainless Steel | M12 | E2EW-QX2 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWQX2C3125M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | - | NPN-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | NPN Open Collector | - | - | 0.079" (2mm) | Inductive | Inductive | LED | - | 100Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | ||
![]() E2EW-X20B3D30 5M Omron Automation and Safety | 2513 |
| - | - | Cylinder, Threaded - M30 | - | - | - | Stainless Steel | M30 | E2EW-X20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | Omron | - | + 85 C | - | Omron Automation and Safety | 0 C | Flush | - | - | Box | - | E2EWX20B3D305M | - | Active | - | - | - | - | 30 V | 10 V | - | 0°C ~ 85°C | E2EW | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | - | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - |