- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Material - Body | Barrel Size | Base Product Number | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Lead Spacing | Operating Supply Current | Output Configuration | Thread Size | Terminal Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Sensors/Transducers Type | Response Frequency | Features | Compliance | Body Style | Product Category | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X5D1-M1TGJ-T 0.3M Omron Automation and Safety | 2417 |
| - | - | - | - | - | - | E2E-X5D1 | Omron Automation and Safety | - | 1 | OMRON CORP | - | Omron | E2E-X5D1-M1TGJ-T0.3M | - | Omron Automation and Safety | - | - | Bulk | E2EX5D1M1TGJT03M | Active | Active | 5.56 | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X22B3T30-M1TJ 0.3M Omron Automation and Safety | 581 |
| - | Flush | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX22B3T30M1TJ03M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | 10 → 30 V | - | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | M30 x 1.5 | 4-Pin M12 Connector | 0.866" (22mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | Barrel | Proximity Sensors | IP67 | - | 30mm | - | ||
![]() E2EW-X22B3T30 2M Omron Automation and Safety | 2217 |
| - | Flush | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX22B3T302M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | 10 → 30 V | - | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | M30 x 1.5 | Cable | 0.866" (22mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | Barrel | Proximity Sensors | IP67 | - | 30mm | - | ||
![]() E2EW-QX10B3D18-M1TJ 0.3M Omron Automation and Safety | 613 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | M18 | E2EW-QX10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX10B3D18M1TJ03M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.394" (10mm) | Inductive | Inductive | LED | - | - | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-QX5B118 5M Omron Automation and Safety | 2866 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | M18 | E2EW-QX5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX5B1185M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NO, 3-Wire | 10 V to 30 V | - | 16 mA | PNP Open Collector | - | - | 0.197" (5mm) | Inductive | Inductive | LED | - | 80Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X10C218-M1TJ 0.3M Omron Automation and Safety | 2812 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10C218M1TJ03M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable with Connector | NPN-NC, 3-Wire | 10 V to 30 V | - | 16 mA | NPN Open Collector | - | - | 0.394" (10mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X20C130 2M Omron Automation and Safety | 2296 |
| - | Flush | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX20C1302M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | 10 → 30 V | - | Cable Leads | NPN-NO, 3-Wire | 10 V to 30 V | - | 16 mA | NPN Open Collector | M30 x 1.5 | Cable | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | Barrel | Proximity Sensors | IP67 | - | 30mm | - | ||
![]() E2EQ-X12B3D18-M1TJ 0.3M Omron Automation and Safety | 2704 |
| - | - | - | - | - | - | E2EQ-X12 | Omron Automation and Safety | - | 1 | - | - | Omron | - | - | Omron Automation and Safety | - | - | Bulk | E2EQX12B3D18M1TJ03M | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() E2E-X11D218-M1TGJ 0.3M Omron Automation and Safety | 2017 |
| - | - | - | - | - | - | E2E-X11D | Omron Automation and Safety | - | 1 | OMRON CORP | - | Omron | E2E-X11D218-M1TGJ0.3M | - | Omron Automation and Safety | - | - | Bulk | E2EX11D218M1TGJ03M | Active | Active | 5.56 | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X20B3T30-M1TJ 0.3M Omron Automation and Safety | 989 |
| - | - | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX20B3T30M1TJ03M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X20B3T30 5M Omron Automation and Safety | 2533 |
| - | - | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX20B3T305M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X20B3T30 2M Omron Automation and Safety | 2691 |
| - | - | Cylinder, Threaded - M30 | - | Stainless Steel | - | E2EW-X20 | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Flush | Box | - | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | - | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC/NO, 3-Wire | - | - | - | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | - | - | - | - | - | - | - | ||
![]() E2EW-X2B112 2M Omron Automation and Safety | 50 |
| - | - | Cylinder, Threaded - M12 | - | Stainless Steel | M12 | E2EW-X2 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX2B1122M | - | Active | - | - | 30 V | 10 V | 5 oz | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NO, 3-Wire | 10 V to 30 V | - | 16 mA | PNP Open Collector | - | - | 0.079" (2mm) | Inductive | Inductive | LED | - | 100Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-QX20B230 2M Omron Automation and Safety | 972 |
| - | - | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-QX20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX20B2302M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC, 3-Wire | 10 V to 30 V | - | 16 mA | PNP Open Collector | - | - | 0.787" (20mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-QX5B318 2M Omron Automation and Safety | 2376 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | M18 | E2EW-QX5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX5B3182M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.197" (5mm) | Inductive | Inductive | LED | - | 80Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2E-X11D218-M1TGJ-T 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | E2E-X11D | Omron Automation and Safety | - | 1 | OMRON CORP | - | Omron | E2E-X11D218-M1TGJ-T0.3M | - | Omron Automation and Safety | - | - | Bulk | E2EX11D218M1TGJT03M | Active | Active | 5.56 | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Sensors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-X10C118 5M Omron Automation and Safety | 2598 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10C1185M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | NPN-NO, 3-Wire | 10 V to 30 V | - | 16 mA | NPN Open Collector | - | - | 0.394" (10mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2EW-QX10B3D18 5M Omron Automation and Safety | 757 |
| - | - | Cylinder, Threaded - M18 | - | Stainless Steel | - | E2EW-QX10 | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Flush | Box | - | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | - | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC/NO, 3-Wire | - | - | - | PNP Open Collector | - | - | 0.394" (10mm) | Inductive | Inductive | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW-X22B3D30 2M Omron Automation and Safety | 2214 |
| - | - | Cylinder, Threaded - M30 | - | Stainless Steel | M30 | E2EW-X22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | - | - | Omron | - | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX22B3D302M | - | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 85°C | - | E2EW | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | - | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | - | 20 mA | PNP Open Collector | - | - | 0.866" (22mm) | Inductive | Inductive | LED | - | 2Hz | - | CSA, UL | - | Proximity Sensors | - | - | - | - | ||
![]() E2E-X18MF1-R 2M Omron | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Nickel-Plated Brass | - | - | - | - | - | - | -- | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 250V | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.16µF | - | 10V ~ 30V | Unshielded | IP67 | - | - | Wire Leads | PNP-NO, 3-Wire | - | 0.591 (15.00mm) | - | - | - | - | 0.709 (18mm) | Inductive | - | LED | - | 100Hz | -- | - | - | - | - | 0.433 (11.00mm) | - | -- |