- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Contact Materials | Factory Pack Quantity | Instruction Set Architecture | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Part # Aliases | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Operating Temperature | Series | Type | Color | Gender | Capacitance | Pitch | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Data Bus Width | Sensing Distance | Sensing Method | Product Length | Product Width | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X15B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX15B3T305M | - | - | 30 V | 10 V | - | -65 to 200 °C | E2E | - | Black | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 15 mm | Inductive | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X5B3T18-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX5B3T18M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | SCI/SPI | 20 mA | PNP-NO/NC | - | 5 mm | Inductive | - | - | - | 75 mm | 29 mm | ||
![]() E2E-X2B3TL12 2M Omron Automation and Safety | In Stock | - | - | Gold | PBT (Polybutylene Terephthalate) | Straight | Copper Alloy | - | - | - | + 85 C | - 40 C | Through Hole | Wire | - | E2EX2B3TL122M | - | - | 30 V | 10 V | Solder | - | E2E | - | - | Header | - | 2.5400 mm | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 2 mm | Inductive | 44.6 mm | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X10MB3T12-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - 25 C | - | Wire | - | E2EX10MB3T12R5M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | 0.39 uF | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 10 mm | Inductive | 4.5 mm | 4.5 x 6.4 | - | 69.1 mm | 21 mm | ||
![]() E2E-X30MB3TL30-R 2M Omron Automation and Safety | In Stock | - | - | Gold | Thermoplastic | Straight | Phosphor Bronze | - | - | - | + 85 C | - 40 C | Through Hole | Wire | - | E2EX30MB3TL30R2M | - | - | 30 V | 10 V | Solder | - | E2E | HDI | - | Plug | - | 2.5400 mm | - | 165 POS | Black | 10 V to 30 V | - | 16 mA | PNP-NO/NC | - | 30 mm | Inductive | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X40MB3TL30 5M Omron Automation and Safety | In Stock | - | - | Gold | LCP (Liquid Crystal Polymer) | Straight | Copper Alloy | - | - | - | + 70 C | - 25 C | Surface Mount | Wire | - | E2EX40MB3TL305M | - | - | 30 V | 10 V | Solder | -40 to 85 °C | E2E | - | - | Plug | - | 0.8000 mm | - | - | Natural | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 40 mm | Inductive | 45.8 mm | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X16MB3T18-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | RISC | Ethernet/I2C/SPI/UART/USB | + 70 C | - 25 C | Surface Mount | Wire | 2 | E2EX16MB3T18R5M | - | FCPBGA | 30 V | 10 V | - | 0 to 105 °C | E2E | - | - | - | - | - | 780 | - | - | 1 V | Ethernet/I2C/SPI/UAR | 16 mA | PNP-NO/NC | 64 Bit | 16 mm | Inductive | - | - | e5500 | 77.3 mm | 29 mm | ||
![]() E2E-X10B3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX10B3TL30M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 10 mm | Inductive | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X18MB3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX18MB3TL30M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 18 mm | Inductive | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X10MB3T18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX10MB3T182M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 10 mm | Inductive | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X22B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - 25 C | - | Wire | - | E2EX22B3T305M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 22 mm | Inductive | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X4B3TL12 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX4B3TL122M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 4 mm | Inductive | - | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X8B3T18-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX8B3T18R2M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 8 mm | Inductive | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X5B3T18-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX5B3T18R2M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 5 mm | Inductive | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X8B3T18-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX8B3T18R5M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 8 mm | Inductive | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X5B3TL18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Wire | - | E2EX5B3TL182M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | 5 mm | Inductive | - | - | - | 77.3 mm | 29 mm | ||
![]() E2S-Q252M Omron Automation and Safety | 16 |
| - | - | - | - | - | 1 | - | - | - | - | - | Screw | - | E2SQ252M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | 2.5 mm | Inductive | - | - | - | - | - | ||
![]() E2A-S12KS04-M1-B2 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | E2AS12KS04M1B2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EH-X12D22M Omron Automation and Safety | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | E2EHX12D22M | Details | - | - | - | - | - | E2EH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X15B12M Omron Automation and Safety | 2756 |
| - | - | - | - | - | 1 | - | - | - | - | - | - | - | E2VX15B12M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |