- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | I/O Voltage | Insert Arrangement | Instruction Set Architecture | Maximum Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Part # Aliases | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Cable Length | Program Memory Size | Data Bus Width | Sensing Distance | Sensing Method | Resistance Tolerance | Cable Pitch | Strain Relief | Product Length | Product Width | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X5B3TL18-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 600 Hz | + 85 C | - 40 C | - | Wire | - | E2EX5B3TL18M1TJ03M | - | 30 V | 10 V | - | 200 V | - | - | E2E | 15.0000 ppm/°C | - | 10 Ohm | - | - | - | 0.25 W | - | Precision High Power | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 5 mm | Inductive | 0.1 | - | - | 3.05 mm | 1.55 mm | - | 75 mm | 29 mm | ||
![]() E2E-X20MB3TL18-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | Tin | - | Polyester | Straight | - | - | Copper Alloy | - | - | - | 200 Hz | + 70 C | - 25 C | Through Hole | Wire | - | E2EX20MB3TL18M1TJR03M | - | 30 V | 10 V | Solder | - | - | - | E2E | - | - | - | - | Header | - | - | 3.9600 mm | - | - | Natural | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 20 mm | Inductive | - | - | - | 31.69 mm | - | - | 75 mm | 29 mm | ||
![]() E2E-X20MB3TL18 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 Hz | + 70 C | - 25 C | - | Wire | - | E2EX20MB3TL185M | - | 30 V | 10 V | - | - | - | -65 to 150 °C | E2E | - | - | - | White | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 20 mm | Inductive | - | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X16MB3T18-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 2.5, 3.3 V | - | RISC | 400 Hz | + 70 C | - 25 C | Surface Mount | Wire | 1 | E2EX16MB3T18M1TJ03M | MAPBGA | 30 V | 10 V | - | - | - | -40 to 85 °C | E2E | - | - | - | - | - | - | - | - | - | 196 | - | 10 V to 30 V | - | 16 mA | PNP-NO/NC | - | - | 32 Bit | 16 mm | Inductive | - | - | - | - | - | ColdFire | 75 mm | 29 mm | ||
![]() E2E-X22B3T30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 Hz | + 70 C | - 25 C | - | Wire | - | E2EX22B3T30M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 22 mm | Inductive | - | - | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X8MB3TL12 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | - | E2EX8MB3TL122M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | 0.1 uF | - | - | - | - | - | 10 V to 30 V | - | 16 mA | PNP-NO/NC | - | - | - | 8 mm | Inductive | - | - | - | 1.27 mm | 1.27 x 2 x 1.02 | - | 69.1 mm | 21 mm | ||
![]() E2E-X4B3T12-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | + 85 C | - 40 C | - | Wire | - | E2EX4B3T12R2M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 4 mm | Inductive | - | - | - | - | 1 x 0.5 x 0.56 | - | 69.1 mm | 21 mm | ||
![]() E2E-X15B3T30 2M Omron Automation and Safety | In Stock | - | - | Gold | - | - | Straight | - | - | Iron-Nickel | - | 10-7 | - | 250 Hz | + 85 C | - 40 C | Cable Mount | Wire | - | E2EX15B3T302M | - | 30 V | 10 V | Solder | - | - | -55 to 125 °C | E2E | - | - | - | - | Plug | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 15 mm | Inductive | - | - | No | 64.45 mm | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X10MB3T12-M1 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | - | - | 400 Hz | + 70 C | - 25 C | - | Wire | - | E2EX10MB3T12M1 | - | 30 V | 10 V | Crimp | - | 30 AWG | -200 to 200 °C | E2E | - | - | - | - | Plug | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | 0.457 m | - | - | 10 mm | Inductive | - | - | - | - | - | - | 70 mm | 21 mm | ||
![]() E2E-X5MB3T12-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | - | E2EX5MB3T12M1TJR03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | 820 pF | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 5 mm | Inductive | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 | - | 70 mm | 21 mm | ||
![]() E2E-X22B3TL30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 3.3 V | - | RISC | 200 Hz | + 70 C | - 25 C | Surface Mount | Wire | 1 | E2EX22B3TL305M | MAPBGA | 30 V | 10 V | - | - | - | -20 to 70 °C | E2E | - | - | - | - | - | - | - | - | - | 225 | - | 1.2, 3.3 V | - | 20 mA | PNP-NO/NC | - | - | 32 Bit | 22 mm | Inductive | - | - | - | - | - | ColdFire V2 | 82.3 mm | 42 mm | ||
![]() E2E-X40MB3TL30-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | 100 Hz | + 70 C | - 25 C | Surface Mount | Wire | - | E2EX40MB3TL30R2M | HVQFN EP | 30 V | 10 V | - | - | - | -40 to 85 °C | E2E | - | I/O Expander | - | - | - | - | - | - | - | 16 | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 40 mm | Inductive | - | - | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X4B3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | + 85 C | - 40 C | - | Wire | - | E2EX4B3TL12M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 4 mm | Inductive | - | - | - | - | 2.01 x 1.25 | - | 70 mm | 21 mm | ||
![]() E2E-X10MB3TL18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | - | E2EX10MB3TL182M | - | 30 V | 10 V | - | - | - | -40 to 105 °C | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | 0.203 m | - | - | 10 mm | Inductive | - | 1 mm | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X15B3T30-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | + 85 C | - 40 C | - | Wire | - | E2EX15B3T30R5M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | CAN/SCI/SPI | 20 mA | PNP-NO/NC | - | 32 KB | 16 Bit | 15 mm | Inductive | - | - | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X22B3T30-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | 200 Hz | + 70 C | - 25 C | - | Wire | - | E2EX22B3T30M1TJR03M | - | 30 V | 10 V | - | - | - | -55 to 135 °C | E2E | - | - | - | Black | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 22 mm | Inductive | - | - | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X8B3TL18-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | + 85 C | - 40 C | - | Wire | - | E2EX8B3TL18M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 8 mm | Inductive | - | - | - | - | - | - | 75 mm | 29 mm | ||
![]() E2E-X10B3T30 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | - | E2EX10B3T302M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 10 mm | Inductive | - | - | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X15B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | + 85 C | - 40 C | - | Wire | - | E2EX15B3T305M | - | 30 V | 10 V | - | - | - | -65 to 200 °C | E2E | - | - | - | Black | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | PNP-NO/NC | - | - | - | 15 mm | Inductive | - | - | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X8MB3TL12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | - | E2EX8MB3TL125M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | 10 V to 30 V | - | 16 mA | PNP-NO/NC | - | - | - | 8 mm | Inductive | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 mm | - | 69.1 mm | 21 mm |