- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Barrel Size | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Pole Throw Configuration | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Operating Temperature | Series | Type | Number of Rows | Gender | Capacitance | Pitch | Housing Color | Operating Supply Voltage | Operating Supply Current | Output Configuration | Sensing Distance | Sensing Method | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X1R5B3TL8-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 2 kHz | + 85 C | - | - 40 C | - | Wire | E2EX1R5B3TL8M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | 150 pF | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | 1.5 mm | Inductive | 2.01 mm | 2.01 x 1.25 mm | 53 mm | 15 mm | ||
![]() E2E-X10MB3TL12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - | - 25 C | - | Wire | E2EX10MB3TL12M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | 10 mm | Inductive | - | - | 70 mm | 21 mm | ||
![]() E2E-X8MB3TL12-M1 Omron Automation and Safety | In Stock | - | - | Gold | - | PPS (Polyphenylene Sulfide) | Right Angle | - | Brass | - | 800 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX8MB3TL12M1 | - | - | 30 V | 10 V | Solder | - | E2E | Box Connector | 3 | Pin | - | 2.5400 mm | Brown | 10 V to 30 V | 16 mA | PNP-NO/NC | 8 mm | Inductive | - | - | 70 mm | 21 mm | ||
![]() E2E-X12B3T18 2M Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | - | 500 Hz | + 70 C | - | - 25 C | Surface Mount | Wire | E2EX12B3T182M | SP16T | - | 30 V | 10 V | - | -40 to 85 °C | E2E | - | - | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | 12 mm | Inductive | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X8B3T18-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | Gold | - | Nylon/Polyester | Straight | - | Brass/Phosphor Bronze | - | 500 Hz | + 85 C | - | - 40 C | Through Hole | Wire | E2EX8B3T18M1TJ03M | - | - | 30 V | 10 V | Solder | -65 to 105 °C | E2E | - | - | Header | - | 2.5400 mm | Black | 10 V to 30 V | 20 mA | PNP-NO/NC | 8 mm | Inductive | 44.7 mm | - | 75 mm | 29 mm | ||
![]() E2E-X5MB3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - | - 40 C | - | Wire | E2EX5MB3TL12M1TJ03M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | 5 mm | Inductive | - | - | 70 mm | 21 mm | ||
![]() E2E-X18MB3T30 2M Omron Automation and Safety | In Stock | - | - | Tin | - | Polyester | Straight | - | Copper Alloy | - | 100 Hz | + 85 C | 600 | - 40 C | Through Hole | Wire | E2EX18MB3T302M | - | - | 30 V | 10 V | Solder | -55 to 105 °C | E2E | Unshrouded Header | 1 | Header | - | 3.9600 mm | White | 10 V to 30 V | 20 mA | PNP-NO/NC | 18 mm | Inductive | 31.7 mm | - | 82.3 mm | 42 mm | ||
![]() E32-TC200F-S20 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E32TC200FS20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EF-QX2D15M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EFQX2D15M | - | - | - | - | - | - | E2EF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EF-QX3D15M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EFQX3D15M | - | - | - | - | - | - | E2EF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EH-X12D22M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EHX12D22M | - | Details | - | - | - | - | E2EH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X15B12M Omron Automation and Safety | 2756 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2VX15B12M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EF-QX12D15M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EFQX12D15M | - | - | - | - | - | - | E2EF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X7D1S5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EX7D1S5M | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X15C15M Omron Automation and Safety | 2520 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2VX15C15M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X7D1-R5M Omron Automation and Safety | 2391 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EX7D1R5M | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EM-X15C1-M1J0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EMX15C1M1J03M | - | - | - | - | - | - | E2EM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EQ-X6C112-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2EQX6C112M1 | - | Details | - | - | - | - | E2EQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2NC-EA512M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | E2NCEA512M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW-QX20C130-M1 Omron Automation and Safety | In Stock | - | - | - | M30 | - | - | - | - | 1 | 2 Hz | + 85 C | - | 0 C | - | Flush | E2EWQX20C130M1 | - | Details | 30 V | 10 V | - | - | E2EW | - | - | - | - | - | - | 10 V to 30 V | 30 mA | NPN Open Collector | 20 mm | Inductive | - | - | - | - |