- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Barrel Size | Base Product Number | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Compliance | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EW-QX22B3T30 5M Omron Automation and Safety | 948 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-QX22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX22B3T305M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | 20 mA | PNP Open Collector | 0.866" (22mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X20C230-M1TJ 0.3M Omron Automation and Safety | 713 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-X20 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX20C230M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NC, 3-Wire | 10 V to 30 V | 16 mA | NPN Open Collector | 0.787" (20mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X10B1D18-M1TJ 0.3M Omron Automation and Safety | 2545 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10B1D18M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NO, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.394" (10mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-QX22C230 5M Omron Automation and Safety | 910 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-QX22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX22C2305M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 10 V to 30 V | 16 mA | NPN Open Collector | 0.866" (22mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X10B330-M1TJ 0.3M Omron Automation and Safety | 2196 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10B330M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | 20 mA | PNP Open Collector | 0.394" (10mm) | Inductive | Inductive | LED | 40Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X12B3D18-M1TJ 0.3M Omron Automation and Safety | 2502 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X12 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX12B3D18M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | 20 mA | PNP Open Collector | 0.472" (12mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X5B218-M1TJ 0.3M Omron Automation and Safety | 2756 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX5B218M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.197" (5mm) | Inductive | Inductive | LED | 80Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X10B1D18 5M Omron Automation and Safety | 2527 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10B1D185M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.394" (10mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X12B1T18 5M Omron Automation and Safety | 2148 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X12 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX12B1T185M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.472" (12mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-QX5C118 5M Omron Automation and Safety | 2368 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-QX5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX5C1185M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 10 V to 30 V | 16 mA | NPN Open Collector | 0.197" (5mm) | Inductive | Inductive | LED | 80Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-QX10C230-M1TJ 0.3M Omron Automation and Safety | 2476 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-QX10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX10C230M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NC, 3-Wire | 10 V to 30 V | 16 mA | NPN Open Collector | 0.394" (10mm) | Inductive | Inductive | LED | 40Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X10B3T18 2M Omron Automation and Safety | 2672 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X10 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX10B3T182M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NC/NO, 3-Wire | 10 V to 30 V | 20 mA | PNP Open Collector | 0.394" (10mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EQ-X8B3D18 5M Omron Automation and Safety | 2775 |
| - | - | - | - | E2EQ-X8 | Omron Automation and Safety | - | 1 | Omron | - | Omron Automation and Safety | - | - | Bulk | E2EQX8B3D185M | Active | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | ||
![]() E2EQ-X12C118 5M Omron Automation and Safety | 2204 |
| - | - | - | - | E2EQ-X12 | Omron Automation and Safety | - | 1 | Omron | - | Omron Automation and Safety | - | - | Bulk | E2EQX12C1185M | Active | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | ||
![]() E2EQ-X12B218 5M Omron Automation and Safety | 2301 |
| - | - | - | - | E2EQ-X12 | Omron Automation and Safety | - | 1 | Omron | - | Omron Automation and Safety | - | - | Bulk | E2EQX12B2185M | Active | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | ||
![]() E2EQ-X2C212-M1 Omron Automation and Safety | 37 |
| - | - | - | - | E2EQ-X2 | Omron Automation and Safety | - | 1 | Omron | - | Omron Automation and Safety | - | - | Bulk | E2EQX2C212M1 | Active | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | ||
![]() E2EW-QX5B218 2M Omron Automation and Safety | 2874 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-QX5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX5B2182M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.197" (5mm) | Inductive | Inductive | LED | 80Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-QX12B218 5M Omron Automation and Safety | 2489 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-QX12 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWQX12B2185M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 10 V to 30 V | 16 mA | PNP Open Collector | 0.472" (12mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X22B3D30-M1TJ 0.3M Omron Automation and Safety | 944 |
| - | Cylinder, Threaded - M30 | Stainless Steel | M30 | E2EW-X22 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX22B3D30M1TJ03M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC/NO, 3-Wire | 10 V to 30 V | 20 mA | PNP Open Collector | 0.866" (22mm) | Inductive | Inductive | LED | 2Hz | CSA, UL | Proximity Sensors | ||
![]() E2EW-X5C218 5M Omron Automation and Safety | 2908 |
| - | Cylinder, Threaded - M18 | Stainless Steel | M18 | E2EW-X5 | Omron Automation and Safety | Welding Proximity Sensor | 1 | Omron | + 85 C | Omron Automation and Safety | 0 C | Flush | Box | E2EWX5C2185M | Active | 30 V | 10 V | 0°C ~ 85°C | E2EW | Sensors | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 10 V to 30 V | 16 mA | NPN Open Collector | 0.197" (5mm) | Inductive | Inductive | LED | 80Hz | CSA, UL | Proximity Sensors |