- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Package Cooled | Material Finish | Material - Body | Barrel Size | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack Quantity | Material housing | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Operating Temperature | Series | Part Status | Type | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EW-X6C312 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX6C3122M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX12C218-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M18 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX12C218M1 | - | Details | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 12 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X7B1T12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX7B1T125M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 7 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X6B1T12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX6B1T125M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX7C312 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX7C3122M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 7 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX7C312-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX7C312M1 | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 7 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX6B3T12 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX6B3T122M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X10B3D18-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M18 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX10B3D18M1 | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 10 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X20C330-M1 Omron Automation and Safety | 2736 |
| - | - | - | - | - | - | - | M30 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX20C330M1 | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 20 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX7B1D12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX7B1D12M1TJ03M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 7 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX7B3T12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX7B3T12M1 | - | Details | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 7 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X6C112 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX6C1125M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-QX22C330-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M30 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWQX22C330M1 | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 22 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X12C318-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M18 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX12C318M1TJ03M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 12 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X6B3T12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX6B3T12M1TJ03M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X10C118-M1 Omron Automation and Safety | 2113 |
| - | - | - | - | - | - | - | M18 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX10C118M1 | - | Details | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 10 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X6C112-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M12 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX6C112M1TJ03M | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | NPN Open Collector | 6 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EW-X12B218-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | M18 | - | - | - | 1 | - | 2 Hz | + 85 C | - | 0 C | Flush | - | E2EWX12B218M1 | - | Details | - | - | 30 V | 10 V | - | - | - | E2EW | - | - | - | - | - | - | - | 10 V to 30 V | 30 mA | - | - | - | PNP Open Collector | 12 mm | - | Inductive | - | - | - | - | - | - | - | ||
![]() E2EM-X2B1 5M Omron | In Stock | - | - | Cylinder, Threaded - M8 | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | E2E | - | - | 10V ~ 40V | Shielded | IP67 | Wire Leads | PNP-NO, 3-Wire | - | - | - | - | - | - | 0.079 (2mm) | Inductive | - | LED | 1.5kHz | - | - | - | - | - | ||
![]() E2E27097A Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | - | Metal | - | - | - | - | - | - | - | - | - | None | No | - | - | Cable | AC | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.70°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) |