- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Material Finish | Material - Body | Base Product Number | Brand | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Termination Style | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Thread Size | Terminal Type | Product Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Switching Current | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Body Style | Product Category | IP Rating | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2F-X1R5Y1 5M Omron | In Stock | - | - | - | Cylinder, Threaded - M8 | - | - | - | - | - | - | - | Polyarylate Resin | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | - | E2F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC ~ 264 VAC | Shielded | IP68 | - | Cable Leads | NO, 2-Wire | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.5mm) | Inductive | - | LED | 25Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E2X10MC22M Omron | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | 732 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | 10V ~ 55V | Unshielded | IP67, NEMA 1,4,6,12,13 | - | Wire Leads | NPN-NC, 3-Wire | - | P (0.1%) | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | 200Hz | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | ||
![]() E2FX10Y15M Omron | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | 62.5 kOhms | Metal Film | - | 0.5W, 1/2W | - | Sensors | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | Proximity Sensors | - | - | -- | - | - | - | ||
![]() E2AS18KS08M1C1 Omron | 25072049 |
| - | Flush | Axial | Axial | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | - | 2 | - | ±200ppm/°C | - | 7.5 kOhms | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | Shielded | - | 12 → 24 V dc | - | NPN | - | -- | - | - | - | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | - | - | - | - | 200 mA | - | - | Flame Retardant Coating, Safety | Barrel | - | IP67 | - | -- | 53mm | - | - | ||
![]() E2AS18LS08M1C1 Omron | 8 |
| - | Flush Mount | Axial | Axial | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 51.1 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | Shielded | - | 12 → 24 V dc | - | NPN | - | -- | - | - | - | - | - | - | M18 x 1 | M12 - 4 Pin | - | - | - | - | - | - | 200 mA | - | - | Flame Retardant Coating, Safety | Barrel | - | IP67 | - | -- | 75mm | - | - | ||
![]() E2AS12KS04M1C1 Omron | 21 |
| - | Flush | Axial | Axial | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 619 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | Shielded | - | 12 → 24 V dc | - | NPN | - | -- | - | - | - | - | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | - | - | - | - | 200 mA | - | - | Flame Retardant Coating, Safety | Barrel | - | IP67 | - | -- | 48mm | - | - | ||
![]() E2AS12LS04WPC12M Omron | 42 |
| - | Flush | Axial | Axial | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | - | 2 | - | ±200ppm/°C | - | 110 Ohms | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | Shielded | - | 12 → 24 V dc | - | NPN | - | -- | - | - | - | - | - | - | M12 x 1 | Cable | - | - | - | - | - | - | 200 mA | - | - | Flame Retardant Coating, Safety | Barrel | - | IP67 | - | -- | 56mm | - | - | ||
![]() E2AS18LS08WPB12M Omron | 9 |
| - | Flush | Axial | Axial | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | 13.7 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | Shielded | - | 12 → 24 V dc | - | PNP | - | -- | - | - | - | - | - | - | M18 x 1 | Cable | - | - | - | - | - | - | 200 mA | - | - | Flame Retardant Coating, Safety | Barrel | - | IP67 | - | -- | 81.5mm | - | - | ||
![]() E2EX10F22M Omron | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | 4.02 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | 10V ~ 30V | Shielded | IP67 | - | Wire Leads | PNP-NC, 3-Wire | - | R (0.01%) | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | 400Hz | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | ||
![]() E2E2X10B22M Omron | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 2.74 MOhms | Metal Film | - | 0.25W, 1/4W | - | - | 10V ~ 55V | Shielded | IP67, NEMA 1,4,6,12,13 | - | Wire Leads | PNP-NC, 3-Wire | - | -- | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | 400Hz | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | ||
![]() E2E2-X5C2 5M Omron | In Stock | - | - | - | Cylinder, Threaded - M18 | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 55V | Shielded | IP67, NEMA 1,4,6,12,13 | - | Wire Leads | NPN-NC, 3-Wire | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | 600Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X10ME1-R 2M Omron | In Stock | - | - | - | Cylinder, Threaded - M18 | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | Unshielded | IP67 | - | Wire Leads | NPN-NO, 3-Wire | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | 200Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X5F1 5M Omron | In Stock | - | - | - | Cylinder, Threaded - M18 | - | - | - | - | - | - | - | Nickel-Plated Brass | - | Omron Automation and Safety | - | - | 1 | - | Omron | - | - | Omron Automation and Safety | - | - | Bulk | E2EX5F15M | Obsolete | - | Details | - | - | - | - | - | 2.116438 oz | - | - | - | -40°C ~ 85°C | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | 10V ~ 30V | Shielded | IP67 | - | Wire Leads | PNP-NO, 3-Wire | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | 0.197 (5mm) | Inductive | - | LED | 600Hz | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | ||
![]() TL-W3MB1-R5M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TL-W3MB1 | Omron Automation and Safety | - | - | 1 | - | Omron | - | - | Omron Automation and Safety | - | - | Bulk | TLW3MB1R5M | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | ||
![]() E2E-X1R5Y1-R 5M Omron | In Stock | - | - | - | Cylinder, Threaded - M8 | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | BEI Sensors | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC ~ 264 VAC | Shielded | IP67 | - | Cable Leads | NO, 2-Wire | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.5mm) | Inductive | - | LED | 25Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A-M18KS08-WS-B1 5M Omron | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | -- | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | 700V | 2000V (2kV) | - | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 2700pF | - | 10V ~ 32V | Shielded | IP67, IP69K | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | 500Hz | - | - | - | -- | - | - | - | - | 0.433 (11.00mm) | - | - | -- | ||
![]() E2E-X5ME15 5M Omron | In Stock | - | - | - | Cylinder, Threaded - M12 | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | Unshielded | IP67 | - | Wire Leads | NPN-NO, 3-Wire | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2KF1020H Omron | In Stock | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | None | None | - | - | - | Plastic | - | - | - | - | - | - | - | 12 - 24 | - | None | No | - | - | Cable | - | - | - | DC | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() E2EX10B3T30M1TJ03M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | Omron | - | + 85 C | - | - 40 C | Wire | - | E2EX10B3T30M1TJ03M | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | - | - | - | PNP-NO/NC | - | - | - | 10 mm | - | Inductive | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | 80 mm | 42 mm | - | ||
![]() E2EX40MB3TL30M1TJ03M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | Omron | - | + 70 C | - | - 25 C | Wire | - | E2EX40MB3TL30M1TJ03M | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | - | - | - | PNP-NO/NC | - | - | - | 40 mm | - | Inductive | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | 80 mm | 42 mm | - |