- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Subcategory | Base Part Number | Function | Number of Outputs | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Sensing Distance | Sensing Method | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EX22B3T30M1TJR03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX22B3T30M1TJR03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 22 mm | Inductive | - | - | - | - | Proximity Sensors | 80 mm | 42 mm | ||
![]() E2EX10MB3T12M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX10MB3T12M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 10 mm | Inductive | - | - | - | - | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2EX5MB3TL12M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX5MB3TL12M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 5 mm | Inductive | - | - | - | - | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2EX22B3TL30M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX22B3TL30M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 22 mm | Inductive | - | - | - | - | Proximity Sensors | 80 mm | 42 mm | ||
![]() E2EX18MB3T30M1TJR03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX18MB3T30M1TJR03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 18 mm | Inductive | - | - | - | - | Proximity Sensors | 80 mm | 42 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX20MB3TL18M1TJR03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 20 mm | Inductive | - | - | - | - | Proximity Sensors | 75 mm | 29 mm | ||
![]() E2EX22B3T30M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX22B3T30M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 22 mm | Inductive | - | - | - | - | Proximity Sensors | 80 mm | 42 mm | ||
![]() E2EX2B3T12M1TJR03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX2B3T12M1TJR03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 2 mm | Inductive | - | - | - | - | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2EX6B3T12M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX6B3T12M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 6 mm | Inductive | - | - | - | - | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2EX10B3T30M1TJR03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX10B3T30M1TJR03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 10 mm | Inductive | - | - | - | - | Proximity Sensors | 80 mm | 42 mm | ||
![]() E2EX2B3T12M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX2B3T12M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 2 mm | Inductive | - | - | - | - | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2EX5B3TL18M1TJ03M Omron | In Stock | - | - | - | - | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX5B3TL18M1TJ03M | 30 V | 10 V | - | - | E2E | - | Sensors | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | - | - | 5 mm | Inductive | - | - | - | - | Proximity Sensors | 75 mm | 29 mm | ||
![]() E2E-X6B3TL12 5M Omron | In Stock | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX6B3TL125M | 30 V | 10 V | 0°C ~ 70°C (TA) | Tube | -- | Obsolete | Sensors | ISL6553 | Step-Down | 2 | PWM Signal | 10 V to 30 V | 20 mA | Positive | 4.75 V ~ 5.25 V | Enable, Frequency Control, Power Good | Buck | 50kHz ~ 1.5MHz | -- | 6 mm | Inductive | -- | -- | No | 2 | Proximity Sensors | 69.1 mm | 21 mm | ||
![]() E2E-X2B3T12-M1 Omron | In Stock | - | - | 16-VQFN Exposed Pad | 16-QFN (4x4) | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX2B3T12M1 | 30 V | 10 V | -40°C ~ 100°C (TA) | Tape & Reel (TR) | Robust Ripple Regulator™ (R3) | Obsolete | Sensors | ISL6269 | Step-Down | 1 | Transistor Driver | 10 V to 30 V | 20 mA | Positive | 7 V ~ 25 V | Enable, Frequency Control, Phase Control, Power Good | Buck | 200kHz ~ 600kHz | Yes | 2 mm | Inductive | -- | -- | No | 1 | Proximity Sensors | 70 mm | 21 mm | ||
![]() E2E-X2B3T12 5M Omron | In Stock | - | - | 20-VQFN Exposed Pad | 20-QFN-EP (5x5) | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX2B3T125M | 30 V | 10 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | Sensors | ISL6558 | Step-Down | 4 | PWM Signal | 10 V to 30 V | 20 mA | Positive | 4.75 V ~ 5.25 V | Enable, Frequency Control, Power Good | Buck | 80kHz ~ 1.5MHz | -- | 2 mm | Inductive | 75% | -- | No | 4 | Proximity Sensors | 69.1 mm | 21 mm | ||
![]() E2E-X10MB3T18-R 2M Omron | In Stock | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX10MB3T18R2M | 30 V | 10 V | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | Obsolete | Sensors | ISL6744 | Step-Up/Step-Down | 1 | Transistor Driver | 10 V to 30 V | 20 mA | Positive, Isolation Capable | 9 V ~ 16 V | Frequency Control, Soft Start | Full-Bridge, Half-Bridge | Up to 1MHz | Yes | 10 mm | Inductive | 99% | -- | No | 1 | Proximity Sensors | 77.3 mm | 29 mm | ||
![]() E2E-X22B3TL30 5M Omron | In Stock | - | - | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX22B3TL305M | 30 V | 10 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | Sensors | ISL6569 | Step-Down | 2 | PWM Signal | 10 V to 30 V | 20 mA | Positive | 4.75 V ~ 5.25 V | Current Limit, Enable, Frequency Control, Power Good | Buck | 80kHz ~ 1MHz | -- | 22 mm | Inductive | 75% | -- | No | 2 | Proximity Sensors | 82.3 mm | 42 mm | ||
![]() E2E-X18MB3TL30 2M Omron | In Stock | - | - | 10-WFDFN Exposed Pad | 10-TDFN-EP (3x3) | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX18MB3TL302M | 30 V | 10 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Sensors | ISL6341 | Step-Down | 1 | Transistor Driver | 10 V to 30 V | 20 mA | Positive | 4.5 V ~ 14.4 V | Enable, Phase Control, Power Good, Power on Reset | Buck | 300kHz | Yes | 18 mm | Inductive | 85% | -- | No | 1 | Proximity Sensors | 82.3 mm | 42 mm | ||
![]() E2E-X5B3T18-R 5M Omron | In Stock | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Omron Automation and Safety | Omron | + 85 C | - 40 C | Wire | E2EX5B3T18R5M | 30 V | 10 V | -40°C ~ 105°C (TA) | Tube | -- | Obsolete | Sensors | ISL6841 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | 10 V to 30 V | 20 mA | Positive, Isolation Capable | 7.5 V ~ 14 V | Current Limit, Frequency Control | Boost, Flyback | Up to 2MHz | Yes | 5 mm | Inductive | 48% | -- | No | 1 | Proximity Sensors | 77.3 mm | 29 mm | ||
![]() E2E-X40MB3TL30-M1 Omron | In Stock | - | - | 40-VFQFN Exposed Pad | 40-QFN (6x6) | Omron Automation and Safety | Omron | + 70 C | - 25 C | Wire | E2EX40MB3TL30M1 | 30 V | 10 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | Sensors | ISL6564A | Step-Down | 4 | PWM Signal | 10 V to 30 V | 20 mA | Positive | 4.75 V ~ 5.25 V | Enable, Frequency Control, Power Good | Buck | 80kHz ~ 1.5MHz | -- | 40 mm | Inductive | 66.7% | -- | No | 4 | Proximity Sensors | 80 mm | 42 mm |