- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Contact Materials | I/O Voltage | Instruction Set Architecture | Interface Type | Maximum Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Number of Elements per Chip | Part # Aliases | Pole Throw Configuration | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Typical Operating Supply Voltage | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Output Configuration | RAM Size | Program Memory Size | Logic Function | Data Bus Width | Adjustment Type | Terminal Type | Number of Turns | Sensing Distance | Sensing Method | Resistance Tolerance | Strain Relief | Product Length | Product Width | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X15B3TL30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX15B3TL30M1TJ03M | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 15 mm | Inductive | - | - | 7.5 mm | 7.5 x 4.5 x 9.5 | - | 80 mm | 42 mm | ||
![]() E2E-X20MB3TL18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 Hz | 6 V | + 70 C | 105@2V/21@4.5V/18@6V ns | 2 V | - 25 C | Surface Mount | Wire | - | 1 | E2EX20MB3TL182M | - | TSSOP | 30 V | 10 V | - | 5 V | -40 to 125 °C | E2E | - | - | - | - | - | - | - | - | 5 | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | Inverter | - | - | - | - | 20 mm | Inductive | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X18MB3TL30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX18MB3TL305M | - | - | 30 V | 10 V | - | - | - | E2E | 100 ppm/°C | - | - | - | - | 0.25 W | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | Top Adjust | - | 2.5(Elec)/3(Mech) Turns | 18 mm | Inductive | 20 | - | 6.4 | 6.8 mm | - | 82.3 mm | 42 mm | ||
![]() E2E-X6B3TL12-M1 Omron Automation and Safety | In Stock | - | - | Gold | - | - | PBT (Polybutylene Terephthalate) | Right Angle | Brass | - | - | - | 800 Hz | - | + 70 C | - | - | - 25 C | Through Hole | Wire | - | - | E2EX6B3TL12M1 | - | - | 30 V | 10 V | Solder | - | -65 to 105 °C | E2E | - | - | - | Header | - | - | 3.9600 mm | - | - | - | - | Black | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 6 mm | Inductive | - | - | 14.7 mm | - | - | 70 mm | 21 mm | ||
![]() E2E-X20MB3TL18-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 Hz | - | + 70 C | - | - | - 25 C | - | Wire | - | - | E2EX20MB3TL18R2M | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 20 mm | Inductive | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X12B3TL18 2M Omron Automation and Safety | In Stock | - | - | Gold | - | - | Thermoplastic | Straight | Brass | - | - | - | 500 Hz | - | + 70 C | - | - | - 25 C | Through Hole | Wire | - | - | E2EX12B3TL182M | - | - | 30 V | 10 V | Solder | - | -65 to 105 °C | E2E | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 12 mm | Inductive | - | - | 15.24 mm | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X10B3T30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX10B3T30M1TJ03M | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | I2C/I2S/SPI/UART/USB | 20 mA | - | PNP-NO/NC | - | 128 Kb | - | 32 Bit | - | - | - | 10 mm | Inductive | - | - | - | - | ARM Cortex M4 | 80 mm | 42 mm | ||
![]() E2E-X30MB3TL30-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1.8, 2.5, 2.8, 3.15 V | RISC | CAN/Ethernet/I2C/I2S/PCIe/SPI/UART/USB | 100 Hz | - | + 85 C | - | - | - 40 C | Surface Mount | Wire | 1 | - | E2EX30MB3TL30R5M | - | MAPBGA | 30 V | 10 V | - | - | 0 to 95 °C | E2E | - | - | - | - | - | - | - | - | 624 | - | - | - | 1.9, 3.45, 1.7, 3.15 V | CAN/Ethernet/I2C/I2S | 16 mA | - | PNP-NO/NC | 128 KB | 96 KB | - | 32 Bit | - | - | - | 30 mm | Inductive | - | - | - | - | ARM Cortex A9 | 82.3 mm | 42 mm | ||
![]() E2E-X16MB3T18-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | Gold | - | - | PPS (Polyphenylene Sulfide) | Right Angle | Beryllium Copper/Brass | - | - | - | 400 Hz | - | + 70 C | - | - | - 25 C | Through Hole | Wire | - | - | E2EX16MB3T18M1TJR03M | - | - | 30 V | 10 V | Solder | - | - | E2E | - | - | - | Receptacle | - | - | 1.2700 mm | - | - | - | - | - | 10 V to 30 V | - | 16 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 16 mm | Inductive | - | - | 53.42 mm | - | - | 75 mm | 29 mm | ||
![]() E2E-X10MB3TL12 2M Omron Automation and Safety | In Stock | - | - | Gold | - | - | PBT (Polybutylene Terephthalate) | - | Copper Alloy | - | - | - | 400 Hz | - | + 70 C | - | - | - 25 C | Through Hole | Wire | - | - | E2EX10MB3TL122M | DP3T | - | 30 V | 10 V | - | - | -25 to 70 °C | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | PC Pins | - | 10 mm | Inductive | - | - | - | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X15B3T30-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX15B3T30R2M | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 15 mm | Inductive | - | - | - | 2.01 x 1.25 | - | 82.3 mm | 42 mm | ||
![]() E2E-X2B3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | Tin | - | - | Thermoplastic | Straight | Brass | - | - | - | 1.5 kHz | - | + 85 C | - | - | - 40 C | Through Hole | Wire | - | - | E2EX2B3TL12M1TJ03M | - | - | 30 V | 10 V | Solder | - | -65 to 105 °C | E2E | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 2 mm | Inductive | - | - | 22.86 mm | - | - | 70 mm | 21 mm | ||
![]() E2E-X16MB3T18 5M Omron Automation and Safety | In Stock | - | - | Gold | - | 9 | - | Straight | Copper alloy | - | - | - | 400 Hz | - | + 70 C | - | - | - 25 C | Flange Mount | Wire | - | - | E2EX16MB3T185M | - | - | 30 V | 10 V | Crimp | - | -55 to 125 °C | E2E | - | Circular | - | RCP | - | - | - | - | - | 9 POS | Pin | - | 10 V to 30 V | - | 16 mA | 1 | PNP-NO/NC | - | - | - | - | - | - | - | 16 mm | Inductive | - | No | 36.6 mm | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X15B3TL30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX15B3TL305M | - | - | 30 V | 10 V | - | - | -55 to 105 °C | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 15 mm | Inductive | - | - | 36.43 mm | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X8MB3T12-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX8MB3T12M1TJR03M | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 16 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 8 mm | Inductive | - | - | 11.17 mm | - | - | 70 mm | 21 mm | ||
![]() E2E-X22B3T30-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 Hz | - | + 70 C | - | - | - 25 C | - | Wire | - | - | E2EX22B3T30R5M | - | - | 30 V | 10 V | - | - | -30 to 105 °C | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 22 mm | Inductive | - | - | 130 mm | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X6B3T12 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 800 Hz | - | + 70 C | - | - | - 25 C | - | Wire | - | - | E2EX6B3T122M | - | - | 30 V | 10 V | - | - | - | E2E | 50 ppm/°C | - | 31.6 kOhm | - | - | 0.0625 W | - | Precision | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 6 mm | Inductive | 1 | - | 1 | 0.5 | - | 69.1 mm | 21 mm | ||
![]() E2E-X12B3TL18 5M Omron Automation and Safety | In Stock | - | - | - | MPO (Modified Polyolefin) | - | - | - | - | - | - | - | 500 Hz | - | + 70 C | - | - | - 25 C | - | Wire | - | - | E2EX12B3TL185M | - | - | 30 V | 10 V | - | - | -55 to 135 °C | E2E | - | Transition | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 12 mm | Inductive | - | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X10MB3T18 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX10MB3T185M | - | - | 30 V | 10 V | - | - | - | E2E | 100 ppm/°C | - | - | - | - | 0.125 W | - | - | - | - | - | - | 10 V to 30 V | - | 20 mA | - | PNP-NO/NC | - | - | - | - | - | - | - | 10 mm | Inductive | 20 | - | 3.4 | 4.4 | - | 77.3 mm | 29 mm | ||
![]() E2E-X2B3TL8-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.5 kHz | - | + 85 C | - | - | - 40 C | - | Wire | - | - | E2EX2B3TL8M1 | - | - | 30 V | 10 V | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | I2C/SPI/UART | 20 mA | - | PNP-NO/NC | - | 24 Kb | - | 32 Bit | - | - | - | 2 mm | Inductive | - | - | - | - | ARM Cortex M0 | 53 mm | 15 mm |