- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Material - Body | Barrel Size | Brand | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Rated control supply voltage at DC | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Operating Temperature | Series | Capacitance | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Thread Size | Terminal Type | Product Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Body Style | Product Category | Product Length | Product Width | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-ZX2D1N-5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A-M12KN05-M1-B3 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E2AM12KN05M1B3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EF-QX7D15M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E2EFQX7D15M | - | - | - | - | - | - | - | - | - | E2EF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X5C15M Omron Automation and Safety | 2578 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E2VX5C15M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X15B15M Omron Automation and Safety | 2816 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E2VX15B15M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2V-X8B22M Omron Automation and Safety | 2174 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E2VX8B22M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X18ME2 15M Omron | In Stock | - | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | E2E | 0.1 uF | - | 10V ~ 30V | Unshielded | IP67 | - | Wire Leads | NPN-NC, 3-Wire | - | - | - | - | - | - | 0.709 (18mm) | Inductive | - | LED | 100Hz | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | - | - | - | ||
![]() E2E-X5E2 30M Omron | In Stock | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | E2E | - | - | 10V ~ 30V | Shielded | IP67 | - | Wire Leads | NPN-NC, 3-Wire | - | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | 600Hz | - | - | - | - | - | - | - | ||
![]() E2B-M12LS04-M1-B1-20 Omron | 2634 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | M12 | M12 Connector | - | - | - | - | - | - | Barrel | - | - | - | IP67 | 74mm | - | ||
![]() E2F-X10F1 2M Omron | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | M30 | Pre-wired | - | - | - | - | - | - | Barrel | - | - | - | IP68 | - | - | ||
![]() E2B-M12KN08-M1-B1-20 Omron | 2442 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | PNP | - | - | - | M12 | M12 Connector | - | - | - | - | - | - | Barrel | - | - | - | IP67 | 51mm | - | ||
![]() E2E-X1R5Y2-Z 2M OMS Omron | In Stock | - | - | Cylinder, Threaded - M8 | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -25°C ~ 70°C | E2E | - | - | 20 VAC ~ 264 VAC | Shielded | IP67 | - | Cable Leads | NC, 2-Wire | - | - | - | - | - | - | 0.059 (1.5mm) | Inductive | - | LED | 25Hz | - | - | - | - | - | - | - | ||
![]() E2E-X4B3T12 5M Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Omron | - | + 85 C | - | - 40 C | Wire | - | E2EX4B3T125M | - | - | - | - | 30 V | 10 V | - | - | - | E2E | - | Sensors | - | - | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | 4 mm | - | Inductive | - | - | - | Proximity Sensors | - | - | - | 69.1 mm | 21 mm | ||
![]() E2A-M12KN08-WR-B1 2M Omron | In Stock | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 70°C | E2A | - | - | 10V ~ 32V | Unshielded | IP67, IP69K | - | Cable Leads | PNP-NO, 3-Wire | - | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | 800Hz | - | - | - | - | - | - | - | ||
![]() E2A-M30KS15-WS-C1 2M Omron | In Stock | - | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 70°C | E2A | - | - | 10V ~ 32V | Shielded | IP67, IP69K | - | Cable Leads | NPN-NO, 3-Wire | - | - | - | - | - | - | 0.591 (15mm) | Inductive | - | LED | 250Hz | - | - | - | - | - | - | - | ||
![]() E2EW-QX7B1T12-M1 Omron | In Stock | - | - | - | - | - | M12 | Omron Automation and Safety | - | - | - | - | 1 | Omron | - | + 85 C | - | 0 C | Flush | - | E2EWQX7B1T12M1 | - | - | - | - | 30 V | 10 V | - | - | - | E2EW | - | Sensors | - | - | - | - | - | - | 10 V to 30 V | 30 mA | PNP Open Collector | - | - | Proximity Sensors | 7 mm | - | Inductive | - | - | - | Proximity Sensors | - | - | - | - | - | ||
![]() E2EW-X12B1T18-M1 Omron | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | PNP Open Collector | M18 | M12 Connector | - | 12 mm | - | Inductive | - | - | Barrel | - | - | - | - | - | - | ||
![]() E2EW-X7B1D12-M1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | E2EW | - | - | - | - | - | - | - | - | - | - | PNP Open Collector | - | - | - | 7 mm | - | Inductive | - | - | - | - | - | - | - | - | - | ||
![]() E2EX5B3T182M Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Omron | - | + 85 C | - | - 40 C | Wire | - | E2EX5B3T182M | - | - | - | - | 30 V | 10 V | - | - | - | E2E | - | Sensors | - | - | - | - | - | - | 10 V to 30 V | 20 mA | PNP-NO/NC | - | - | - | 5 mm | - | Inductive | - | - | - | Proximity Sensors | - | - | - | 77.3 mm | 29 mm | ||
![]() E2A 7125G Omron | In Stock | - | - | - | Metal | - | - | - | Other | None | None | - | - | - | Metal | - | - | - | - | - | - | - | 12 - 24 | None | No | - | - | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |