- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Accessory Type
- Factory Lead Time
- Features
- Shell Size - Insert
- Published
- Color
- Material
- Mount
Attribute column
Manufacturer
Omron Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | Current Rating | Number of Conductors | Shell Size - Insert | Number of Contacts | Number of Circuits | Max Current Rating | Wire/Cable Type | Number of Ports | Cable Length | Accessory Type | Wire/Cable Gauge | Max Voltage Rating (DC) | Number of Inputs | High Level Output Current | Low Level Output Current | Schmitt Trigger Input | Features | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRT2-MD32ML Omron Automation and Safety | 2823 |
| Datasheet | - | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 32 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() XW3D-P455-G11 Omron Automation and Safety | In Stock | - | - | 50 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | 2002 | XW3D | Active | 1 (Unlimited) | - | - | - | Beige | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 4 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() XW3D-P853-G11 Omron Automation and Safety | 2979 |
| - | 2 Weeks | - | - | 4 | Nickel Plated | 2002 | XW3D | Active | 1 (Unlimited) | Circular | 70°C | -25°C | Beige | Male | 10V | 12A | 11 | M12 | - | - | 12A | Straight | 8 | 5m | Input, Output Unit | 22 AWG | 30V | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | No | RoHS Compliant | IP67 | ||
![]() XW3A-P448-D11-R Omron Automation and Safety | In Stock | - | - | 45 Weeks | Box | - | - | Nickel Plated | - | XW3A | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 4 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-HD16C Omron Automation and Safety | 863 |
| Datasheet | 2 Weeks | - | - | - | - | 2003 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() XW3A-P448-G11-R Omron Automation and Safety | In Stock | - | - | 45 Weeks | - | - | 5 | Nickel Plated | - | XW3A | Active | 1 (Unlimited) | Circular | 70°C | -25°C | White | Male | - | - | - | M12 | - | - | 600mA | - | - | 5m | Input, Output Unit | - | 30V | - | - | - | - | 4 Connector Opening, Dust Tight, Waterproof | No | RoHS Compliant | - | ||
![]() DRT2-MD16TA Omron Automation and Safety | 2619 |
| Datasheet | 2 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | 55°C | -10°C | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-HD16C-1 Omron Automation and Safety | 919 |
| - | 2 Weeks | - | - | - | - | 2003 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() DRT2-ID08CL-1 Omron Automation and Safety | 2788 |
| Datasheet | 6 Weeks | - | - | - | - | 2011 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() XW3B-P852-G11 Omron Automation and Safety | 2626 |
| - | 50 Weeks | - | - | 5 | Polybutylene Terephthalate (PBT) | 2017 | XW3B | Active | 1 (Unlimited) | Circular | 70°C | -25°C | Beige | Male | 10V | 12A | - | M12 | - | - | - | - | - | 5m | Input, Output Unit | - | 30V | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | No | RoHS Compliant | - | ||
![]() XW3D-P457-G11 Omron Automation and Safety | 2962 |
| - | 2 Weeks | Surface Mount | - | 6 | Nickel Plated | 2002 | XW3D | Active | 1 (Unlimited) | Circular | 85°C | -40°C | Beige | Male | 10V | 12A | - | M12 | - | 1 | 12A | - | - | 5m | Input, Output Unit | 22 AWG | 30V | 3 | 4mA | 4mA | Yes | 4 Connector Opening, Dust Tight, Waterproof | No | RoHS Compliant | - | ||
![]() DRT2-OD32B Omron Automation and Safety | 2392 |
| - | 2 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 32 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-OD16TA-1 Omron Automation and Safety | 2843 |
| - | 6 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-ID04CL-1 Omron Automation and Safety | 2706 |
| Datasheet | 5 Weeks | Standard | - | - | - | 2011 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 4 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() DRT2-OD16TA Omron Automation and Safety | 2857 |
| Datasheet | 2 Weeks | - | Module | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | 55°C | -10°C | - | - | - | - | - | M12 | 16 | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-OD08CL-1 Omron Automation and Safety | 2424 |
| - | 15 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() DRT2-ID32BV-1 Omron Automation and Safety | 2113 |
| - | 4 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 32 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-ID04CL Omron Automation and Safety | 2189 |
| Datasheet | 15 Weeks | Standard | - | - | - | 2011 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 4 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | IP67 | ||
![]() DRT2-OD32SLH-1 Omron Automation and Safety | 705 |
| - | 2 Weeks | Screw | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 32 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - | ||
![]() DRT2-MD16S-1 Omron Automation and Safety | 838 |
| - | 2 Weeks | - | - | - | - | 2002 | DRT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | 16 Connector Opening, Dust Tight, Waterproof | - | RoHS Compliant | - |