- Applications
- Approvals
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Part Status
Attribute column
Manufacturer
Omron Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Probe Material | Approvals | Operating Temperature | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Efficiency | Termination Type | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Probe Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E52-ETJ1-120-2-P-A Omron | In Stock | - | - | 0.375 lb (170.1g) | - | CE, cULus | 0°C ~ 40°C | PSAA20R | 2.82 L x 1.97 W x 1.22 H (71.7mm x 50.0mm x 31.0mm) | Obsolete | ITE (Commercial) | 15W | Level V | - | Positive Center | 3A | Multi-Blade (Sold Separately) | 5V | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW (Max) | - | ||
![]() E52-ELTJ6-100-2-A Omron | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | - | - | - | - | - | 100mm |