- Series
- Illumination
- Mounting Type
- Shape
- Size
- Switch Type
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Omron Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Shape | ElectricalLife | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Switch Type | Lens Style | Illumination Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Switch Action | Number of Switches | Operating Force-Max | Circuit Configuration | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3CT-500GY Omron Automation and Safety | 115 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Round | - | 1997 | A3C | - | Active | 1 (Unlimited) | Solder | - | 55°C | -10°C | Green | - | - | - | - | 14mm | - | - | - | - | - | - | - | - | - | - | DPST | Illuminated | Pushbutton | - | Illuminated, LED, Lamp | 11.80mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() A16ZJ-5001G Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Rectangular | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional, Non-Illuminated | 21.00mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A3CA-500R Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | Panel | Snap Fit | - | - | Square | - | 1997 | A3C | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | Illuminated | 11.80mm Lx11.80mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() A16ZT-5101A Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Round | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional | 15.10mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() B32-1280 Omron Electronics Inc-EMC Div | 801 |
| Datasheet | 11 Weeks | External | Slip On | - | - | Square | - | 2003 | B32 | - | Active | Not Applicable | - | - | 70°C | -25°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | Non-Illuminated | 9.00mm Lx9.00mm Wx5.50mm H | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A165L-JB Omron Automation and Safety | 24 |
| - | 2 Weeks | Panel | Snap Fit | - | - | Rectangular | 100000 Cycle(s) | 2006 | A16 | - | Active | 1 (Unlimited) | - | EAR99 | 55°C | -10°C | Black | - | 8536.50.90.31 | - | - | - | unknown | - | - | 18mm | 15.8 mm | - | DPDT | 3A | 30V | SOLDER | - | Non-Illuminated | Pushbutton | - | - | 21.00mm Lx15.10mm Wx3.50mm H | 5A | 5A@125VAC | 3A@30VDC | - | 125V | MOMENTARY | - | 4.91 N | - | 3.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP65 | ||
![]() A3CJ-500R Omron Automation and Safety | 34 |
| Datasheet | 2 Weeks | Panel | Snap Fit | - | - | Rectangular | - | 1997 | A3C | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | Rectangular | Illuminated | 15.70mm Lx11.80mm Wx3.50mm H | - | - | - | Red | - | - | - | - | - | 14mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() A16ZJ-5001A Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Rectangular | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional, Non-Illuminated | 21.00mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16ZJ-5001Y Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Rectangular | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional, Non-Illuminated | 21.00mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16ZT-5101R Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Round | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional | 15.10mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() A16ZA-5101R Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Square | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional, Non-Illuminated | 15.10mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() A16ZJ-5101R Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Rectangular | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | - | Illumination Optional | 21.00mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() A16ZT-5001GY Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Round | - | 2004 | A16 | - | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | Illuminated, Non-Illuminated | 15.10mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() B32-1810 Omron Electronics Inc-EMC Div | 28 |
| - | 11 Weeks | - | - | - | - | - | - | 2004 | B32 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32-1640 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Slip On | - | - | Round | - | 2004 | B32 | - | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 9.50mm Diax7.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32-1350 Omron Electronics Inc-EMC Div | 669 |
| Datasheet | 8 Weeks | External | Slip On | - | - | Square | - | 1997 | B32 | - | Active | Not Applicable | - | - | 70°C | -25°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | Non-Illuminated | 12.00mm Lx12.00mm Wx5.50mm H | - | - | - | - | - | - | - | - | - | 5.5mm | 12mm | 12mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() A3CT-500W Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | Panel | Snap Fit | - | - | Round | - | 1997 | A3C | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | Round | Illuminated | 11.80mm Diax3.50mm H | - | - | - | White | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() A3PA-5600 Omron Automation and Safety | 28 |
| Datasheet | 9 Weeks | - | Snap Fit | - | - | Square | - | 2006 | A3P | - | Active | 1 (Unlimited) | - | - | - | - | Clear | - | - | 250V | - | - | - | 5A | 250V | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | Illuminated | 19.10mm Lx19.10mm Wx6.70mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A3CA-500GY Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | Square | - | 1997 | A3C | - | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | - | 11.80mm Lx11.80mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32-2000 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 8 Weeks | - | Slip On | NO | THROUGH HOLE-RIGHT ANGLE | Round | - | 2004 | B32 | yes | Active | Not Applicable | - | EAR99 | 70°C | -25°C | Ivory | PANEL MOUNTABLE | 8536.50.90.40 | - | BAG; BULK | - | - | - | - | - | - | PROJECTED PLUNGER TYPE | - | - | - | SOLDER | - | Non-Illuminated | Tactile | - | - | 6.00mm Diax5.50mm H | - | - | - | - | - | - | 1 | - | 1X1 | 5.5mm | - | - | No | - | RoHS Compliant | - | - |