- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- RoHS Status
- Series
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Ambient temperature
- Degree of protection (IP)
- Degree of protection (NEMA)
- Operating Temperature
Attribute column
Manufacturer
Omron Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Ambient temperature | Base Product Number | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Orientation | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Depth | Failure Rate | Cable Length | Number of Poles | Product Type | Features | Product Category | IP Rating | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER6022-021NLAC10F Omron Automation and Safety | In Stock | - | - | - | - | - | - | ER6022 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042019F Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67/IP69K | 6 | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 503 |
| - | - | - | Die Cast Aluminium | - | - | - | - | - | 100 x 96 x 327mm | - | - | +80 °C | - | -25°C | Any Position | - | - | - | - | - | CE, cUL, UL | - | - | ER | - | - | - | - | - | - | - | - | - | 96mm | - | 125m | - | - | - | - | IP67 | - | 327mm | 100mm | - | ||
Tiny WHSL | 2314 |
| - | - | - | Die Cast Aluminium | - | - | - | - | - | 63 x 86 x 222mm | - | - | +80 °C | - | -25 °C | Any Position | - | - | - | - | - | CE, cUL, UL | - | - | ER | - | - | - | - | - | - | - | - | - | 86mm | - | 80m | - | - | - | - | IP67 | - | 222mm | 63mm | - | ||
Tiny WHSL | 2626 |
| - | - | - | Die Cast Aluminium | - | - | - | - | - | 57 x 74 x 188mm | - | - | +80°C | - | -25°C | Any Position | - | - | - | - | - | CE, cUL, UL | - | - | ER | - | - | - | - | - | - | - | - | - | 74mm | - | 40m | - | - | - | - | IP67 | - | 188mm | 57mm | - | ||
![]() 44506-4710 SM06-EB10 Omron | 69 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2022 |
| - | - | - | Die Cast Aluminium | - | - | - | - | - | 57 x 74 x 188mm | - | - | +80°C | - | -25°C | Any Position | - | - | - | - | - | CE, cUL, UL | - | - | ER | - | - | - | - | - | - | - | - | - | 74mm | - | 40m | 1 | - | - | - | IP67 | - | 188mm | 57mm | - | ||
![]() AA042030G Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 4 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042052H Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042017M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 4 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042041B Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44506-5424 Omron | In Stock | - | - | Axial | Axial | - | - | - | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 51.1 kOhms | Metal Film | 0.125W, 1/8W | Switches | - | R (0.01%) | - | - | Cable Pull Switches | Military, Moisture Resistant, Weldable | Omron | - | -- | - | - | - | ||
![]() AA042031E Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 4 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042020M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042034M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042018H Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042048M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042051M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67/IP69K | 6 | - | - | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042044G Omron | In Stock | - | - | - | - | - | -25 - 80 | - | - | IP67 | 6 | - | - | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042036F Omron | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | -25 - 80 | RN73R2B | - | IP67 | 6 | - | - | - | - | KOA Speer Electronics, Inc. | - | - | 0 | 3 | 0 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | 2 | ±25ppm/°C | 28 Ohms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 |