- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- RoHS Status
- Series
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Ambient temperature
- Degree of protection (IP)
- Degree of protection (NEMA)
- Operating Temperature
Attribute column
Manufacturer
Omron Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Ambient temperature | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Orientation | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Standards Met | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Voltage - Rated AC | Circuit | Switch Function | Cable Length | Throw Configuration | Operating Force | Features | IP Rating | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER6022-031NELSSAC Omron Automation and Safety | In Stock | - | - | - | - | - | - | ER6022 | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042024B Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042049H Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | Schrack | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042054D Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2445 |
| - | - | - | - | - | - | - | - | 63 x 86 x 222mm | - | +80°C | - | -25°C | Any Position | - | - | - | - | - | CE, cUL, UL | - | - | - | ER | - | - | - | - | - | - | - | 86mm | - | - | - | 80m | - | - | - | IP67 | 222mm | 63mm | - | - | ||
![]() AA042050A Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042032C Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 3 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA024495R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042043R Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042045E Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042035H Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67/IP69K | 6 | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042042M Omron | In Stock | - | - | - | - | - | -25 - 80 | - | IP67 | 6 | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER6022-021NEL Omron Automation and Safety | 2571 |
| Datasheet | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2011 | ER6022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Push Button Emergency Stop Switch, Status Indicator | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() ER1022-042MELR Omron Automation and Safety | 2491 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ER1022 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XER6022-011C3 Omron Automation and Safety | 843 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-021MEL Omron Automation and Safety | 2285 |
| - | 5 Weeks | Wire | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | 80°C | -25°C | - | - | - | 86mm | - | - | - | - | 3P | - | - | - | 239mm | 96mm | Non-RoHS Compliant | IP67 | ||
![]() ER1032-042NEL Omron Automation and Safety | 617 |
| Datasheet | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2011 | ER1032 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | 120V | 6PST-4NC/2NO | On-Off, Off-On | - | - | - | Push Button Emergency Stop Switch | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() ER6022-022MSS Omron Automation and Safety | 806 |
| - | 5 Weeks | Wire | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | 80°C | -25°C | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 86mm | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | 12746gf | - | - | 239mm | 96mm | Non-RoHS Compliant | IP67 | ||
![]() ER6022-031NSS Omron Automation and Safety | 802 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | 120V | 4PST-3NC/1NO | On-Off, Off-On | - | - | 12746gf | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022NELSSAC Omron Automation and Safety | 856 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |