- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- RoHS Status
- Series
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Ambient temperature
- Degree of protection (IP)
- Degree of protection (NEMA)
- Operating Temperature
Attribute column
Manufacturer
Omron Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Voltage - Rated AC | Circuit | Switch Function | Max Supply Current | Access Time | Operating Force | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1022-042NELR Omron Automation and Safety | 2198 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER1022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 6PST-4NC/2NO | On-Off, Off-On | - | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER6022-031NE Omron Automation and Safety | 2243 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-021N Omron Automation and Safety | 2074 |
| Datasheet | - | Brackets | - | -25°C~80°C | Bulk | 2011 | ER6022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() ER6019-021SM Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | -25°C~80°C | Bulk | - | ER6019 | Obsolete | 1 (Unlimited) | - | - | 24V | 5A AC 2A DC | IP66 - Dust Tight, Water Resistant | 100V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER5018-021NE Omron Automation and Safety | 2124 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER5018 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER5018-030NE Omron Automation and Safety | 2905 |
| - | 5 Weeks | - | - | - | - | - | ER5018 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-031N Omron Automation and Safety | 2393 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5140 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5040 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | LQFP | - | - | - | - | Active | 1 (Unlimited) | 70°C | 0°C | - | - | - | - | - | - | 40mA | 4 ns | - | Unidirectional | Yes | Yes | Yes | - | Non-RoHS Compliant | - | ||
![]() 44506-5130 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5422 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5030 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | LQFP | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 70°C | 0°C | - | - | - | - | - | - | 400mA | 8 ns | - | Bidirectional | No | Yes | Yes | - | Non-RoHS Compliant | - | ||
![]() 44506-7422 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | ER1032 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022MESS Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | 12746gf | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER6022-021NL Omron Automation and Safety | 2751 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1022-042MELL Omron Automation and Safety | 2161 |
| - | 5 Weeks | - | - | - | - | - | ER1022 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022NEL Omron Automation and Safety | 2383 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER6022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | Push Button Emergency Stop Switch, Status Indicator | Non-RoHS Compliant | - | ||
![]() ER5018-021N Omron Automation and Safety | 2583 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER5018 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-021NE Omron Automation and Safety | 28 | - | - | 9 Weeks | - | - | -25°C~80°C | Bulk | 2014 | ER6022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER5018-030N Omron Automation and Safety | 2488 |
| - | 5 Weeks | - | - | - | - | - | ER5018 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |