- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Manufacturer Package Identifier | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Switching Voltage | Contact Timing | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Ambient Temperature Range High | Switching Current | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6S-2102-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | 250mg | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 2 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | DPST | 200mOhm | 100MOhm | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 2 | - | - | LATCHED | Yes | Flush, Recessed | 1000 cycles | 70°C | - | Tape Seal | 3.8mm | 0.237 6.02mm | 6.2mm | - | 0m | 0.146 3.70mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-2104-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | 250mg | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 2 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | DPST | 200mOhm | 100000000Ohm | - | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 2 | - | - | LATCHED | No | Raised | - | - | - | - | - | 0.237 6.02mm | - | 3mm | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-5104-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 5 | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 5 | - | - | LATCHED | No | Raised | - | - | - | - | - | 0.537 13.64mm | - | 3mm | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6A-16RF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | - | 700mg | - | - | BERYLLIUM COPPER | - | - | - | - | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 10MOhm | 0.1A | - | 100mA | 500VAC V | - | SP16T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | - | 22.5 deg | 1 | 5 | ON-ON | LATCHED | Yes | Flush, Recessed | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 0m | 0.244 6.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6A-10C Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | - | 800mg | - | - | BERYLLIUM COPPER | - | - | - | - | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Bulk | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary for Tool | BCD Complement | - | 200mOhm | 10MOhm | 0.1A | - | 100mA | 500VAC V | - | SP10T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | - | 36 deg | 1 | 5 | ON-ON | LATCHED | Yes | Raised | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 1.3mm | 0.295 7.50mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6ER-3104 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | DIP | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2003 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 3 | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | - | 10.8 mm | Piano | SPST | - | 200mOhm | 100000000Ohm | 0.025A | BOTTOM SEALED | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 1 | 6 | ON-OFF | - | No | Raised | - | - | - | Sealed - Flux Protection | - | 0.361 9.17mm | - | 10.2mm | 1.8mm | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6A-10CS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | - | 800mg | POLYACETAL | PHOSPHOR BRONZE | BERYLLIUM COPPER | PHOSPHOR BRONZE | GOLD OVER SILVER | - | - | - | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary with Shaft | BCD Complement | - | 200mOhm | 10MOhm | 0.1A | - | - | 500VAC V | - | SP10T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | BREAK-BEFORE-MAKE | 36 deg | 1 | 5 | ON-ON | LATCHED | Yes | Raised | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 7.3mm | 0.531 13.49mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-1104-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | - | - | 25mA | - | Gull Wing | - | 3.48 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | 25mA | - | - | - | - | 1 | - | - | LATCHED | No | Raised | - | - | - | - | - | 0.137 3.48mm | - | 3mm | - | 0.173 4.40mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-3102-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 3 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.337 8.56mm | - | - | 0m | 0.146 3.70mm | No | Unknown | RoHS Compliant | - | ||
![]() A6T-4102 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | DIP | - | 440mg | - | - | - | - | - | - | - | Gold | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | WITH SEAL TAPE | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | - | - | Slide (Standard) | SPST | - | 200mOhm | 100000000Ohm | 0.025A | - | 25mA | 500VAC V | 4 | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 4 | 8 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 4.2mm | 0.437 11.10mm | 6.2mm | - | 0m | 0.142 3.60mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6CV-16R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | DIP | - | 400.011771mg | - | - | - | - | - | - | - | Gold, Stainless Steel | 2,000 Steps | POLYPHENYLENE SULPHIDE | 30VDC | -20°C~70°C | Bulk | 1999 | A6C | - | - | Active | Not Applicable | PC Pins | EAR99 | 16 | O-RING, SIDE ACTUATED | 8536.50.90.20 | 30V | 0.100 2.54mm Full | BOX | Right Angle | 2.54mm | 7.62mm | 100mA | - | PC Pin | - | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | - | - | 100mA | 500VAC V | 1 | SP16T | 30V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | Illuminated | - | - | 22.5 ° | 1 | 6 | ON-ON | LATCHED | No | Flush, Recessed | - | - | - | IP64 - Dust Tight, Water Resistant | - | 0.354 9.00mm | 7.1mm | - | 0m | 0.358 9.10mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6A-10CF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | 700mg | POLYACETAL | PHOSPHOR BRONZE | BERYLLIUM COPPER | PHOSPHOR BRONZE | GOLD OVER SILVER | - | - | - | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary for Tool | BCD Complement | - | 200mOhm | 10MOhm | 0.1A | - | - | 500VAC V | - | SP10T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | BREAK-BEFORE-MAKE | 36 deg | 1 | 5 | ON-ON | LATCHED | Yes | Flush, Recessed | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 0m | 0.244 6.20mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6R-162RF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | DIP | - | 600mg | - | - | - | - | - | A6R-162RF | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tube | 2002 | A6R | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | - | 9.8 mm | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | 5000 cycles | 80°C | 25mA | Sealed | 4.9mm | 0.386 9.80mm | - | - | 0m | 0.177 4.50mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6C-16R(N) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | DIP | - | 400.011771mg | - | - | - | - | - | - | - | Gold, Stainless Steel | 2,000 Steps | POLYPHENYLENE SULPHIDE | 30VDC | -20°C~70°C | Bulk | 1999 | A6C | - | - | Active | Not Applicable | PC Pins | EAR99 | 16 | O-RING, TOP ACTUATED | 8536.50.90.20 | 30V | 0.100 2.54mm Full | TUBE | Vertical | 2.54mm | 7.62mm | 100mA | - | PC Pin | - | 6.6 mm | Rotary for Tool | Hexadecimal | - | 100mOhm | 100MOhm | - | - | 100mA | 500VAC V | 1 | SP16T | 30V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | Illuminated | - | - | 22.5 ° | 1 | 6 | ON-ON | LATCHED | No | Flush, Recessed | - | - | - | IP64 - Dust Tight, Water Resistant | 3.9mm | 0.354 9.00mm | 9mm | - | 0m | 0.177 4.50mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() A6S-4102-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | 409.990803mg | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 4 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 4 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 3mm | 0.437 11.10mm | 6.2mm | - | 0m | 0.146 3.70mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6ER-7101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 7 | - | 8536.50.90.40 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | - | 10.8 mm | Piano | SPST | - | 200mOhm | 100000000Ohm | 0.025A | BOTTOM SEALED | - | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 1 | 14 | ON-OFF | - | No | Flush, Recessed | - | - | - | Sealed - Flux Protection | - | 0.761 19.33mm | - | 10.2mm | - | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6K-164RF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | 400mg | - | - | - | - | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.050 1.27mm Half | - | Straight | - | - | 25mA | - | PC Pin | 1.27mm | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | - | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.118 3.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6E-8104-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | WHITE | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | 24V | 0.100 2.54mm Full | - | - | - | - | 25mA | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | - | 0.2mOhm | 100000000Ohm | 0.025A | - | - | 500VAC V | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.853 21.68mm | - | - | - | 0.277 7.05mm | - | Unknown | RoHS Compliant | - | ||
![]() A6ER-8101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | 12 | 2.51g | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2003 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 8 | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | - | - | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | BOTTOM SEALED | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 1 | 16 | ON-OFF | - | No | Flush, Recessed | - | - | - | Sealed - Flux Protection | - | 0.861 21.87mm | - | 10.2mm | - | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6ER-4104 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | 12 | 1.51g | - | - | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2003 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 4 | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 12.6mm | 25mA | Gold | PC Pin | - | 10.8 mm | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | BOTTOM SEALED | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 1 | 8 | ON-OFF | - | No | Raised | - | - | - | Sealed - Flux Protection | - | 0.461 11.71mm | - | 10.2mm | 1.8mm | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free |