- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Number of Circuits | Contact Voltage(DC)-Max | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Washable | Actuator Level | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6TR-8101 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | 1.02g | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | - | 6 mm | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | 1000 cycles | - | 25mA | - | - | 8 | MOMENTARY | No | Flush, Recessed | - | 4.2mm | 0.796 20.22mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6TR-6104 Omron Electronics Inc-EMC Div | 85 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | 760mg | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | 2.54mm | - | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | 24V | 1000 cycles | - | 25mA | - | - | 6 | MOMENTARY | No | Raised | - | 4.2mm | 0.596 15.14mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6KV-102RS Omron Electronics Inc-EMC Div | 51 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | 20,000 Steps | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 10 | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | - | - | - | 25mA | - | PC Pin | 2.54mm | - | Rotary with Shaft | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | - | - | 1 | LATCHED | No | Raised | - | 7.77mm | 0.283 7.20mm | 7.2mm | - | - | 0.303 7.70mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6KSV-164RS-P Omron | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | - | - | - | - | - | 20000 Cycle(s) | - | - | Tape & Reel (TR) | 2003 | - | - | - | - | - | Gull Wing | EAR99 | 16 | 80°C | -30°C | - | 8536.50.90.20 | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | 25mA | - | - | - | 3 mm | EXTENDED TYPE | - | BINARY CODED HEXADECIMAL | - | - | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | - | .025A@24VDC | 1 | LATCHED | No | - | - | - | 7.1882mm | - | 7.43mm | - | - | - | - | RoHS Compliant | - | ||
![]() A6S-1102-PH Omron Electronics Inc-EMC Div | 1230 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | unknown | 25mA | Gold | Gull Wing | - | 3.48 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 1 | - | Yes | Flush, Recessed | Tape Seal | - | 0.137 3.48mm | - | 3mm | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | ||
![]() A6TN-8101 Omron Electronics Inc-EMC Div | 1758 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | 1.1g | 1,000 Cycles | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | - | 7.5 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | 8 | LATCHED | Yes | Flush, Recessed | - | - | 0.876 22.26mm | - | 4.25mm | 0m | 0.189 4.80mm | No | - | RoHS Compliant | - | ||
![]() A6KS-164RS-P Omron | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | 20000 Cycle(s) | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | Gull Wing | EAR99 | 16 | 80°C | -30°C | - | 8536.50.90.20 | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | 25mA | - | - | - | 7.2 mm | EXTENDED TYPE | - | BINARY CODED HEXADECIMAL | - | - | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | - | .025A@24VDC | 1 | LATCHED | No | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() A6TN-5101 Omron Electronics Inc-EMC Div | 1770 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | - | - | 1,000 Cycles | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | 25mA | - | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | 5 | LATCHED | Yes | Flush, Recessed | - | - | 0.576 14.63mm | - | - | - | 0.189 4.80mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-4101-PH Omron Electronics Inc-EMC Div | 1191 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | 410mg | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | - | No | Flush, Recessed | - | - | 0.437 11.10mm | - | 3mm | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | ||
![]() A6KV-162RF Omron Electronics Inc-EMC Div | 199 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | 700mg | 20,000 Steps | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | 25mA | - | PC Pin | - | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | 1 | LATCHED | No | Flush, Recessed | - | 7.77mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.303 7.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6HR-2104-PM Omron Electronics Inc-EMC Div | 571 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 1,000 Cycles | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2009 | A6HR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | 8536.50.90.40 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | 25mA | Gold | Gull Wing | - | 3.67 mm | Piano | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | No | Raised | - | - | 0.144 3.67mm | - | - | - | 0.165 4.20mm | - | - | RoHS Compliant | - | ||
![]() A6SN-7101-P Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 1,000 Cycles | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 7 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | 7 | LATCHED | Yes | Flush, Recessed | - | - | 0.776 19.71mm | - | 4.25mm | - | 0.175 4.45mm | No | - | RoHS Compliant | - | ||
![]() A6SN-8102-P Omron Electronics Inc-EMC Div | 280 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 1,000 Cycles | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | unknown | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | Yes | Flush, Recessed | Tape Seal | - | 0.876 22.26mm | - | - | - | 0.175 4.45mm | - | - | RoHS Compliant | - | ||
![]() A6SN-3102-P Omron | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | 1000 cycles | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Gull Wing | EAR99 | 3 | 85°C | -30°C | - | - | 24V | - | 2.54mm | - | - | - | unknown | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SLIDE DIP SWITCH | - | - | - | - | - | Yes | - | - | - | 9.5504mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A6RS-101RF-P Omron Electronics Inc-EMC Div | 311 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | 600mg | 5,000 Steps | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | 10 | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 25mA | - | Gull Wing | - | 9.8 mm | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | - | 0.025A | - | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | - | - | - | 1 | LATCHED | No | Flush, Recessed | - | - | 0.386 9.80mm | - | 3.25mm | 0m | 0.185 4.70mm | - | - | RoHS Compliant | - | ||
![]() A6KSV-164RF-P Omron | 947 |
| Datasheet | - | Gold | Surface Mount | - | - | - | - | - | 20000 Cycle(s) | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | Gull Wing | EAR99 | 16 | 80°C | -30°C | - | 8536.50.90.20 | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | 25mA | - | - | - | 3 mm | FLAT TYPE | - | BINARY CODED HEXADECIMAL | - | - | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | - | .025A@24VDC | 1 | LATCHED | No | - | - | - | 7.1882mm | - | 7.43mm | - | - | - | - | RoHS Compliant | - | ||
![]() A6SR-4104-P Omron Electronics Inc-EMC Div | 675 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | 480mg | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2009 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | LOW PROFILE | - | - | 25mA | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | Gold | Gull Wing | - | 6 mm | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | 1000 cycles | - | - | - | - | 4 | - | No | Raised | - | - | 0.396 10.06mm | - | 5mm | 900μm | 0.197 5.00mm | - | - | RoHS Compliant | - | ||
![]() A6T-5102 Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 16 Weeks | Gold | - | Through Hole | - | NO | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2014 | A6T | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 5 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | unknown | - | - | PC Pin | - | 6.2 mm | Slide (Standard) | SPST | - | - | - | - | - | 24V | - | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 5 | LATCHED | Yes | Flush, Recessed | Tape Seal | 3.6mm | 0.537 13.64mm | - | - | - | 0.142 3.60mm | - | - | RoHS Compliant | - | ||
![]() A6S-8104-PMH Omron Electronics Inc-EMC Div | 412 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 730mg | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 8 | - | No | Raised | - | - | 0.837 21.26mm | - | 3mm | 700μm | 0.173 4.40mm | - | - | RoHS Compliant | - | ||
![]() A6ER-2101 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 14 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | 12 | 1.01g | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2003 | A6ER | - | - | Obsolete | 1 (Unlimited) | PC Pins | - | 2 | 70°C | -20°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | - | - | Piano | SPST | - | 200mOhm | 100MOhm | - | 2 | - | 25mA | 2 | SPST | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | No | Flush, Recessed | Sealed - Flux Protection | - | 0.261 6.63mm | - | - | - | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free |