- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Switching Current | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6SN-1104 Omron Electronics Inc-EMC Div | 210 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tube | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | 8536.50.90.65 | 3.5V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10μA | - | Gull Wing | - | 4.48 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | - | - | 1 | - | - | LATCHED | Yes | Raised | - | - | - | - | 0.176 4.48mm | - | 4.25mm | 1mm | 0.214 5.45mm | No | Unknown | RoHS Compliant | - | ||
![]() A6DR-4100 Omron Electronics Inc-EMC Div | 1747 |
| Datasheet | 14 Weeks | Copper, Gold | PCB, Through Hole | Through Hole, Right Angle | DIP | 799.995193mg | - | - | - | Copper, Gold | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | 30VDC | -20°C~70°C | Box | 1998 | A6DR | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | SEALED CONSTRUCTION | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TUBE | Straight | 2.54mm | 10.75mm | - | 30mA | Gold | PC Pin | - | 8.9 mm | Piano | SPST | - | 100mOhm | 100MOhm | 0.1A | DUST PROOF | 100mA | 500VAC V | 4 | - | 30V | 5000 cycles | - | 100mA | - | - | - | .1A@5VDC | - | 4 | 8 | ON-OFF | - | Yes | Raised | - | - | IP64 - Dust Tight, Water Resistant | - | 0.479 12.17mm | - | - | 1.75mm | 0.292 7.41mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6A-16CS Omron Electronics Inc-EMC Div | 125 |
| Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 800mg | - | BERYLLIUM COPPER | - | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | WITH O-RING | 8536.50.90.20 | 28V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | - | PC Pin | - | 10 mm | Rotary with Shaft | Hexadecimal Complement | - | 200mOhm | 10MOhm | 0.1A | - | 100mA | 500VAC V | - | SP16T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | - | - | 22.5 deg | 1 | 5 | ON-ON | LATCHED | Yes | Raised | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 7.3mm | 0.531 13.49mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6R-101RF Omron Electronics Inc-EMC Div | 16920 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | DIP | 600mg | - | - | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tube | 2002 | A6R | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.9mm | - | 25mA | - | PC Pin | - | 9.8 mm | Rotary for Tool | BCD | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | 25mA | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | 25mA | Sealed | - | 0.386 9.80mm | - | 4.5mm | 0m | 0.177 4.50mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-4104-PH Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | 410mg | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | 4 | - | - | - | No | Raised | - | - | - | - | 0.437 11.10mm | - | 3mm | 700μm | 0.173 4.40mm | - | - | RoHS Compliant | - | ||
![]() A6TN-1101 Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 25mA | - | PC Pin | - | 4.48 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | - | - | 1 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | 0.176 4.48mm | - | 4.25mm | - | 0.189 4.80mm | - | - | RoHS Compliant | - | ||
![]() A6D-6100 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | DIP | 650mg | - | - | - | Copper, Gold | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | 30VDC | -20°C~70°C | Tube | 1998 | A6D | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | SEALED CONSTRUCTION | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 7.62mm | - | 30mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | 100mOhm | 100MOhm | 0.03A | - | 100mA | 500VAC V | 6 | - | 30V | 5000 cycles | - | 100mA | - | - | MAKE-BEFORE-BREAK | - | - | 6 | 12 | ON-OFF | - | Yes | Flush, Recessed | - | - | IP64 - Dust Tight, Water Resistant | 3.4mm | 0.679 17.25mm | 6.6mm | - | 0m | 0.173 4.40mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-2102-PH Omron Electronics Inc-EMC Div | 1959 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | DIP | 250mg | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | unknown | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | 200mOhm | - | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | 2 | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.237 6.02mm | - | 3mm | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | ||
![]() A6K-164RS Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole | - | 400mg | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | 8536.50.90.20 | 24V | - | 0.050 1.27mm Half | - | Straight | - | - | - | 25mA | - | PC Pin | - | - | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | - | 1 | - | - | LATCHED | No | Raised | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 3mm | 0.236 6.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6ER-0101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | 3.02g | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 10 | - | 8536.50.90.40 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | - | - | Piano | SPST | - | 200mOhm | - | 0.025A | BOTTOM SEALED | - | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 1 | 20 | ON-OFF | - | No | Flush, Recessed | - | - | Sealed - Flux Protection | 10.2mm | 1.061 26.95mm | 10.8mm | - | - | 0.402 10.20mm | - | - | RoHS Compliant | Lead Free | ||
![]() A6DR-0100 Omron Electronics Inc-EMC Div | 65 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole, Right Angle | DIP | 2.2g | - | - | - | Copper, Gold | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | 30VDC | -20°C~70°C | Tube | 1998 | A6DR | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | SEALED CONSTRUCTION | 8536.50.90.65 | 30V | 30mA | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.75mm | - | 100mA | Gold | PC Pin | - | 8.9 mm | Piano | SPST | - | 100mOhm | - | 0.1A | DUST PROOF | 100mA | 500VAC V | - | - | 30V | 5000 cycles | - | 100mA | - | - | MAKE-BEFORE-BREAK | .1A@5VDC | - | 10 | 20 | ON-OFF | - | Yes | Raised | - | - | IP64 - Dust Tight, Water Resistant | - | 1.079 27.41mm | - | 6.4mm | 1.75mm | 0.292 7.41mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6S-3101-H Omron Electronics Inc-EMC Div | 49 | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | - | 3 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 0.337 8.56mm | - | - | 0m | 0.146 3.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6R-161RS Omron Electronics Inc-EMC Div | 250 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | 600mg | - | - | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tube | 2002 | A6R | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | 9.8 mm | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | - | 1 | - | - | LATCHED | No | Raised | - | 25mA | Sealed | - | 0.386 9.80mm | - | 4.5mm | 7.3mm | 0.465 11.80mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6E-6104-N Omron Electronics Inc-EMC Div | 6210 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | WHITE | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | 0.2mOhm | 100000000Ohm | 0.025A | - | - | 500VAC V | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.654 16.61mm | - | 5.842mm | - | 0.277 7.05mm | - | Unknown | RoHS Compliant | - | ||
![]() A6DR-6100 Omron Electronics Inc-EMC Div | 874540 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | 649.997866mg | - | - | - | Copper, Gold | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | 30VDC | -20°C~70°C | Box | 1998 | A6DR | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | SEALED CONSTRUCTION | - | 30V | - | 0.100 2.54mm Full | TUBE | Straight | 2.54mm | - | - | 30mA | Gold | PC Pin | - | 8.9 mm | Piano | SPST | - | 100mOhm | 100MOhm | 0.1A | DUST PROOF | 100mA | 500VAC V | 6 | - | 30V | 5000 cycles | - | 100mA | - | - | MAKE-BEFORE-BREAK | .1A@5VDC | - | 6 | 12 | ON-OFF | - | Yes | Raised | - | - | IP64 - Dust Tight, Water Resistant | - | 0.679 17.25mm | - | - | 1.75mm | 0.292 7.41mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6ER-5104 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | - | 10.8 mm | Piano | SPST | - | 200mOhm | 100000000Ohm | - | BOTTOM SEALED | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 1 | 10 | ON-OFF | - | No | Raised | - | - | Sealed - Flux Protection | - | 0.561 14.25mm | - | 10.2mm | 1.8mm | 0.402 10.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6K-104RF Omron Electronics Inc-EMC Div | 364 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole | - | 400.011771mg | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 10 | - | 8536.50.90.20 | 24V | - | 0.050 1.27mm Half | - | Straight | - | - | - | 25mA | - | PC Pin | 1.27mm | - | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | - | - | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | 20000 cycles | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.118 3.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6KV-164RS Omron Electronics Inc-EMC Div | 103 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | 8536.50.90.20 | 24V | - | 0.050 1.27mm Half | - | Right Angle | 1.27mm | - | - | 25mA | - | PC Pin | 1.27mm | - | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP16T, SPST | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | - | 1 | - | - | LATCHED | No | Raised | 20000 cycles | - | - | 7.77mm | 0.283 7.20mm | 7.2mm | - | - | 0.303 7.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6D-7100 Omron Electronics Inc-EMC Div | 103 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | DIP | 750mg | Polyphenylene | - | - | Copper | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | 30VDC | -20°C~70°C | Tube | 1998 | A6D | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | SEALED CONSTRUCTION | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 30mA | Gold | PC Pin | - | 6.6 mm | Slide (Standard) | SPST | - | 100mOhm | 100000000Ohm | 0.03A | - | - | 500VAC V | - | - | 30V | 5000 cycles | - | - | - | - | MAKE-BEFORE-BREAK | - | - | 7 | 14 | ON-OFF | - | Yes | Flush, Recessed | - | - | IP64 - Dust Tight, Water Resistant | - | 0.779 19.79mm | - | 3.4mm | 0m | 0.173 4.40mm | No | - | RoHS Compliant | - | ||
![]() A6R-102RF Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | DIP | 600mg | - | - | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tray | 2002 | A6R | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | TUBE | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | 9.8 mm | Rotary for Tool | BCD | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | 25mA | Sealed | - | 0.386 9.80mm | - | 4.5mm | 0m | 0.177 4.50mm | - | Unknown | RoHS Compliant | Lead Free |