- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Base Product Number | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Rad Hardened | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6HF0004F Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | A6H | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -20°C ~ 70°C | A6H | - | 25mA | 0.050" (1.27mm), Half | - | Gull Wing | Slide (Standard) | - | - | No | - | - | - | - | ||
![]() A6TR0002E Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | A6T | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -20°C ~ 70°C | A6T | - | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | - | - | No | - | - | - | - | ||
![]() A6SN0005H Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | A6SN0005 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6S-H | 5 | 25mA | 0.100" (2.54mm), Full | - | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.575" (14.60mm) | 0.175" (4.45mm) | ||
![]() A6TR0007F Omron Electronics Inc-EMC Div | 93 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0005M Omron Electronics Inc-EMC Div | 16 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0018B Omron Electronics Inc-EMC Div | 117 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0009C Omron Electronics Inc-EMC Div | 148 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0013A Omron Electronics Inc-EMC Div | 848 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0011E Omron Electronics Inc-EMC Div | 1004 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6FR0002F Omron Electronics Inc-EMC Div | 3 | - | - | Through Hole, Right Angle | - | A6FR0002 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -20°C ~ 70°C | A6FR | - | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Piano | - | - | No | - | - | - | - | ||
![]() A6TN0016G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | A6T | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6T | 6 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.677" (17.20mm) | 0.228" (5.80mm) | ||
![]() A6TN0015R Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | A6T | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | No | 24VDC | -30°C ~ 85°C | A6T | 5 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.575" (14.60mm) | 0.228" (5.80mm) | ||
![]() A6DR0132G Omron Electronics Inc-EMC Div | 276 | - | - | Through Hole, Right Angle | - | A6DR0132 | - | 2,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 30VDC | -20°C ~ 70°C | A6D | - | 30mA | 0.100" (2.54mm), Full | - | PC Pin | Piano | - | - | No | - | - | - | - | ||
![]() A6RS0015G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | A6R | - | 5,000 Steps | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -25°C ~ 80°C | A6R | - | 25mA | 0.100" (2.54mm), Full | - | PC Pin | - | - | - | No | - | - | - | - | ||
![]() A6SN0038D Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | A6SN0038 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6S-H | 10 | 25mA | 0.100" (2.54mm), Full | - | Gull Wing | Slide (Standard) | SPST | - | Yes | Raised | - | 1.075" (27.30mm) | 0.215" (5.46mm) | ||
![]() A6SN0009M Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | A6SN0009 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6S-H | 9 | 25mA | 0.100" (2.54mm), Full | - | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.976" (24.80mm) | 0.175" (4.45mm) | ||
![]() A6TN0018C Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | A6T | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6T | 8 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.878" (22.30mm) | 0.228" (5.80mm) | ||
![]() A6FR0012C Omron Electronics Inc-EMC Div | 242 | - | - | Through Hole, Right Angle | - | A6FR0012 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -20°C ~ 70°C | A6FR | - | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Piano | - | - | No | - | - | - | - | ||
![]() A6FR0015H Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6SN0055D Omron | In Stock | - | - | Surface Mount | - | A6SN0055 | - | 1,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 24VDC | -30°C ~ 85°C | A6S-H | 2 | 25mA | 0.100 (2.54mm), Full | - | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.276 (7.00mm) | 0.175 (4.45mm) |