- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Body Material | Terminal Material | ActuatorColor | Base Product Number | Contact Materials | ElectricalLife | Insulation Materials | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Number of Circuits | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Ambient Temperature Range High | Switching Current | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6DR0136M Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | A6DR0136 | - | 2,000 Cycles | - | Omron Electronics Inc-EMC Div | Box | Active | - | 30VDC | -20°C ~ 70°C | - | - | A6D | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.100" (2.54mm), Full | - | - | - | - | - | - | - | PC Pin | - | Piano | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6TR-4104 Omron Electronics Inc-EMC Div | 261 |
| Datasheet | 7 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | 500mg | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | 6 mm | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | 4 | - | 24V | 1000 cycles | - | 25mA | - | - | - | - | - | 4 | - | - | - | MOMENTARY | No | Raised | - | - | - | - | 4.2mm | 0.396 10.06mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6RV-101RF Omron Electronics Inc-EMC Div | 10000 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | - | - | 800mg | - | - | - | - | Gold | 5,000 Steps | - | - | - | - | 24VDC | - | -25°C~80°C | Tube | 2002 | A6RV | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 6.64mm | - | 25mA | - | PC Pin | - | Rotary for Tool | BCD | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | - | 25mA | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | - | - | 25mA | Sealed | - | 0.386 9.80mm | - | 9.9mm | 0m | 0.390 9.90mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6KS-162RF-P Omron | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | - | Gull Wing | EAR99 | 16 | 80°C | -30°C | - | 8536.50.90.20 | 24V | - | 2.54mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | 7.2 mm | FLAT TYPE | - | BINARY CODED HEXADECIMAL | - | - | 0.025A | - | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | - | - | - | .025A@24VDC | - | 1 | - | - | - | LATCHED | No | - | - | - | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() A6TN-7104 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 7 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | - | PC Pin | - | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | - | - | 7 | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | 0.776 19.71mm | - | 4.25mm | - | 0.228 5.80mm | - | Unknown | RoHS Compliant | - | ||
![]() A6T-6101 Omron Electronics Inc-EMC Div | 71 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | DIP | - | - | 620mg | - | - | - | - | Gold | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | Slide (Standard) | SPST | - | 200mOhm | 100000000Ohm | 0.025A | - | - | 25mA | 500VAC V | 6 | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 6 | - | 12 | ON-OFF | LATCHED | No | Flush, Recessed | - | - | - | - | 4.2mm | 0.637 16.18mm | 6.2mm | - | 0m | 0.142 3.60mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6H-0102-P Omron | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | - | DIP | - | - | 180mg | - | - | - | - | - | 1000 cycles | - | - | - | - | - | - | - | - | 2002 | - | - | yes | Active | - | Gull Wing | EAR99 | 10 | 70°C | -20°C | LOW PROFILE | 8536.50.90.65 | 24V | - | 1.27mm | TAPE AND REEL | Straight | 1.27mm | - | - | 25mA | - | - | 4.5 mm | - | - | - | 200mOhm | - | 0.025A | TAPE SEALED | - | - | - | - | SPST | 24V | 1000 cycles | - | - | - | - | - | .025A@24VDC | - | 10 | 25mA | - | - | LATCHED | Yes | - | - | - | - | - | - | 13.9192mm | - | 1.45mm | 0m | - | No | - | RoHS Compliant | - | ||
![]() A6S-0102-H Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | 870mg | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 10 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | - | 10 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 3mm | 1.037 26.34mm | 6.2mm | - | 0m | 0.146 3.70mm | No | Unknown | RoHS Compliant | - | ||
![]() A6K-102RF Omron Electronics Inc-EMC Div | 180 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | - | 400mg | - | - | - | - | - | 20,000 Steps | - | - | - | - | 24VDC | - | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | - | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.118 3.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-6102-PH Omron Electronics Inc-EMC Div | 451581 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | 580mg | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 9.8mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | 6 | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.637 16.18mm | - | 3mm | 0m | 0.146 3.70mm | No | - | RoHS Compliant | - | ||
![]() A6S-6102-H Omron Electronics Inc-EMC Div | 363 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | 580.002894mg | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | - | 6 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 3mm | 0.637 16.18mm | 6.2mm | - | 0m | 0.146 3.70mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6ER-6104 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2g | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2003 | A6ER | e4 | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | 10.8 mm | Piano | SPST | - | 200mOhm | 100000000Ohm | 0.025A | BOTTOM SEALED | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 1 | - | 12 | ON-OFF | - | No | Raised | - | - | - | Sealed - Flux Protection | - | 0.661 16.80mm | - | 10.2mm | 1.8mm | 0.402 10.20mm | - | - | RoHS Compliant | Lead Free | ||
![]() A6H-8102-PM Omron Electronics Inc-EMC Div | 7967 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tape & Reel (TR) | 2014 | A6H | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | - | - | unknown | - | - | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | 25mA | - | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | 8 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.448 11.39mm | - | 1.45mm | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6SN-9102-P Omron | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1000 cycles | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Gull Wing | - | - | 85°C | -30°C | - | - | 24V | - | 2.54mm | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | SPST | 25V | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 24.7904mm | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() A6A-16R Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 11 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | - | - | 799.995193mg | - | BERYLLIUM COPPER | - | - | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | - | - | - | 28VDC | - | -10°C~70°C | Bulk | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | - | - | WITH O-RING | 8536.50.90.20 | 28V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10mm | - | 100mA | - | PC Pin | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 10MOhm | 0.1A | - | - | 100mA | 500VAC V | - | SP16T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | - | - | 22.5 deg | 1 | - | 5 | ON-ON | LATCHED | Yes | Raised | 2000 cycles | 70°C | 100mA | IP64 - Dust Tight, Water Resistant | 7.7mm | 0.393 10.00mm | - | - | 1.3mm | 0.295 7.50mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6E-4104-N Omron Electronics Inc-EMC Div | 22760 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | WHITE | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | 9.906 mm | Slide (Standard) | SPST | - | 0.2mOhm | 100000000Ohm | 0.025A | - | - | - | 500VAC V | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.454 11.52mm | - | - | - | 0.277 7.05mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-3104-H Omron Electronics Inc-EMC Div | 527 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 3 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | - | 3 | - | - | - | LATCHED | No | Raised | - | - | - | - | - | 0.337 8.56mm | - | - | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | - | ||
![]() A6E-8104 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | 12 | 1.65g | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2003 | A6E | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | 9.9 mm | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | BOTTOM SEALED | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 1 | - | 16 | ON-OFF | - | No | Raised | - | - | - | Sealed - Flux Protection | - | 0.861 21.87mm | - | - | 1mm | 0.280 7.10mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6D-8100 Omron Electronics Inc-EMC Div | 5957 | - | Datasheet | 19 Weeks | Copper, Gold | PCB, Through Hole | Through Hole | DIP | - | - | 1.700008g | - | - | - | - | Copper, Gold | 2,000 Cycles | POLYBUTYLENE TEREPHTHALATE | - | - | - | 30VDC | - | -20°C~70°C | Tube | 1998 | A6D | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | SEALED CONSTRUCTION | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 7.62mm | - | 30mA | Gold | PC Pin | 6.6 mm | Slide (Standard) | SPST | - | 100mOhm | 100MOhm | 0.03A | - | - | 100mA | 500VAC V | 8 | - | 30V | 5000 cycles | - | 100mA | - | - | - | - | - | 8 | - | 16 | ON-OFF | - | Yes | Flush, Recessed | - | - | - | IP64 - Dust Tight, Water Resistant | - | 0.879 22.33mm | - | 3.4mm | 0m | 0.173 4.40mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6E-4104 Omron Electronics Inc-EMC Div | 2472 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 12 | 1g | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2003 | A6E | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 4 | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.9mm | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | BOTTOM SEALED | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | 25mA | - | - | MAKE-BEFORE-BREAK | - | - | 1 | - | 8 | ON-OFF | - | No | Raised | 1000 cycles | - | - | Sealed - Flux Protection | - | 0.461 11.71mm | - | - | 1.8mm | 0.280 7.10mm | - | Unknown | RoHS Compliant | Lead Free |