- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6S-0102-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S-0102 | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 10 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 1.037" (26.34mm) | 0.146" (3.70mm) | ||
![]() A6S-1102-PH(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6S-H | Active | 1 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.137" (3.48mm) | 0.146" (3.70mm) | ||
![]() A6T-1101(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tray | A6T | Active | 1 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 0.137" (3.48mm) | 0.142" (3.60mm) | ||
![]() A6T-2104(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6T | Active | 2 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | No | Raised | - | 0.237" (6.02mm) | 0.165" (4.20mm) | ||
![]() A6T-8102(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6T | Active | 8 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.837" (21.26mm) | 0.142" (3.60mm) | ||
![]() A6H-6102-R100(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6H | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6H | Active | 6 | 25mA | 0.050" (1.27mm), Half | - | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.348" (8.85mm) | 0.061" (1.55mm) | ||
![]() A6H-0101(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6H | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6H | Active | 10 | 25mA | 0.050" (1.27mm), Half | - | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 0.548" (13.93mm) | 0.061" (1.55mm) | ||
![]() A6S-6101-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S-6101 | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 6 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 0.637" (16.18mm) | 0.146" (3.70mm) | ||
![]() A6T-3104(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6T | Active | 3 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | No | Raised | - | 0.337" (8.56mm) | 0.165" (4.20mm) | ||
![]() A6S-0101-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S-0101 | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 10 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 1.037" (26.34mm) | 0.146" (3.70mm) | ||
![]() A6S-1102-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S-1102 | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 1 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.137" (3.48mm) | 0.146" (3.70mm) | ||
![]() A6T-1102(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6T | Active | 1 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.137" (3.48mm) | 0.142" (3.60mm) | ||
![]() A6S-8104-PMH(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6S-H | Active | 8 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Raised | - | 0.837" (21.26mm) | 0.173" (4.40mm) | ||
![]() A6S-4102-PMH(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6S-H | Active | 4 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.437" (11.10mm) | 0.146" (3.70mm) | ||
![]() A6T-6102(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | A6T | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tray | A6T | Active | 6 | 25mA | 0.100" (2.54mm), Full | - | PC Pin | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.637" (16.18mm) | 0.142" (3.60mm) | ||
![]() A6S-7102-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 7 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.737" (18.72mm) | 0.146" (3.70mm) | ||
![]() A6S-8101-PMH(VNM) Omron Electronics Inc-EMC Div | In Stock | - | - | - | A6S-8101 | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6H-0101-R100(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6H | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6H | Active | 10 | 25mA | 0.050" (1.27mm), Half | - | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 0.548" (13.93mm) | 0.061" (1.55mm) | ||
![]() A6S-5102-H(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6S-5102 | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tube | A6S-H | Active | 5 | 25mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | Yes | Flush, Recessed | Tape Seal | 0.537" (13.64mm) | 0.146" (3.70mm) | ||
![]() A6H-4101-P(VNM) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | A6H | 1,000 Cycles | 24VDC | -20°C ~ 70°C | Tape & Reel (TR) | A6H | Active | 4 | 25mA | 0.050" (1.27mm), Half | - | Gull Wing | Slide (Standard) | SPST | 1,000 Cycles | No | Flush, Recessed | - | 0.248" (6.31mm) | 0.061" (1.55mm) |