- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Brand | Contact Materials | ElectricalLife | Illuminated | Insulation Materials | Manufacturer | Mounting Styles | Part # Aliases | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Operating Force | Product Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Ambient Temperature Range High | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6KS-104RS-P Omron | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | Gull Wing | EAR99 | 10 | 80°C | -30°C | - | 8536.50.90.20 | - | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | 7.2 mm | EXTENDED TYPE | - | BINARY CODED DECIMAL | - | - | 0.025A | - | - | - | - | SP10T | 24V | - | - | ROTARY CODED SWITCH | - | - | - | - | .025A@24VDC | 1 | - | - | LATCHED | No | - | - | - | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() A6S-7104-PH Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | 7 | 70°C | -20°C | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | SPST | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.737 18.72mm | - | - | - | 0.173 4.40mm | - | - | RoHS Compliant | - | - | ||
![]() A6KS-104RF-P Omron | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | Gull Wing | EAR99 | 10 | 80°C | -30°C | - | 8536.50.90.20 | - | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | 7.2 mm | FLAT TYPE | - | BINARY CODED DECIMAL | - | - | 0.025A | - | - | - | - | SP10T | 24V | - | - | ROTARY CODED SWITCH | - | - | - | - | .025A@24VDC | 1 | - | - | LATCHED | No | - | - | - | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() A6HF-6102-PM Omron Electronics Inc-EMC Div | 1338 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2009 | A6HF | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | 24V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | 6 | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | - | 0.344 8.75mm | - | 2.2mm | - | 0.091 2.30mm | No | - | RoHS Compliant | - | - | ||
![]() A6H-4102 Omron Electronics Inc-EMC Div | 27467 |
| Datasheet | 13 Weeks | Gold | PCB, Surface Mount | Surface Mount | DIP | - | 90mg | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.50.90.65 | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.7mm | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | 4 | - | 24V | 1,000 Cycles | Gull Wing | - | 25mA | - | - | - | - | 4 | - | - | LATCHED | Yes | Flush, Recessed | - | - | Tape Seal | - | 1.55mm | 0.248 6.31mm | 4.5mm | - | 0m | 0.061 1.55mm | No | Unknown | RoHS Compliant | - | IP40 | ||
![]() A6DR-8100 Omron Electronics Inc-EMC Div | 1380 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | - | 1.700008g | - | - | Copper, Gold | 2,000 Cycles | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | 30VDC | -20°C~70°C | Box | 1998 | A6DR | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | SEALED CONSTRUCTION | - | - | 30V | - | 0.100 2.54mm Full | TUBE | Straight | 2.54mm | 10.75mm | - | 30mA | Gold | PC Pin | - | Piano | SPST | - | 100mOhm | 100MOhm | 0.03A | DUST PROOF | 100mA | 500VAC V | 8 | - | 30V | 5000 cycles | - | - | 100mA | - | - | MAKE-BEFORE-BREAK | - | 8 | 16 | ON-OFF | - | Yes | Raised | - | - | IP64 - Dust Tight, Water Resistant | - | - | 0.879 22.33mm | - | 6.4mm | - | 0.292 7.41mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A6H-8101 Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | DIP | 16 | 149.997327mg | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | - | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | 8 | - | 24V | 1,000 Cycles | Gull Wing | - | 25mA | - | - | - | - | 8 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 1.55mm | 0.448 11.39mm | 4.5mm | - | 0m | 0.061 1.55mm | - | No SVHC | RoHS Compliant | - | IP40 | ||
![]() A6SN-9101 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -30°C~85°C | Tube | 2010 | A6SN | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 9 | - | - | - | - | - | 3.5V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 10μA | - | Gull Wing | 7.5 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | 25V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | 9 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | 0.976 24.79mm | - | 4.25mm | - | 0.175 4.45mm | No | Unknown | RoHS Compliant | - | - | ||
![]() A6H-6101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | DIP | 12 | 120.003531mg | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.7mm | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | 6 | - | 24V | 1,000 Cycles | Gull Wing | - | 25mA | 490 mN | - | - | - | 6 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 1.55mm | 0.348 8.85mm | 4.5mm | - | 0m | 0.061 1.55mm | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() A6S-8104-H Omron Electronics Inc-EMC Div | 1182 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | 730mg | A6S-8104-H | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 8 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | - | 25mA | - | Gull Wing | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | - | 25mA | - | - | - | - | 8 | - | - | LATCHED | No | Raised | 1000 cycles | 70°C | - | - | 4.5mm | 0.837 21.26mm | - | - | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A6D-4100 Omron Electronics Inc-EMC Div | 12800 | - | Datasheet | 17 Weeks | Copper, Gold | PCB, Through Hole | Through Hole | DIP | - | 449.991981mg | - | - | Copper, Gold | 2,000 Cycles | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | 30VDC | -20°C~70°C | Tube | 1998 | A6D | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | SEALED CONSTRUCTION | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 7.62mm | - | 30mA | Gold | PC Pin | 6.6 mm | Slide (Standard) | SPST | - | 100mOhm | 100MOhm | 0.03A | - | 300mA | 500VAC V | 4 | - | 30V | 5000 cycles | - | - | 100mA | - | - | - | - | 4 | 8 | ON-OFF | - | Yes | Flush, Recessed | - | - | IP64 - Dust Tight, Water Resistant | - | - | 0.479 12.17mm | - | - | 0m | 0.173 4.40mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A6SN-2101-P Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 9.3mm | - | 25mA | - | Gull Wing | 7 mm | Slide (Standard) | SPST | DPST | - | - | - | - | 25mA | - | - | - | 24V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | 2 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | 0.276 7.00mm | - | - | - | 0.175 4.45mm | No | - | RoHS Compliant | - | - | ||
![]() A6ER-6101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | 12 | 2g | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2003 | A6ER | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 6 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | 10.8 mm | Piano | SPST | - | 200mOhm | 100000000Ohm | 0.025A | BOTTOM SEALED | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 1 | 12 | ON-OFF | - | No | Flush, Recessed | - | - | Sealed - Flux Protection | - | - | 0.661 16.80mm | - | 10.2mm | - | 0.402 10.20mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A6TN-6104 Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 840mg | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 25mA | - | PC Pin | 7.5 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | 6 | - | - | LATCHED | Yes | Raised | - | - | - | - | - | 0.676 17.17mm | - | 4.25mm | 1mm | 0.228 5.80mm | - | - | RoHS Compliant | - | - | ||
![]() A6S-3102-PH Omron Electronics Inc-EMC Div | 1704 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | 3 | 70°C | -20°C | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | - | - | - | 25mA | - | - | SPST | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | - | 0.337 8.56mm | - | - | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | - | ||
![]() A6S-8101-PMH Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SMD/SMT | - | 8 | 70°C | -20°C | - | - | - | 24V | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A6S-B102-PH Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | A6S-H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A6S-B102-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | A6S-H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A64S-161RS Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Electronics | - | - | Non-Illuminated | - | Omron | PCB Mount | A64S161RS | - | - | - | - | A64S | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6H-0101 Omron Electronics Inc-EMC Div | 2639 |
| Datasheet | 7 Weeks | - | PCB, Surface Mount | Surface Mount | DIP | 20 | 180mg | - | - | - | 1,000 Cycles | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.50.90.65 | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.7mm | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | 10 | - | 24V | 1,000 Cycles | Gull Wing | - | 25mA | 490 mN | - | - | - | 10 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 1.55mm | 0.548 13.93mm | 4.5mm | - | 0m | 0.061 1.55mm | - | Unknown | RoHS Compliant | - | IP40 |