- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Switching Voltage | Contact Timing | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Ambient Temperature Range High | Switching Current | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6SR-4104 Omron Electronics Inc-EMC Div | 2730 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 480mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2008 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | LOW PROFILE | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | Gull Wing | - | 6 mm | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | - | 24V | 1000 cycles | - | 25mA | - | - | - | - | 4 | - | - | MOMENTARY | No | Raised | - | - | - | - | 5mm | 0.396 10.06mm | 9.8mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6RV-161RS Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | 800mg | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tube | 2002 | A6RV | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | 25mA | - | PC Pin | - | 6.64 mm | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | DUST PROOF | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | - | 24V | - | - | 1 | - | - | LATCHED | No | Raised | - | - | 25mA | Sealed | - | 0.386 9.80mm | - | 9.9mm | 7.3mm | 0.390 9.90mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6KS-162RS Omron Electronics Inc-EMC Div | 270 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | - | 400.011771mg | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6KS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | Straight | - | - | 25mA | - | Gull Wing | - | - | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Raised | 20000 cycles | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | - | 0.236 6.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-4104-H Omron Electronics Inc-EMC Div | 2031 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | DIP | 409.990803mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 4 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 4 | - | - | LATCHED | No | Raised | - | - | - | - | - | 0.437 11.10mm | - | 3mm | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6H-6102 Omron Electronics Inc-EMC Div | 71 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DIP | 120mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | LOW PROFILE | - | 24V | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.7mm | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | 4 | - | 24V | 1,000 Cycles | - | - | - | - | - | - | 6 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 1.55mm | 0.348 8.85mm | 4.5mm | - | 0m | 0.061 1.55mm | No | Unknown | RoHS Compliant | - | ||
![]() A6A-10RF Omron Electronics Inc-EMC Div | 165 |
| Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 700mg | BERYLLIUM COPPER | Bronze, Gold, Silver | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary for Tool | BCD | - | 200mOhm | 10MOhm | 0.1A | - | - | 500VAC V | - | SP10T | 28V | 10,000 Steps | ROTARY CODED SWITCH | 100mA | - | 28V | - | 36 deg | 1 | 5 | ON-ON | LATCHED | Yes | Flush, Recessed | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 0m | 0.244 6.20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6HR-6104 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | 299.994654mg | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tube | 2009 | A6HR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | 24V | 0.050 1.27mm Half | - | Straight | 1.27mm | - | 25mA | Gold | Gull Wing | - | - | Piano | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | - | - | - | - | - | - | - | 6 | - | - | - | No | Raised | - | - | - | - | - | 0.344 8.75mm | - | 4.2mm | 750μm | 0.165 4.20mm | - | - | RoHS Compliant | - | ||
![]() A6KV-104RF Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | 8536.50.90.20 | 24V | 0.050 1.27mm Half | - | Right Angle | - | - | 25mA | - | PC Pin | - | - | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | 20000 cycles | - | - | - | 7.77mm | 0.283 7.20mm | 7.2mm | - | - | 0.303 7.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6KS-104RF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | - | 400mg | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6KS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | 8536.50.90.20 | 24V | 0.050 1.27mm Half | - | Straight | - | - | 25mA | - | Gull Wing | 1.27mm | - | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | 20000 cycles | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.118 3.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6KS-162RF Omron Electronics Inc-EMC Div | 4 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | 400.011771mg | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6KS | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | - | - | - | 25mA | Gold | Gull Wing | - | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | - | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | - | No | Flush, Recessed | 20000 cycles | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | - | 0.118 3.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6KSV-164RS Omron Electronics Inc-EMC Div | 145 |
| Datasheet | 8 Weeks | Gold | PCB, Surface Mount | Surface Mount, Right Angle | - | 700mg | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6KS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.050 1.27mm Half | - | Right Angle | - | - | 25mA | - | Gull Wing | 1.27mm | - | Rotary with Shaft | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Raised | - | - | - | - | 7.43mm | 0.283 7.20mm | 7.2mm | - | 3mm | 0.293 7.45mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-4101-H Omron Electronics Inc-EMC Div | 703 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | DIP | 410mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | 25mA | - | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 4 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | - | 0.437 11.10mm | - | 3mm | 0m | 0.146 3.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6SR-8104 Omron Electronics Inc-EMC Div | 6575 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 970mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2008 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | LOW PROFILE | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | Gull Wing | - | 6 mm | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | - | 24V | 1000 cycles | - | 25mA | - | - | - | - | 8 | - | - | MOMENTARY | No | Raised | - | - | - | - | 5mm | 0.796 20.22mm | 9.8mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6KS-164RF Omron Electronics Inc-EMC Div | 157 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | - | 400mg | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6KS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | 8536.50.90.20 | 24V | 0.050 1.27mm Half | - | Straight | - | - | 25mA | - | Gull Wing | - | - | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | 20000 cycles | - | - | - | 7.2mm | 0.283 7.20mm | 7.2mm | - | 0m | 0.118 3.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6KV-102RF Omron Electronics Inc-EMC Div | 278 |
| Datasheet | 16 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | 20,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2008 | A6K | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | Right Angle | - | - | 25mA | - | PC Pin | - | - | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | 25mA | Illuminated | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | 7.77mm | 0.283 7.20mm | 7.2mm | - | - | 0.303 7.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6SR-8101 Omron Electronics Inc-EMC Div | 113 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 970mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2008 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | LOW PROFILE | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | Gull Wing | 2.54mm | 6 mm | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | - | - | - | 8 | - | 24V | 1000 cycles | - | 25mA | - | - | - | - | 8 | - | - | MOMENTARY | No | Flush, Recessed | - | - | - | - | 5mm | 0.796 20.22mm | 9.8mm | - | 0m | 0.197 5.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6A-10R Omron Electronics Inc-EMC Div | 34 | - | Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 799.995193mg | BERYLLIUM COPPER | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Bulk | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | - | PC Pin | - | - | Rotary for Tool | BCD | - | 200mOhm | 10MOhm | 0.1A | - | 100mA | 500VAC V | - | SP10T | 28V | 10,000 Steps | ROTARY CODED SWITCH | - | - | 28V | - | 36 deg | 1 | 5 | ON-ON | LATCHED | Yes | Raised | - | - | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 7.3mm | 0.295 7.50mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6T-2102 Omron Electronics Inc-EMC Div | 55 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | 260mg | - | Gold | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | WITH SEAL TAPE | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | - | PC Pin | - | - | Slide (Standard) | SPST | DPST | 200mOhm | 100000000Ohm | - | - | 25mA | 500VAC V | 2 | - | 24V | 1,000 Cycles | - | 25mA | - | - | MAKE-BEFORE-BREAK | - | 2 | 4 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | - | - | Tape Seal | 4.2mm | 0.237 6.02mm | 6.2mm | - | 0m | 0.142 3.60mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6H-2101 Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | DIP | 60mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2002 | A6H | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | 8536.50.90.65 | 24V | 0.050 1.27mm Half | - | Straight | 1.27mm | - | 25mA | - | Gull Wing | - | 3.77 mm | Slide (Standard) | SPST | - | 200mOhm | - | - | - | - | - | - | DPST | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | 2 | - | - | LATCHED | No | Flush, Recessed | 1000 cycles | 70°C | - | - | 1.95mm | 0.148 3.77mm | - | - | 0m | 0.061 1.55mm | - | Unknown | RoHS Compliant | - | ||
![]() A6SR-2104-P Omron Electronics Inc-EMC Div | 140 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | 240mg | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2009 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | LOW PROFILE | 8536.50.90.40 | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | Gold | Gull Wing | - | 4.98 mm | Piano | SPST | - | 200mOhm | - | - | - | 25mA | - | - | - | 24V | 1000 cycles | - | - | - | - | - | - | 2 | - | - | - | No | Raised | - | - | - | - | - | 0.196 4.98mm | - | 5mm | 900μm | 0.197 5.00mm | - | - | RoHS Compliant | - |