- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Switch Sections | Contact Function | Switch Action | Washable | Actuator Level | Features | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6S2104PH Omron Electronics Inc-EMC Div | 99400 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2013 | A6S-H | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Raised | - | 0.237 6.02mm | - | - | - | 0.173 4.40mm | - | - | RoHS Compliant | - | ||
![]() A6S-6102 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | DIP | 580mg | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2007 | A6S | e4 | - | Obsolete | Not Applicable | Gull Wing | EAR99 | 6 | WITH SEAL TAPE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | unknown | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | 200mOhm | 100000000Ohm | - | 0.025A | 25mA | 500VAC V | 24V | 1,000 Cycles | - | - | 6 | ON-OFF | LATCHED | Yes | Flush, Recessed | Tape Seal | 0.637 16.18mm | - | 3mm | 0m | 0.146 3.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() A6S-6104 Omron Electronics Inc-EMC Div | 1440 | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 2004 | A6S | e4 | - | Obsolete | Not Applicable | Gull Wing | EAR99 | 6 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | 0.2mOhm | 100000000Ohm | - | 0.025A | 25mA | 500VAC V | - | 1,000 Cycles | SLIDE DIP SWITCH | - | 6 | ON-OFF | LATCHED | No | Raised | - | 0.637 16.18mm | - | 3mm | - | 0.173 4.40mm | - | - | RoHS Compliant | Lead Free | ||
![]() A6S-4101 Omron Electronics Inc-EMC Div | 48 | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | - | Copper | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | 1998 | A6S | e4 | yes | Obsolete | Not Applicable | Gull Wing | EAR99 | 4 | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | 25mA | - | Gull Wing | 2.54mm | - | Slide (Standard) | SPST | 0.2mOhm | 100000000Ohm | 7.62 mm | 0.025A | 25mA | 500VAC V | - | 1,000 Cycles | SLIDE DIP SWITCH | 25mA | 4 | ON-OFF | LATCHED | No | Flush, Recessed | - | 0.437 11.10mm | 6.2mm | 3mm | - | 0.146 3.70mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() A6HF-2102-PM Omron Electronics Inc-EMC Div | 287 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2009 | A6HF | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | 25mA | Gold | Gull Wing | - | 3.67 mm | Slide (Standard) | SPST | - | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | 2 | - | - | Yes | Flush, Recessed | Tape Seal | 0.144 3.67mm | - | - | - | 0.091 2.30mm | No | - | RoHS Compliant | - | ||
![]() A6H-2101-R100 Omron Electronics Inc-EMC Div | 90 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | - | A6H | - | - | Active | Not Applicable | - | - | 2 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.148 3.77mm | - | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6FR-7104 Omron Electronics Inc-EMC Div | 265 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 7 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Raised | - | 0.761 19.33mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-8101 Omron Electronics Inc-EMC Div | 272 |
| Datasheet | 16 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.861 21.87mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-4104 Omron Electronics Inc-EMC Div | 141 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 4 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Raised | - | 0.461 11.71mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-3104 Omron Electronics Inc-EMC Div | 1202 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Raised | - | 0.361 9.17mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-6104 Omron Electronics Inc-EMC Div | 35 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 6 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Raised | - | 0.661 16.80mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6H4101P Omron Electronics Inc-EMC Div | 16035 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | - | A6H | - | - | Active | 1 (Unlimited) | - | - | 4 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.248 6.31mm | - | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6H4102PM Omron Electronics Inc-EMC Div | 7815 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2014 | A6H | - | - | Active | 1 (Unlimited) | - | - | 4 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | Tape Seal | 0.248 6.31mm | - | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6FR-6101 Omron Electronics Inc-EMC Div | 32 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 6 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.661 16.80mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6H-0101-R100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 95 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | - | A6H | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.548 13.93mm | - | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6FR-5101 Omron Electronics Inc-EMC Div | 105 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 5 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.561 14.25mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6H-6101-R100 Omron Electronics Inc-EMC Div | 67 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tape & Reel (TR) | - | A6H | - | - | Active | 1 (Unlimited) | - | - | 6 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.348 8.85mm | - | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() A6FR-7101 Omron Electronics Inc-EMC Div | 206 | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 7 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.761 19.33mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-9101 Omron Electronics Inc-EMC Div | 72 | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 9 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.961 24.41mm | - | - | - | 0.402 10.20mm | - | - | - | - | ||
![]() A6FR-3101 Omron Electronics Inc-EMC Div | 208 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | 1,000 Cycles | 24VDC | -20°C~70°C | Tube | - | A6FR | - | - | Active | Not Applicable | - | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | 0.361 9.17mm | - | - | - | 0.402 10.20mm | - | - | - | - |