- ElectricalLife
- Length
- Pitch
- RoHS Status
- Washable
- Termination
- Voltage - Rated DC
- Current Rating
- Mount
- Packaging
- Published
- Actuator Type
Attribute column
Manufacturer
Omron DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Switching Current | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6SN-4102-P Omron Electronics Inc-EMC Div | 719 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | - | - | 24V | 0.100 2.54mm Full | - | - | - | - | unknown | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | Tape Seal | - | 0.476 12.09mm | - | - | - | 0.175 4.45mm | - | - | RoHS Compliant | - | ||
![]() A6A-10RW Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 1g | BERYLLIUM COPPER | - | Bronze | 2,000 Steps | POLYBUTYLENE TEREPHTHALATE | 28VDC | -10°C~70°C | Tray | 2004 | A6A | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | - | - | Black | WITH O-RING | 8536.50.90.20 | 28V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | - | PC Pin | - | Rotary with Knob | BCD | - | 200mOhm | 10MOhm | 0.1A | - | 100mA | 500VAC V | - | SP10T, SPST | 28V | 10,000 Steps | ROTARY CODED SWITCH | - | 28V | - | - | 1 | - | 5 | ON-ON | LATCHED | Yes | Raised | 100mA | IP64 - Dust Tight, Water Resistant | - | 0.393 10.00mm | - | 5.9mm | 7.3mm | 0.531 13.49mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6H-6102-P Omron | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | DIP | 120mg | - | - | - | 1000 cycles | - | - | - | - | 2002 | - | - | yes | - | - | Gull Wing | EAR99 | 6 | 70°C | -20°C | - | LOW PROFILE | - | 24V | 1.27mm | TAPE AND REEL | Straight | 1.27mm | - | unknown | 25mA | - | - | 4.5 mm | SLIDE | - | - | 200mOhm | 100000000Ohm | 0.025A | TAPE SEALED | - | 300VAC V | - | SPST | 24V | 1000 cycles | - | - | - | - | .025A@24VDC | 6 | 25mA | - | - | LATCHED | Yes | - | - | - | - | 8.8392mm | - | 1.45mm | 0m | - | - | - | RoHS Compliant | - | ||
![]() A6S-0101-H Omron Electronics Inc-EMC Div | 54 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | DIP | 870mg | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | 10 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | 1.037 26.34mm | - | 3mm | 0m | 0.146 3.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6S-6101-H Omron Electronics Inc-EMC Div | 6 | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | DIP | 580mg | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | - | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.8mm | - | 25mA | - | Gull Wing | - | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | 6 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | 0.637 16.18mm | - | 3mm | 0m | 0.146 3.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6RS-161RS-P Omron Electronics Inc-EMC Div | 637 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | 600mg | - | - | - | 5,000 Steps | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 9.8 mm | Rotary with Shaft | Hexadecimal | - | 200mOhm | - | 0.025A | - | 25mA | - | - | SP16T, SPST | 24V | - | ROTARY CODED SWITCH | - | - | - | - | 1 | - | - | - | LATCHED | No | Raised | - | - | - | 0.386 9.80mm | - | 3.25mm | 7.3mm | 0.472 12.00mm | - | - | RoHS Compliant | - | ||
![]() A6S-3101-PH Omron Electronics Inc-EMC Div | 86 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | - | - | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 3 | - | - | - | - | No | Flush, Recessed | - | - | - | 0.337 8.56mm | - | - | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | ||
![]() A6HR-6104-P Omron | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | - | - | - | - | - | - | 1000 cycles | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | - | - | - | Gull Wing | EAR99 | 6 | 85°C | -30°C | - | - | - | 24V | 1.27mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | SPST | 24V | - | - | - | - | - | .025A@24VDC | 6 | - | - | - | MOMENTARY | - | - | - | - | - | 8.7376mm | - | 4.2mm | - | - | No | - | RoHS Compliant | - | ||
![]() A6SR-0101-P Omron | In Stock | - | Datasheet | 18 Weeks | Gold | Surface Mount | - | - | 1.22g | - | - | - | 1000 cycles | - | - | - | - | 2009 | - | e4 | - | - | - | Gull Wing | EAR99 | 10 | 70°C | -20°C | - | LOW PROFILE | 8536.50.90.40 | 24V | 2.54mm | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | - | 6 mm | - | - | - | 200mOhm | - | 0.025A | - | - | - | - | SPST | 24V | 1000 cycles | - | - | - | - | .025A@24VDC | 10 | - | - | - | MOMENTARY | No | - | - | - | - | 25.2984mm | - | 5mm | 0m | - | - | - | RoHS Compliant | - | ||
![]() A6SN-3104-P Omron Electronics Inc-EMC Div | 885 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | - | - | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | unknown | 25mA | - | Gull Wing | 7.5 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | 3 | - | - | - | LATCHED | Yes | Raised | - | - | - | 0.376 9.55mm | - | 4.25mm | - | 0.214 5.45mm | - | - | RoHS Compliant | - | ||
![]() A6T-1102 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | Gold | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 1 | - | - | - | WITH SEAL TAPE | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | 3.48 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | 25mA | - | MAKE-BEFORE-BREAK | - | 1 | - | 2 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | Tape Seal | - | 0.137 3.48mm | - | 3.6mm | 0m | 0.142 3.60mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() A6KS-102RS-P Omron | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | - | - | Gull Wing | EAR99 | 10 | 80°C | -30°C | - | - | 8536.50.90.20 | 24V | 2.54mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | 7.2 mm | EXTENDED TYPE | - | BINARY CODED DECIMAL | - | - | 0.025A | - | - | - | - | SP10T | 24V | - | ROTARY CODED SWITCH | - | - | - | .025A@24VDC | 1 | - | - | - | LATCHED | No | - | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() A6RS-162RF-P Omron Electronics Inc-EMC Div | 119 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | DIP | 600mg | - | - | - | 5,000 Steps | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 9.8 mm | Rotary for Tool | Hexadecimal | - | 200mOhm | - | 0.025A | - | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | - | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | 0.386 9.80mm | - | 3.25mm | 0m | 0.185 4.70mm | - | - | RoHS Compliant | - | ||
![]() A6RS-161RF Omron Electronics Inc-EMC Div | 129 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | 600mg | - | - | Gold | 5,000 Steps | - | 24VDC | -25°C~80°C | Tube | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 9.8 mm | Rotary for Tool | Hexadecimal | - | 200mOhm | 100MOhm | 0.025A | - | 25mA | - | - | SP16T | 24V | - | ROTARY CODED SWITCH | - | 24V | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | 25mA | - | - | 0.386 9.80mm | - | 3.25mm | 0m | 0.185 4.70mm | - | Unknown | RoHS Compliant | - | ||
![]() A6TN-6101 Omron Electronics Inc-EMC Div | 235 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | 840mg | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | 7.5 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | 6 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | 0.676 17.17mm | - | 4.25mm | 0m | 0.189 4.80mm | - | Unknown | RoHS Compliant | - | ||
![]() A6TN-5104 Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 1,000 Cycles | - | 24VDC | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | Slide (Standard) | SPST | - | 200mOhm | - | - | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | - | - | 5 | - | - | - | LATCHED | Yes | Raised | - | - | - | 0.576 14.63mm | - | - | 1mm | 0.228 5.80mm | No | Unknown | RoHS Compliant | - | ||
![]() A6E-9104-N Omron Electronics Inc-EMC Div | 50 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | WHITE | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | - | 9 | - | - | - | - | - | 24V | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | 0.2mOhm | 100000000Ohm | 0.025A | - | - | 500VAC V | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | 0.954 24.23mm | - | 5.842mm | - | 0.277 7.05mm | - | Unknown | RoHS Compliant | - | ||
![]() A6TR-0104 Omron Electronics Inc-EMC Div | 172 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 1.28g | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | LOW PROFILE | 8536.50.90.40 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | 6 mm | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | 24V | 1000 cycles | - | 25mA | - | - | - | 10 | - | - | - | MOMENTARY | No | Raised | - | - | 4.2mm | 0.996 25.30mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() A6SR-6104 Omron Electronics Inc-EMC Div | 222 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 730mg | - | - | - | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2008 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | Piano | SPST | - | 200mOhm | 100MOhm | 0.025A | - | - | - | 6 | - | 24V | 1000 cycles | - | 25mA | - | - | - | 6 | - | - | - | MOMENTARY | No | Raised | - | - | 5mm | 0.596 15.14mm | 9.8mm | - | 900μm | 0.197 5.00mm | - | Unknown | RoHS Compliant | - | ||
![]() A6T-6102 Omron Electronics Inc-EMC Div | 137 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | DIP | 620mg | - | - | Gold | 1,000 Cycles | - | 24VDC | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | - | WITH SEAL TAPE | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | Slide (Standard) | SPST | - | 200mOhm | 100000000Ohm | 0.025A | - | 25mA | 500VAC V | 6 | - | 24V | 1,000 Cycles | - | 25mA | - | MAKE-BEFORE-BREAK | - | 6 | - | 12 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | Tape Seal | 4.2mm | 0.637 16.18mm | 6.2mm | - | 0m | 0.142 3.60mm | - | Unknown | RoHS Compliant | Lead Free |