- Series
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Key Removable Positions
- Mechanical Life
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
Omron Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | End Contact Material | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Contact Timing | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Index Angle | Angle of Throw | Depth Behind Flange | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Key Removable Positions | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Body Height | Length - Termination | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22K-2M-10 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | 2 | 8536.50.70.00 | - | 10A AC | Straight | unknown | 10A | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | SPST | 500,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 90 ° | - | 54.70mm | - | - | - | All | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() A22K-3ML-11 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | 3 | - | - | 10A AC | Vertical | unknown | 10A | - | Screw Terminal | 110V | - | - | - | Flat Key | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | DPST | 500,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 45 ° | - | 54.70mm | - | - | - | Left | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | Lead Free | - | ||
![]() KT-RSKY Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A22K-3M-20 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | - | A22K | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | 3 | - | - | 10A AC | - | unknown | - | - | Screw Terminal | 110V | - | - | - | Flat Key | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | - | DPST | 500,000 Cycles | ROTARY SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 45 ° | - | 54.70mm | - | - | - | Left and Right | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | - | - | ||
![]() A22TK-2RR-01-K01 Omron Automation and Safety | 23 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | -20°C~70°C | - | A22TK | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | 24V | 10A AC/DC | - | unknown | 10A | - | Screw Terminal | 110V | - | - | - | Tubular Key | SPST-NC | Off-On | Circular - 22.30mm Dia | - | - | - | - | SPST | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 90 ° | - | 54.70mm | - | - | - | Right | - | - | - | - | - | - | IP65 | - | - | Non-RoHS Compliant | - | - | ||
![]() A22K-2AL-01 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Active | 1 (Unlimited) | - | - | 2 | - | - | 10A AC | - | - | - | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 90° | 54.70mm | - | - | - | Left | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | - | - | ||
![]() A22K-2M-01 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Active | 1 (Unlimited) | - | - | 2 | - | - | 10A AC | - | - | - | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 90° | 54.70mm | - | - | - | All | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | - | - | ||
![]() A22K-2AL-10 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | - | EAR99 | 2 | 8536.50.70.00 | - | 10A AC | - | - | - | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 90° | 54.70mm | - | - | - | Left | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | - | - | - | ||
![]() A22K-3AC-10 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | Screw | - | 3 | - | - | 10A AC | - | - | 10A | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NO | - | Circular - 22.30mm Dia | - | - | - | - | SPST | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 45 ° | 45° | 54.70mm | - | - | - | Center | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165KJ3AC2 Omron | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22K-3MC-10 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | Screw | - | 3 | - | - | 10A AC | - | - | 10A | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NO | - | Circular - 22.30mm Dia | - | - | - | - | SPST | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 45 ° | 45° | 54.70mm | - | - | - | Center | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | Lead Free | - | ||
![]() RKS10K Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A22K-3MC-01 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Obsolete | 1 (Unlimited) | Screw | - | 3 | - | - | 10A AC | - | - | 10A | - | Screw Terminal | 110V | - | - | - | Flat Key | SPST-NC | - | Circular - 22.30mm Dia | - | - | - | - | SPST | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 45 ° | 45° | 54.70mm | - | - | - | Center | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | Lead Free | - | ||
![]() RK-1 Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | 17g | Silver Alloy | 694Ohm | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | Screw Terminal | - | 28.95mm | 12.95 mm | 28.95mm x 12.95mm x 25.4mm | Flat Key | - | - | - | 50mOhm | 1000000000Ohm | 5A | 30V | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 24V | Not Specified | 20 ms | 5A@30VDC | 850mW | 250V | AC/DC | LATCHED | DC | - | - | - | 1000 Vrms | Random | 5000 Vrms | - | SPST | 24V | 0.035A | 1 FORM A | 16.8V | 16.8V | - | 25.4mm | 0.004 inch | Non-RoHS Compliant | - | - | ||
![]() A22K-3AC-02 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | -20°C~70°C | 2006 | A22K | - | Active | 1 (Unlimited) | - | - | 3 | - | - | 10A AC | - | - | - | - | Screw Terminal | 110V | - | - | - | Flat Key | DPST-NC | Mom-On-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 45° | 54.70mm | - | - | - | Center | - | - | - | - | - | - | IP65, Oil-Resistant | - | - | RoHS Compliant | - | - | ||
![]() A22TK-2RR-11-01 Omron Automation and Safety | 2273 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | -20°C~70°C | - | A22TK | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | 24V | 10A AC/DC | - | unknown | 10A | - | Screw Terminal | 110V | - | - | - | Tubular Key (Not Included) | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | DPST | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 90 ° | - | 54.70mm | - | - | - | Right | - | - | - | - | - | - | IP65 | - | - | Non-RoHS Compliant | - | - | ||
![]() RKS10D Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RKS10A Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RKS10E Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RKS11V Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |