- Product
- Voltage, Rating
- Brand
- Compliance
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- Interface Type
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
Attribute column
Manufacturer
Omron Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Part # Aliases | Tradename | Voltage, Rating | Series | Gender | Subcategory | Orientation | Current Rating | Product Type | Connector Type A | Connector Type B | Product | Features | Compliance | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F300W50C-NNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F300W50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430-F102M12M-SWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F102M12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420-F190M50C-NNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F190M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430-F064W03M-SRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430-F102W03M-SRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F102W03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V320-F300W50C-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, USB | Omron | V320F300W50CNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 450 mA | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V430-F081M50C-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F081M50CNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420-F300M50C-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F300M50CNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V330-F102M03M-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP / IP | Omron | V330F102M03MNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | Input Devices | - | 0.1 A | Input Devices | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V430F133M50CSWP Omron | In Stock | - | - | Gold Plated Contacts | - | Copper Alloy | - | - | - | - | - | - | - | Receptacle | - | Right Angle | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | - | - | - | ||
![]() V420-F300M50C-NNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F300M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V320F102N50CNNP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI A Plug | HDMI A Plug | Commercial Barcode Readers | - | - | - | - | ||
![]() V320-F190N12M-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, USB | Omron | V320F190N12MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 450 mA | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V420-F064W12M-SWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F064W12MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420-F102W03M-SWX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F102W03MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420-F102M03M-SRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | RS-232, Ethernet, USB | Omron | V420F102M03MSRX | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | - | 650 mA | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430-F300W03M-NNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F300W03MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430-F081W03M-NNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F081W03MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430F102W50CSWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F102W50CSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430F133W03MSWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F133W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | - | 0.18 A | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 |