- Product
- Voltage, Rating
- Brand
- Compliance
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- Interface Type
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
Attribute column
Manufacturer
Omron Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Part # Aliases | Tradename | Voltage, Rating | Series | Subcategory | Current Rating | Product Type | Product | Features | Compliance | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F102M50CNNP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | ||
![]() V320F102W50CNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F102W50CNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V330F064W03MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F064W03MNNP | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V430F000M12MRWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F000M12MRWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420F190W03MSRX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F190W03MSRX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420F102W03MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F102W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430F064W12MSWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420F133W50CSWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F133W50CSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V330-F064W50C-NNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F064W50CNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V430-F000M12M-SWP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F000M12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430-F064W50C-SWP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W50CSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430-F133W50C-SWP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F133W50CSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V320-F102N12M-NNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F102N12MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V330-F133M12M-NNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F133M12MNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V420-F190M12M-NNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F190M12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430-F190W12M-SWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F190W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430F000M50CSWP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | - | - | - | ||
![]() V420-F000M03M-SRP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F000M03MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V320-F081N03M-NNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F081N03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V330-F081M03M-NNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F081M03MNNP | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 |