- Product
- Voltage, Rating
- Brand
- Compliance
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- Interface Type
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
Attribute column
Manufacturer
Omron Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Part # Aliases | Tradename | Voltage, Rating | Series | Subcategory | Current Rating | Product Type | Product | Features | Compliance | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F102W03M-SRP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F102W03MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420-F081M50C-SWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F081M50CSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430-F081M03M-NNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F081M03MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430-F190W50C-SWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F190W50CSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 |