- Series
- ElectricalLife
- Switch Function
- Factory Lead Time
- Actuator Type
- Circuit
- Current Rating (Amps)
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Omron Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Operating Force-Max | Features | Diameter | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3DT-90A1-00ER Omron Automation and Safety | 27 |
| Datasheet | 15 Weeks | Front, Panel, Snap in | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2014 | A3D | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 100mA DC | - | IP40 | unknown | 100mA | Solder Lug | - | 8mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | Red | 0.1A | 1.7VDC | LED, Red | SPST | 1,000,000 Cycles | - | LED | - | - | - | .1A@30VDC | 2.45 N | - | - | - | - | 18mm | RoHS Compliant | - | - | ||
![]() A3PA-90A11-24ER Omron Automation and Safety | 28 |
| Datasheet | 4 Weeks | Panel, Snap in | Panel Mount, Snap-In | 100,000 Cycles | -10°C~40°C | Bulk | - | A3P | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC 4A DC | - | IP40 | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 52mm | 32 mm | Square, Button | SPDT | On-Mom | Rectangular - 23.50mm x 22.50mm | Red | 3A | 24VDC | LED, Red | - | 1,000,000 Cycles | - | LED | - | 5A | 5A@125VAC | - | 5.88 N | - | - | - | - | 25mm | RoHS Compliant | - | - | ||
![]() A16L-JGM-12D-1 Omron Automation and Safety | 7 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 12VDC | LED, Green | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | - | 24mm | 18mm | 21.1mm | RoHS Compliant | Lead Free | - | ||
![]() A16L-JGM-24D-2 Omron Automation and Safety | 18 |
| - | 3 Weeks | Front, Panel, Snap in | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 24VDC | LED, Green | - | 2,000,000 Cycles | 10mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | - | - | - | 21.1mm | RoHS Compliant | Lead Free | - | ||
![]() A16L-AGM-5D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 5VDC | LED, Green | - | 2,000,000 Cycles | 30mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | - | 18mm | 18mm | 21.1mm | RoHS Compliant | Lead Free | - | ||
![]() A16L-JGM-5D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 5VDC | LED, Green | - | 2,000,000 Cycles | 30mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | - | 24mm | 18mm | 21.1mm | RoHS Compliant | Lead Free | - | ||
![]() A16L-TRA-12D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | Red | 3A | 12VDC | LED, Red | - | 200,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | 18mm | - | - | 21.1mm | RoHS Compliant | Lead Free | - | ||
![]() A165L-JGA-12D-2 Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | Green | 3A | 12VDC | LED, Green | - | 200,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.91 N | - | - | 24mm | 18mm | 21.1mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NL-BGA-TWA-G100-WC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | 500,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGA-TGA-G100-GC Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | 500,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-RPA-TAA-G100-AD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2012 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Blue Filter/Diffuser) | - | 100V~120VAC | LED, Blue | SPST | 500,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-RPM-TGA-G100-GD Omron Automation and Safety | 46 |
| Datasheet | 24 Weeks | Front, Panel | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (Green Filter/Diffuser) | - | 100V~120VAC | LED, Green | SPST | 5,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-RPA-NGA-G101-NN Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | Green | - | - | - | DPST | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-MPM-NWA-G102-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A16-TGA-2 Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | Green | - | - | - | DPDT | 200,000 Cycles | 3A | - | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A22NL-RNM-TWA-G002-WC Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165L-JAA-5D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | Blue | - | 5VDC | LED, Blue | SPDT | 200,000 Cycles | 30mA | LED | Blue | - | - | - | - | - | - | 24mm | 18mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-BPA-NAA-G102-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | Blue | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22DB10AOMA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NN-MNA-NRA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Red | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |