- Series
- ElectricalLife
- Switch Function
- Factory Lead Time
- Actuator Type
- Circuit
- Current Rating (Amps)
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Omron Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Life (Cycles) | Operating Force-Max | Features | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NL-MPA-TRA-G100-RC Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22CY11MOMA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-MNA-TAA-G102-AC Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | Clear (Blue Filter/Diffuser) | - | 24VAC/DC | LED, Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MNM-NWA-G101-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | White | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BPA-NRA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | Red | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGM-TGA-G101-GC Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-RPM-TYA-G100-YC Omron Automation and Safety | 37 |
| Datasheet | 24 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, Yellow | - | SPST | - | 5,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-RPA-TYA-G100-YD Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | SPST | - | 500,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-BNA-TGA-G100-GD Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Green Filter/Diffuser) | - | 100V~120VAC | LED, Green | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-RNA-NYA-G100-NN Omron Automation and Safety | 37 |
| Datasheet | 24 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | Screw | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Yellow | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-BGM-TGA-G100-GC Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22E-M-11 Omron Automation and Safety | 2000 |
| Datasheet | 2 Weeks | Front, Panel | Panel Mount, Front | - | 300,000 Cycles | -20°C~70°C | Bulk | 2009 | A22E | Active | 1 (Unlimited) | Screw | EAR99 | Emergency Stop | 2 | 8536.50.90.35 | 24V | 10A AC/DC | - | IP65 - Dust Tight, Oil and Water Resistant | unknown | 10A | Screw Terminal | 110V | - | - | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | Red | - | - | - | - | DPST, SPST | - | 300,000 Cycles | 10A | - | - | - | - | 300000 cycles | - | Push-Lock, Turn-Reset | - | - | 34mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A3PJ-90B11-24AG Omron Automation and Safety | 14 |
| Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | 100,000 Cycles | -10°C~40°C | Bulk | 2013 | A3P | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 5A AC 4A DC | - | IP40 | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Rectangular - 30.50mm x 23.50mm | Green | - | 24VAC/DC | LED, Green | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGM-TYA-G100-YD Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A3PA-90B11-24AR Omron Automation and Safety | 29 |
| Datasheet | 5 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 100,000 Cycles | -10°C~40°C | Bulk | 2013 | A3P | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 5A AC 4A DC | - | IP40 | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Rectangular - 23.50mm x 22.50mm | Red | - | 24VAC/DC | LED, Red | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A16L-AGM-24D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 24VDC | LED, Green | - | - | - | 2,000,000 Cycles | 10mA | LED | 5A | 5A@125VAC | 3A@30VDC | - | 4.41 N | - | - | - | 21.1mm | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-AGM-24D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 24VDC | LED, Green | - | - | - | 2,000,000 Cycles | 10mA | LED | 5A | 5A@125VAC | 3A@30VDC | - | 4.41 N | - | - | - | 21.1mm | - | RoHS Compliant | Lead Free | - | ||
![]() A16-JBM-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 10g | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 8536.50.90.31 | 30V | 5A AC | Straight | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Black | 3A | - | - | 250V | - | 30V | 2,000,000 Cycles | 3A | - | 5A | 5A@125VAC | 3A@30VDC | - | 4.41 N | - | 24mm | 18mm | 21.1mm | 0m | RoHS Compliant | Lead Free | - | ||
![]() A165L-AGM-12D-1 Omron Automation and Safety | 34 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 12VDC | LED, Green | - | - | - | 2,000,000 Cycles | 15mA | LED | 5A | 5A@125VAC | 3A@30VDC | - | 4.91 N | - | - | - | 21.1mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-JRA-24D-1 Omron Automation and Safety | 34 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | Red | 3A | 24VDC | LED, Red | - | - | - | 200,000 Cycles | 10mA | LED | 5A | 5A@125VAC | 3A@30VDC | - | 4.41 N | - | 24mm | 18mm | 21.1mm | - | RoHS Compliant | Lead Free | - |