- Series
- ElectricalLife
- Switch Function
- Factory Lead Time
- Actuator Type
- Circuit
- Current Rating (Amps)
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Omron Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Thread Size | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Features | Diameter | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A16L-AGM-24D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | Green | 3A | 24VDC | LED, Green | - | - | - | 2,000,000 Cycles | 10mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.41 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165L-AGA-12D-1 Omron Automation and Safety | 29 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | Green | 3A | 12VDC | LED, Green | - | - | - | 200,000 Cycles | 15mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-JGM-5D-2 Omron Automation and Safety | 37 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | Green | 3A | 5VDC | LED, Green | - | - | - | 2,000,000 Cycles | 30mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-JGA-12D-1 Omron Automation and Safety | 37 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | Green | 3A | 12VDC | LED, Green | - | - | - | 200,000 Cycles | 15mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | - | 24mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-ARM-24D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | Red | 3A | 24VDC | LED, Red | - | - | - | 2,000,000 Cycles | 10mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | 100000 cycles | - | 4.41 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-ARA-24D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | Red | 3A | 24VDC | LED, Red | - | - | - | 200,000 Cycles | 10mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.41 N | - | - | 18mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165L-JGM-5D-1 Omron Automation and Safety | 7 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | Green | 3A | 5VDC | LED, Green | - | - | - | 2,000,000 Cycles | 30mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | - | 24mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-JRM-24D-1 Omron Automation and Safety | 37 |
| - | 3 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Straight | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | Red | 3A | 24VDC | LED, Red | 250V | - | 30V | 2,000,000 Cycles | 10mA | - | LED | M16 | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | - | - | - | 21.1mm | 3.5mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-TRM-24D-1 Omron Automation and Safety | 28 |
| - | 3 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | Red | 3A | 24VDC | LED, Red | - | - | - | 2,000,000 Cycles | 10mA | - | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | 4.91 N | - | 18mm | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A3PA-90C11-24AR Omron Automation and Safety | 27 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | 100,000 Cycles | -10°C~40°C | Bulk | 2013 | A3P | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 5A AC 4A DC | - | IP40 | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 23.50mm x 22.50mm | - | Red | - | 24VAC/DC | LED, Red | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A22NN-RPA-NRA-G100-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | Red | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-BPA-NGA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | Green | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MGA-NGA-G101-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.30mm Dia | - | Green | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MPA-NRA-G100-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | Red | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MNM-NYA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | Yellow | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A16L-TAM-24D-1 Omron Automation and Safety | 34 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | 10g | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 5A AC | Straight | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | Blue | - | 24VDC | LED, Blue | 250V | - | 30V | 2,000,000 Cycles | 10mA | - | LED | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | 3.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() A22NN-MNA-NGA-G100-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | Green | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPA-TGA-G100-GC Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGM-TRA-G102-RC Omron Automation and Safety | 37 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3J-6000 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | 1.500002g | 3,000,000 Cycles | -25°C~70°C | Tray | 2003 | B3J | yes | Active | Not Applicable | PC Pin | EAR99 | Keyswitch, Illuminated | Green, Red | 8536.50.70.00 | 24V | 50mA DC | Straight | - | - | 50mA | PC Pin | - | 18mm | 12 mm | Square, Button | SPST-NO | Off-Mom | - | 100mOhm | Gray, Light | 0.05A | 2.0 2.1VDC | LED, Red/Green | - | SPST | 24V | 3,000,000 Cycles | 50mA | 1.27 N | Illuminated, LED | - | Green, Red | - | - | .05A@24VDC | 0.3 mm | - | 0.3 mm | - | - | - | - | - | 3.5mm | 6.8mm | Unknown | RoHS Compliant | Lead Free | - |