- Series
- ElectricalLife
- Switch Function
- Factory Lead Time
- Actuator Type
- Circuit
- Current Rating (Amps)
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Omron Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Current Rating | Nominal Supply Current | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Head Diameter | Operating Force-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NL-MPA-TYA-G100-YB Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button | - | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 12VAC/DC | LED, Yellow | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BPM-NRA-G102-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BPM-NYA-G102-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 120V | - | Round, Button | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BPM-NRA-G101-NN Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | Red | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165E-S-03U Omron Automation and Safety | 341 | - | Datasheet | 2 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2007 | A165E | Active | 1 (Unlimited) | Solder | EAR99 | Emergency Stop | 2 | - | - | 8536.50.90.31 | 24V | 1A AC/DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder Lug | 125V | 15.8 mm | Round, Button, Mushroom | 250V | 3PST-NC | On-Off | Circular - 16.00mm Dia | Red | 1A | - | - | 30V | 5A | 1A | 3PST, SPST, TPST | 100,000 Cycles | 10mA | - | - | 1A | - | - | 30 mm | 14.7 N | Push-Lock, Turn-Reset | 43mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NL-RPA-TRA-G100-RC Omron Automation and Safety | 15 |
| Datasheet | 24 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | Round, Button | - | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | SPST | 500,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-BNA-NGA-G100-NN Omron Automation and Safety | 30 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | - | SPST-NO | Off-On | Circular - 22.30mm Dia | Green | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MNM-NAA-G100-NN Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165L-JRM-12D-1 Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.8 mm | Rectangular, Button | - | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 3A | 12VDC | LED, Red | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | 4.91 N | - | 24mm | 18mm | 21.1mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-AWA-5D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Square, Button | - | DPDT | On-On | Circular - 16.00mm Dia | White | - | 5VDC | LED, White | - | - | - | DPDT | 200,000 Cycles | 30mA | LED | White | - | - | - | - | - | - | 18mm | 18mm | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A16L-AYA-5D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Square, Button | - | DPDT | On-On | Circular - 16.00mm Dia | Yellow | - | 5VDC | LED, Yellow | - | - | - | DPDT | 200,000 Cycles | 30mA | LED | Yellow | - | - | - | - | - | - | 18mm | 18mm | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A4EG-BM2B041 Omron Automation and Safety | 62 | - | Datasheet | 2 Weeks | Cable | - | Plastic | - | - | - | 2005 | A4EG | Active | 1 (Unlimited) | Screw | - | - | 3 | - | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277mm | 60mm | - | - | RoHS Compliant | - | IP65 | ||
![]() A22NN-BNM-NGA-G002-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Green | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TWA-G002-WC Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGM-TRA-G002-RC Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MNM-TAA-G002-AC Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (Blue Filter/Diffuser) | - | 24VAC/DC | LED, Blue | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-RPA-TWA-G100-WC Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | Round, Button | - | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | - | - | SPST | 500,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-RPM-TRA-G002-RC Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | Round, Button | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | SPST | 5,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A16-AGA-2 Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard | - | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Square, Button | - | DPDT | On-On | Circular - 16.00mm Dia | Green | - | - | - | - | - | - | DPDT | 200,000 Cycles | 3A | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A22NN-BPM-NAA-G102-NN Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |