- Series
- Termination Style
- Current Rating
- Operating Temperature
- Actuator Type
- ElectricalLife
- Mounting Type
- Switch Function
- Packaging
- Mechanical Life
- Actuator Marking
- Circuit
Attribute column
Manufacturer
Omron Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Operating Force-Max | Body Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A8A2161NC Omron | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8L1111N6 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | NO | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | A8L | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.65 | 10A AC | - | - | - | - | - | Solder Lug | 125V | 21mm | 12.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | Black | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A | 10A@250VAC | 250V | ON OFF, Vertical | 3.34 N | 16.5mm | - | RoHS Compliant | ||
![]() A8L1115N3 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 11 Weeks | - | Panel Mount, Snap-In | NO | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | A8L | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.65 | 10A AC | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | Black | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A | 10A@250VAC | 250V | O - | 3.34 N | 16.5mm | - | RoHS Compliant | ||
![]() A8M-D1163 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | NO | - | - | 10,000 Cycles | - | -25°C~55°C | Bulk | - | A8M | Obsolete | 1 (Unlimited) | - | EAR99 | NOT SPECIFIED | 8536.50.90.65 | 16A AC | BOX | - | - | - | - | Solder, Quick Connect - 0.250 (6.3mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | Black | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | 250V | O - | 14 N | 24.1mm | - | RoHS Compliant | ||
![]() A8A-203 Omron Electronics Inc-EMC Div | 14 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 15g | 20,000 Cycles | - | -25°C~50°C | Bulk | 2011 | A8A | Active | Not Applicable | Quick Connect | EAR99 | - | - | 16A AC | - | Straight | IP00 | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | Green | - | - | 250V | 40,000 Cycles | ROCKER SWITCH | 500 mN | - | - | - | - | - | No Marking | - | - | No | RoHS Compliant | ||
![]() A8A-205 Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 15g | 20,000 Cycles | - | -25°C~50°C | Bulk | 2014 | A8A | Active | Not Applicable | Quick Connect | EAR99 | - | - | 16A AC | - | Straight | IP00 | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | Yellow | - | - | 250V | 40,000 Cycles | ROCKER SWITCH | 500 mN | - | - | - | - | - | No Marking | - | - | No | RoHS Compliant | ||
![]() A8A-212 Omron Electronics Inc-EMC Div | 64 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 16g | 20,000 Cycles | - | -25°C~50°C | Bulk | 2011 | A8A | Active | Not Applicable | Quick Connect | EAR99 | - | - | 16A AC | - | Straight | IP00 | unknown | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | Red | 110VAC | Neon, Red | 250V | 40,000 Cycles | ROCKER SWITCH | - | LED, Neon | Red, White | - | - | - | No Marking | - | - | - | RoHS Compliant | ||
![]() A8L1111N3 Omron Electronics Inc-EMC Div | 2128 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | NO | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | A8L | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.65 | 10A AC | - | - | - | - | - | Solder Lug | 125V | 21mm | 12.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | Black | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A | 10A@250VAC | 250V | O - | 3.34 N | 16.5mm | - | RoHS Compliant | ||
![]() A8L1112N3 Omron Electronics Inc-EMC Div | 276 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | A8L | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.65 | 10A AC | - | - | - | - | - | PC Pin | 125V | 21mm | 12.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | Black | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A | 10A@250VAC | 250V | O - | 3.34 N | 16.5mm | - | RoHS Compliant | ||
![]() A8A-207 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 15g | 20,000 Cycles | - | -25°C~50°C | Bulk | 2011 | A8A | Active | Not Applicable | Quick Connect | EAR99 | - | - | 16A AC | - | Straight | IP00 | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | Black | - | - | 250V | 40,000 Cycles | ROCKER SWITCH | 500 mN | - | - | - | - | - | No Marking | - | - | No | RoHS Compliant | ||
![]() A8A2162 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 11 Weeks | - | Panel Mount, Snap-In | - | - | - | 20,000 Cycles | - | -25°C~50°C | Bulk | - | A8A | Active | Not Applicable | - | EAR99 | - | - | 16A AC | - | - | IP00 | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | Orange | 110VAC | Neon, Orange | - | 40,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | RoHS Compliant | ||
![]() A8A2162A Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 72 Weeks | - | Panel Mount, Snap-In | - | - | - | 20,000 Cycles | - | -25°C~50°C | Bulk | - | A8A | Active | Not Applicable | - | EAR99 | - | - | 16A AC | - | - | IP00 | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | Orange | 110VAC | Neon, Orange | - | 40,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | RoHS Compliant | ||
![]() A8MD-2262 Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | 10,000 Cycles | - | -25°C~55°C | Bulk | - | A8M | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC | - | - | - | - | - | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | White | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | O I | - | - | - | RoHS Compliant | ||
![]() A8GS-D1383 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8A-213-G Omron Electronics Inc-EMC Div | In Stock | - | - | 17 Weeks | - | Panel Mount, Snap-In | - | - | - | 20,000 Cycles | - | -25°C~50°C | Bulk | - | A8A | Active | Not Applicable | - | EAR99 | - | - | 16A AC | - | - | IP00 | unknown | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | Green | 110VAC | Neon, Green | - | 40,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | RoHS Compliant | ||
![]() A8GS-D1283 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8L-21-12N3 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |