- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Index Angle | Depth Behind Flange | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2BM-TRA-G100-RA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2MM-TGA-G100-GB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TAA-G002-AC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TYA-G202-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2BM-TAA-G102-AC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2MM-TAA-G100-AD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TYA-G101-YC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2BM-TGA-G202-GE Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TRA-G101-RE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2MM-TYA-G102-YD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-3MM-TYA-G102-YD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Yellow | - | - | Illuminated | 300,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2BM-TAA-G002-AB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NS-3RM-NBA-G101-NN Omron Automation and Safety | 21 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | 2500VAC V | DPST | Non-Illuminated | 300,000 Cycles | 10A | - | 45 deg | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G202-RB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G102-AB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G202-YC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TGA-G101-GE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | 55°C | -25°C | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G002-AD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Blue | - | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G102-AD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Blue | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TGA-G101-GE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | DPST | Illuminated | 300,000 Cycles | - | Illuminated, LED | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant |