- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NS-3RM-NBA-G202-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | Off-On-On, On-On-Off | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | - | 2500VAC V | DPST | Non-Illuminated | 300,000 Cycles | - | - | - | 45 deg | - | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G102-YD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Yellow | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G102-AE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Blue | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-2BM-NBA-G100-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 500,000 Cycles | 10A | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | - | - | ||
![]() A165S-J2A-2 Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 100,000 Cycles | -10°C~55°C | 2005 | A165S | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | 3A | - | - | - | - | Non-Illuminated | 250,000 Cycles | 3A | - | 5A | - | 1 | 28.50mm | Bezel - Rectangular | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-3MM-TGA-G102-GD Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Green | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | - | ||
![]() A22NS-2RM-NBA-G102-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | DPST | Non-Illuminated | 500,000 Cycles | 10A | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2ML-TRA-G100-RA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TRA-G002-RA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TRA-G002-RB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | 12VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TYA-G002-YB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | 12VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TRA-G100-RC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TGA-G100-GA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TYA-G002-YC Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TYA-G202-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TGA-G101-GA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TGA-G100-GA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TYA-G101-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TYA-G102-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | Illuminated | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G202-AA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | - |