- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Illumination | Mechanical Life | Index Angle | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2ML-TYA-G102-YE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TAA-G102-AE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BL-TYA-G101-YE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2MM-TGA-G102-GE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2BL-TRA-G101-RD Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2MM-TYA-G202-YC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2ML-TRA-G202-RE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2MM-TRA-G101-RE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NS-2MM-NBA-G101-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | Non-Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | ||
![]() A22NW-2BM-TRA-G100-RB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BM-TYA-G100-YA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TYA-G100-YB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2ML-TYA-G100-YB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TGA-G100-GB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G002-AB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NS-3MB-NBA-G202-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | EAR99 | Standard | 3 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | Mom-On-Mom, Mom-On-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | 2500VAC V | Non-Illuminated | 300,000 Cycles | 45 deg | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G100-AC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2MM-TAA-G002-AB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TRA-G100-RC Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BM-TGA-G202-GA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant |