- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ActuatorColor | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Illumination Type | Contact (DC) Max Rating R Load | Index Angle | Depth Behind Flange | Features | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2BM-TGA-G102-GE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | - | Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TYA-G102-YC Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | - | Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TRA-G202-RC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Red | - | - | Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | ||
![]() A22NW-2BL-TGA-G101-GD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | - | Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NS-2BL-NBA-G002-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | RoHS Compliant | - | ||
![]() A22NW-2RM-TYA-G101-YB Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G102-RD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Red | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G101-AB Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G202-RA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Red | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G101-AA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TRA-G102-RE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 3 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Red | - | DPST | Illuminated | - | 300,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A3US-SB-2M-AC Omron Automation and Safety | 30 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 30g | BLACK | 100,000 Cycles | -20°C~70°C | 2013 | A3US | Active | 1 (Unlimited) | 10 | - | EAR99 | Standard | 2 | 30V | 100mA DC | Straight | IP40 | unknown | 100mA | Connector | - | TUV, UL | SPDT | On-On | Circular - 25.20mm Dia | 250mOhm | 0.1A | - | - | 1500VAC V | - | Non-Illuminated | 30V | 250,000 Cycles | - | 0.1A@30VDC | 90 deg | 49.80mm | Bezel - Round | 0.587 inch | Non-RoHS Compliant | - | ||
![]() A22NW-2RL-TAA-G102-AA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RB-TYA-G102-YC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 3 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | DPST | Illuminated | - | 300,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G002-AA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | SPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-3BR-NRA-G120-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | - | - | - | - | Standard | 3 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Mom-Off-Off, Mom-On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | ||
![]() A22NS-2RL-NBA-G002-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G100-AA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | SPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TRA-G002-RC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Red | - | SPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G002-YC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | SPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant |