- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ActuatorColor | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Lens Color | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A165W-J2MY-24D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | unknown | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-On | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Yellow | 30V | - | - | Illuminated | 250,000 Cycles | 5A | Illuminated, LED | 5A | - | - | 1 | 28.50mm | Bezel - Rectangular | 10.3mm | RoHS Compliant | Lead Free | - | ||
![]() A22NW-2RL-TGA-G100-GD Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Green | - | - | SPST | Illuminated | 500,000 Cycles | 10A | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TRA-G100-RC Omron Automation and Safety | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Red | - | - | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A165W-J3MR-24D-2 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | - | Standard | 3 | 55°C | -10°C | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | - | - | DPDT | On-On-On | Circular - 16.00mm Dia | - | - | - | 24VDC | LED, Red | - | - | DPDT | Illuminated | 250,000 Cycles | 10mA | Illuminated, LED | - | Red | - | - | 28.50mm | Bezel - Rectangular | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-J2AR-24D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | RED | 100,000 Cycles | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 100000000Ohm | 3A | 24VDC | LED, Red | - | - | - | Illuminated | 250,000 Cycles | 5A | Illuminated, LED | 5A | - | - | 1 | 28.50mm | Bezel - Rectangular | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-A2AR-24D-2 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Red | - | - | - | Illuminated | 250,000 Cycles | 10mA | Illuminated, LED | 5A | Red | - | 1 | 28.50mm | Bezel - Square | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-J2MR-24D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | unknown | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-On | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Red | 30V | - | - | Illuminated | 250,000 Cycles | 5A | Illuminated, LED | 5A | - | - | 1 | 28.50mm | Bezel - Rectangular | - | RoHS Compliant | Lead Free | - | ||
![]() A22NW-3BB-TYA-G102-YC Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3BM-TYA-G102-YD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TRA-G102-RD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TYA-G101-YB Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | 12VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3BM-TRA-G102-RD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TYA-G102-YD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TAA-G100-AC Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TAA-G102-AD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TRA-G102-RE Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TGA-G101-GD Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | - | ||
![]() A22NS-3RB-NBA-G101-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | - | - | 2500VAC V | DPST | Non-Illuminated | 300,000 Cycles | 10A | - | - | - | 45 deg | - | 45.30mm | Bezel - Round, Black Knob | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-3MB-NBA-G101-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | - | - | 2500VAC V | - | Non-Illuminated | 300,000 Cycles | 10A | - | - | - | 45 deg | - | 45.30mm | Bezel - Round, Black Knob | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TAA-G202-AE Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | - | - |