- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Ingress Protection
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Omron Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Depth Behind Flange | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2ML-TRA-G002-RB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TRA-G100-RB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TYA-G101-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TYA-G202-YC Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TAA-G202-AC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TAA-G202-AE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TAA-G102-AE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NS-2BM-NBA-G111-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | 3PST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | - | ||
![]() A22NW-2BM-TYA-G202-YC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TGA-G101-GA Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TAA-G102-AC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-3BB-TAA-G101-AC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 300,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 3 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | Illuminated | 300,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2ML-TAA-G101-AE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TRA-G102-RE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2RL-TYA-G100-YC Omron Automation and Safety | 12 |
| Datasheet | - | Panel | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | SPST | Illuminated | 500,000 Cycles | 10A | Illuminated, LED | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2BM-TRA-G002-RA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | 6VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TYA-G100-YA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - | ||
![]() A22NW-2BM-TAA-G202-AC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | - | ||
![]() A22NW-2BL-TGA-G100-GD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Green | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | - | ||
![]() A22NW-2MM-TYA-G002-YD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | 100V~120VAC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | - |