- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Coil Voltage (DC) | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Product | Lamp Type | Contact (AC) Max Rating M Load | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL13 Omron Electronics Inc-EMC Div | 40000 | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | 1.000001g | Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | CSA, UL | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | 1 | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | 22.25mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-5GL13D Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 15 Weeks | Screw, Through Hole | Through Hole | - | - | - | Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | - | SPDT, SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | - | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | 22.2mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-15-1C25 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 2 | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() V-152-1C25 Omron Electronics Inc-EMC Div | 12642 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | - | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL2T Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | 1.000001g | Polyacetal, Resin, Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | - | SPDT, SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | - | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2F-L-D3 Omron Electronics Inc-EMC Div | 5000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | Stainless Steel | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 2A | Solder Lug | 125V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | 2A | - | 125V | 3A | - | - | SPDT, SPST | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 80gf | - | - | 3A | - | - | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | 13.95mm | - | 6.5mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() D4MC-5020 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 1998 | D4MC | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 21.7mm | - | 6A | Screw Terminal | 125V | - | - | - | Roller Plunger | - | SPDT | On-Mom | - | - | - | 14V | - | 10A | - | - | DPDT, SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 600gf | - | - | - | 10A@250VAC | - | 10A@14VDC | 0.197 (5.0mm) | 250V | 0.008 (0.2mm) | 0.063 (1.6mm) | - | 1.313 (33.4mm) | 100gf | - | 6.6 mm | 1.6 mm | - | - | - | - | - | - | - | 70mm | 47mm | 45mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4CFG-B Omron Automation and Safety | 2347 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | 24V | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | 95mm | 88.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3C-2220 Omron Electronics Inc-EMC Div | 999 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | - | - | 299.994654mg | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | Industrial grade | - | -20°C~80°C | Bulk | 2004 | D3C | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 30V | 100mA DC | Straight | IP00 | - | - | 100mA | PC Pin | - | - | 8mm | - | Angled Toggle (Detector) | - | SPDT | On-Mom | 50mOhm | - | - | - | - | - | - | 1 | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 40gf | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.4mm) | 3.059gf | - | - | - | - | - | - | - | - | - | 6mm | - | 5.6mm | - | 3.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-5GL13T Omron Electronics Inc-EMC Div | 2000 | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | 1.000001g | Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | CSA, TUV, UL, VDE | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | - | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | 22.25mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2D-1000 Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | Industrial grade | - | -25°C~85°C | Tray | 2004 | D2D | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | Black | SCREW MOUNT | 8536.50.70.00 | - | - | - | 16A AC | - | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | 13 mm | Round (Pin Plunger) | - | SPDT (DB/DM) | On-Mom | 0.05mOhm | 100000000Ohm | - | - | - | 16A | 2000VAC V | - | SP, SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 300gf | - | - | - | - | DOUBLE BREAK | - | 0.090 (2.3mm) | 250V | - | - | - | 0.625 (15.9mm) | - | N.O.-N.C. | 2.3 mm | - | - | - | 4A@380VAC | - | - | - | - | - | 30mm | 33.6mm | 0.417 inch | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C222MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Straight | - | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 50gf | - | - | - | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | - | 0.366 (9.3mm) | 3.059gf | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4AFA-B Omron Automation and Safety | 2643 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | 24V | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | 88.5mm | 95mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR212ML Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Stainless Steel | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Straight | - | SPST-NC | On-Mom | - | - | 2A | - | 125V | 2A | - | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | - | 0.295 (7.5mm) | 7.138gf | - | - | - | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() Z-15GD55-B Omron Automation and Safety | 5000 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 58g | Stainless Steel | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 30V | 15A AC 6A DC | Straight | IP62 | 17.45mm | unknown | 6A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 500V | 15A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 540gf | - | - | - | 15A@250VAC | - | 15A@14VDC | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.071 (1.8mm) | - | 0.846 (21.5mm) | 114gf | - | - | 1.8 mm | - | - | - | - | - | - | - | 49.2mm | - | 25.5mm | - | - | - | RoHS Compliant | Lead Free | IP00, IP62 | ||
![]() D4NL-4AFG-B Omron Automation and Safety | 2689 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | 24V | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | 95mm | 88.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3SH-B1R1 Omron Electronics Inc-EMC Div | 917 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | Industrial grade | - | -25°C~85°C | Tape & Reel (TR) | 2006 | D3SH | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Flat | - | - | - | - | 8536.50.70.00 | - | - | 30V | 1mA DC | Right Angle | - | - | - | 1mA | SMD (SMT) Tab | - | - | 3.1mm | - | Angled Toggle (Detector) | - | SPST-NC | On-Mom | 3Ohm | - | 0.001A | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | - | 24gf | - | - | - | - | - | .001A@5VDC | - | - | - | - | - | 0.213 (5.4mm) | - | - | 3.8 mm | - | - | - | - | Board Guide, Right Operating Lever | - | - | 900μm | - | 3mm | - | 2.8mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D2SW-P01T Omron Electronics Inc-EMC Div | 10781 |
| Datasheet | 19 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | 2g | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | 6.4 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 183gf | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | - | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() VX-5-1A3 Omron Electronics Inc-EMC Div | 84 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 6.2g | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | VX | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 5A | - | 250V | 5A | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | 5A@250VAC | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 5.099gf | - | 2.2 mm | - | - | - | - | - | - | - | - | 37.8mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 44534-0280 Omron | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340280 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | - | - |