- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2F-L3-A Omron Electronics Inc-EMC Div | 1 | - | Datasheet | 8 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 3A AC 2A DC | Right Angle | IP40 | - | - | 2A | PC Pin | 125V | - | 12.8mm | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 2A | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 80gf | - | - | - | 3A | 3A@125VAC | 2A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | 0.5 mm | - | - | Actuator Mounted Right Side | - | - | - | - | - | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 44538-0340 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 80 C | - | - 20 C | Chassis Mount | 6 | - | 445380340 | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | Switches | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P4T | 25 N | Interlock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() V-156-1C25 Omron Electronics Inc-EMC Div | 700 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Polyacetar, Resin, Stainless Steel | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | 49.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2HFA-D4 Omron | 2986 |
| - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | Details | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | DP5T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-C262MR Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | - | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4FF Omron Automation and Safety | 38 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4NS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 96mm | unknown | 3A | Screw Terminal | 240V | - | - | - | 30 mm | Panel Disconnect | 3PST-2NC/1NO (MBB) | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | 31mm | 30.6mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4MC-3030 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4MC | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 55mm | - | 21.7 mm | Lever, Roller | SPDT | On-Mom | - | 10A | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300gf | - | - | - | 10A | 10A@250VAC | 10A@14VDC | 0.079 (2.0mm) | 250V | 0.060 (1.5mm) | - | 1.969 (50.0mm) | 40gf | 2 mm | - | - | - | - | - | - | - | - | 48.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4MC-5000 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4MC | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.7mm | - | 6A | Screw Terminal | 125V | CCC, CSA, UL | - | - | - | Overtravel Plunger | SPDT | On-Mom | 15mOhm | - | - | 480V | 10A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 600gf | - | - | - | - | 10A@250VAC | 10A@14VDC | 0.197 (5.0mm) | - | 0.008 (0.2mm) | 0.063 (1.6mm) | 0.859 (21.8mm) | 100gf | 6.6 mm | 1.6 mm | - | - | - | - | 68.4mm | 70mm | 47mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8262 Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C272MR Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3C-1220 Omron Electronics Inc-EMC Div | 754 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -20°C~80°C | Bulk | 2004 | D3C | e4 | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | - | - | 30V | 100mA DC | Straight | IP00 | - | - | 100mA | PC Pin | - | - | 8mm | - | - | Angled Toggle (Detector) | SPDT | On-Mom | 50mOhm | - | - | - | - | 1 | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 40gf | - | - | - | - | - | - | - | - | - | - | 0.138 (3.5mm) | 3.059gf | - | - | - | - | - | - | 6mm | - | 5.6mm | - | 3.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 44519-1150 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 60 C | - | - 20 C | Screw Mount | 6 | - | 445191150 | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | Switches | - | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-BR212MR Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | 2 | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 2A | - | 125V | - | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4N-1A32 Omron Automation and Safety | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 83.6mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | - | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | - | - | - | - | 31mm | 31.5mm | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P2L2T Omron Electronics Inc-EMC Div | 1820 |
| Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Quick Connect - 0.110 (2.8mm) | 250V | - | 19.8mm | - | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | 2A | - | 250V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 61gf | - | - | - | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | 0.8 mm | - | - | - | - | - | - | - | - | 11mm | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1111T Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-1320 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 16mm | - | 4A | Cable Leads | 250V | - | - | - | - | Side Rotary, Roller | SPDT | On-Mom | 400mOhm | 4A | - | 250V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | 5A | 5A@250VAC | 4A@30VDC | 40° | - | - | 25° | - | 150gf | - | - | - | Oil Resistant Cable 5m | - | - | - | 65mm | 40mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5-2D Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2003 | SS | - | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | 2 | - | - | - | 30V | 5A AC | - | IP40 | 6.4mm | - | 4A | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 125V | 5A | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 150gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4BS-25FS Omron Automation and Safety | 17 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Aluminium | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2005 | D4BS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 120V | - | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | DPST, SPDT | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW4575-B2-K Omron | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | - | Omron Automation and Safety | - | - | 20 | Non-Illuminated | Omron | + 80 C | - | - 25 C | Chassis Mount | - | - | Z15GW4575B2K | - | Details | 1.587328 oz | - | 30 VDC | - | - | - | - | Z | - | - | - | - | - | - | - | Basic Switch | - | - | - | Switches | - | - | - | - | - | - | 15 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - 25 C to + 80 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP00 | - | - | - | - | - | - | - | - | - | - |