- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-912G Omron Automation and Safety | 10 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3102N Omron Automation and Safety | 2799 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | - | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 10A | - | 14V | - | - | - | - | SPDT | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 10A | 10A@480VAC | 10A@14VDC | 75° | 480V | 4° | 7° | - | 5.103gfm | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL07-3T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4A-3E05N Omron Automation and Safety | 2019 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -10°C~80°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-On | - | - | 10A | - | 14V | - | - | - | - | SPDT | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 10A | 10A@480VAC | 10A@14VDC | 20° | 480V | 35° | 65° | - | - | - | - | Status Indicator | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G3-1C23 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 6A | IP00 | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 6A | 6A@250VAC | 6A@8VDC | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 11 mm | 9 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G3M-1C5-K Omron Electronics Inc-EMC Div | 115 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4GS-N1T-3 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -30°C~70°C | Bulk | 2008 | D4GS-N | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3m | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G3-3C24-K Omron Electronics Inc-EMC Div | 88 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-16G-1A6(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16G-1C24(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-015-2C23 Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-C211H Omron Electronics Inc-EMC Div | 2500 |
| Datasheet | 9 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | 5.3 mm | Lever, Straight | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | 18.5mm | 3.4mm | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-163M-1C5 Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 16A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | 16A | 16A@250VAC | 16A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | 9 mm | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() V-11-1C3(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | Pin | - | 80°C | -25°C | - | - | 30V | 11A AC 600mA DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16G51-1C25-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-01GL2-3T Omron Electronics Inc-EMC Div | 357 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4HFG-D Omron Automation and Safety | 2027 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T4016-031TM Omron Automation and Safety | 2080 |
| Datasheet | - | - | - | Chassis Mount | - | - | - | - | 2,000,000 Cycles | -20°C~80°C | Bulk | - | T4016 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | 3PST-NC + SPST-NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 5099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() D4N-6E22 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GV-B7-K Omron Automation and Safety | 54 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | yes | Active | 1 (Unlimited) | Screw | - | - | General Purpose | - | - | - | 8536.50.90.40 | 30V | 20A AC 6A DC | Straight | IP00 | 17.53mm | - | 20A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 480V | 20A | - | 1 | - | 250V | 1,000,000 Cycles | - | 20A | 70gf | - | - | - | 0.158 (4.0mm) | - | 0.094 (2.4mm) | 0.625 (15.9mm) | 0.748 (19.0mm) | 14gf | - | - | - | 49.2mm | 17.45mm | - | - | Unknown | RoHS Compliant | Lead Free | - |