- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Actuator Style | Category | Factory Pack Quantity | Illuminated | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Part # Aliases | RoHS | Supplier Package | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Current Rating | Pin Count | Termination Style | Switch Function | Interface | Viewing Angle | Program Memory Size | Data Bus Width | Contact Form | Operating Force | Operating Temperature Range | Illumination Color | Reverse Voltage | Number of LEDs | Peak Wavelength | Dominant Wavelength | Lamp Type | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GW2255M19R-1M Omron Automation and Safety | In Stock | - | - | Roller Lever | Roller Lever | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | Z-15GW2255M19R1M Z15GW2255M19R1MNC | Details | - | 1.587328 oz | 250 VAC | 250 VDC | - | Z | - | - | 15 A | - | Wire Lead | ON - (OFF), OFF - (ON) | I2C/I2S/SPI/UART/USB | - | 32 Kb | 32 Bit | SPDT | 2 N | - | - | - | - | - | - | - | ARM Cortex M4 | - | ||
![]() 44507-1640 Omron Automation and Safety | In Stock | - | - | - | - | Standard LED | 1 | Non-Illuminated | 19 mcd | GaAsP | 3x3x4.25 mm | Circular | 20 mA | + 55 C | - 10 C | Through Hole | Top Mount | Chassis Mount | 445071640 | - | T-1 | - | - | 30 VDC | -55 to 100 °C | - | Uni-Color | Yellow | 1 A | 2 | Wire Lead | - | - | 20 ° | - | - | 3PST | - | - 10 C to + 55 C | - | 5 V | 1 | 585 nm | 588 nm | - | - | IP67 | ||
![]() D4NL-2GDG-B Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | D4NL2GDGB | - | - | 1.181 lbs | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | 4 Kb | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLD28-G-N Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44527-0020 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4NL-2FFA-BS Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS-D3LD-N Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4B-4171N Omron Automation and Safety | 30 |
| - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | D4B4171N | Details | - | 8.818490 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-3410 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445073410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44508-0711 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445080711 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44509-0220 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445090220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-3542 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445073542 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-3010 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445123010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-2221 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445122221 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-1520 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445121520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44509-0120 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445090120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-2021 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445122021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-0050 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445120050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44512-0520 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445120520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44518-1700 Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 445181700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |