- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | Illuminated | Insert Arrangement | Instruction Set Architecture | Intensity | Interface Type | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Voltage Rating | Mounting | Mounting Orientation | Number of CPU Cores | Part # Aliases | RoHS | Supplier Package | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Operating Supply Voltage | Interface | Plating | Viewing Angle | Program Memory Type | Program Memory Size | Data Bus Width | Illumination Color | Reverse Voltage | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Stud Size | Lamp Type | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4ER-2L22N-DTK1EJ Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Standard LED | - | 1 | Non-Illuminated | - | - | 60 mcd | - | 4.75x4.75x7.2 mm | Circular | 30 mA | - | Through Hole | Top Mount | - | D4ER2L22NDTK1EJ | Details | - | - | - | - | -55 to 100 °C | - | Uni-Color | - | Green | - | - | - | - | - | - | 2 | - | - | - | - | 60 ° | - | - | - | - | 5 V | 1 | - | 565 nm | 570 nm | - | - | - | - | - | - | ||
![]() D4ER-2G22N Omron Automation and Safety | 2880 |
| - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER2G22N | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4ER-1B22N-DTK1EJ Omron Automation and Safety | 2099 |
| - | - | - | Polyester | Straight | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | Panel Mount | - | - | D4ER1B22NDTK1EJ | Details | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108.73 mm | - | - | ||
![]() D4ER-2D21N-DTK1EJ Omron Automation and Safety | 2385 |
| - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER2D21NDTK1EJ | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/FlexRay/SCI/SPI | - | - | - | 2 MB | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4ER-2G21N Omron Automation and Safety | 2980 |
| - | - | - | - | - | 5% | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER2G21N | Details | - | - | - | - | - | - | - | - | - | - | - | 0.0015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() D4ER-1C22N-DTK1EJ Omron Automation and Safety | 2719 |
| - | - | - | - | - | 10% | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER1C22NDTK1EJ | Details | - | - | - | - | - | - | - | - | - | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() D4ER-1L21N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER1L21N | Details | - | - | - | - | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4ER-2C21N Omron Automation and Safety | In Stock | - | - | - | - | - | - | 0.25pF | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | D4ER2C21N | Details | - | - | - | - | - | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() SHL-W155-01 Omron Automation and Safety | 2514 |
| - | Gold | - | - | Straight | - | - | Iron-Nickel | 1 | Non-Illuminated | 14-2 | - | - | - | - | - | - | - | Cable Mount | - | - | SHLW15501 | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.45 mm | - | - | ||
![]() WLD28THN Omron Automation and Safety | 2249 |
| - | - | - | - | - | - | - | - | 1 | - | - | RISC | - | CAN/Ethernet/I2C/SPI/UART/USB | - | - | - | - | Surface Mount | - | 1 | - | - | LQFP | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 176 | - | 1 V | CAN/Ethernet/I2C/SPI | - | - | ROM | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M5 | ||
![]() WLCA2-A-N Omron Automation and Safety | 2442 |
| - | - | Copper | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | WLCA2AN | - | - | - | - | 16 to 14, 16 AWG | - | - | Flanged Spade Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | 19.02 mm | - | - | ||
![]() WLCA2-214-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | WLCA2214N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 x 3.2 x 1.02 | - | ||
![]() WLCAL4-G1LD-N Omron Automation and Safety | 2734 |
| - | - | - | Steel | Straight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | WLCAL4G1LDN | - | - | - | - | - | - | - | Housing | - | - | 2 | Plug | - | - | - | - | - | 104 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.32 mm | - | - | ||
![]() WLNJRPN Omron Automation and Safety | In Stock | - | - | Gold | - | Polyester | Straight | - | - | Phosphor Bronze | 1 | Non-Illuminated | - | - | - | - | - | - | - | 250 | Through Hole | - | - | - | - | - | Press Fit | - | - | -65 to 105 °C | - | Backplane | - | - | 10 | Header | - | - | 2.0000 mm | - | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.71 mm | - | - | ||
![]() WLCA2-2G-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | WLCA22GN | - | - | - | 150 V | - | - | 25 ppm/°C | - | 309 kOhm | - | - | - | - | 0.125 W | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 2 mm | 1.25 mm | - | ||
![]() WLNJ2LEN Omron Automation and Safety | 2770 |
| - | - | - | - | - | 10% | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() SHL-Q2255-L4ML Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHL-Q2255-L4MD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4MD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | - | 64 Kb | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | ||
![]() WLD38-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | WLD38N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA12-2A-N Omron Automation and Safety | In Stock | - | - | - | Copper | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | WLCA122AN | - | - | - | - | 22 to 16, 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 3.5/4.16/4.82 mm | - | - | 24.61 mm | - | - |