- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Connections | Contact Materials | Content | Factory Pack Quantity | For Use With | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | NEMA Rating | Operation type | Packaging type | Part # Aliases | RoHS | Switch position | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Type | Gender | Capacitance | Pitch | Current Rating | Termination Style | Actuator Type | Housing Color | Interface | Program Memory Size | Family | Contact Form | Terminal Type | Operating Temperature Range | Illumination Color | Contact Configuration | Lamp Type | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44507-1661 Omron Automation and Safety | In Stock | - | - | - | Flat | - | - | - | Application Tooling | - | - | - | 1 | UMNL Pin/Socket Type III Contacts | Non-Illuminated | - | - | - | Chassis Mount | 6 | - | - | 445071661 | - | - | - | - | 230 VAC | - | - | Extraction Tool | - | - | - | 2 A | Wire Lead | - | - | - | - | 539972 | DPST | - | - | - | - | - | - | - | IP67 | ||
![]() D4JL-4NFA-C7-01-NPT Omron Automation and Safety | 506 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | Chassis Mount | - | - | - | D4JL4NFAC701NPT | Details | - | - | 1.433 lbs | - | - | D4JL | - | - | - | - | - | - | - | - | SCI/SPI | 32 Kb | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-1540 Omron Automation and Safety | In Stock | - | - | Gold | Flat | Nylon/Polyester | Straight | - | - | - | Phosphor Bronze | - | 1 | - | Non-Illuminated | + 55 C | - 10 C | Through Hole | Chassis Mount | 6 | - | - | 445071540 | - | - | Solder | 7.210880 oz | - | 30 VDC | - | Safety Switch | Header | - | 2.5400 mm | 300 mA | Wire Lead | - | Black | - | - | - | 3PST | - | - 10 C to + 55 C | - | - | - | 32 mm | - | IP67 | ||
![]() 44507-1420 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | Chassis Mount | - | - | - | 445071420 | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() D4SL-NSK10-LK-07 Omron Automation and Safety | 2562 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | D4SLNSK10LK07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-NSK10-LK-09 Omron Automation and Safety | 984 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | D4SLNSK10LK09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2AW-R5-EL063D R Omron | 106 |
| - | - | - | - | - | - | - | Solder pins | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R5-EL063D-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | PCB Straight | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R5-A063FL R Omron | 57 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R5-A063FL-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | Left Angle PCB | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R5-A063FR R Omron | 44 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R5-A063FR-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | Right Angle | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R5-EL053FL R Omron | 58 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R5-EL053FL-R | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | Left Angle PCB | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-EL003FL R Omron | 57 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Tappet | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-EL003FL-R | - | - | - | - | - | Pin Plunger | - | - | - | - | - | Left Angle PCB | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-ER063D R Omron | 91 |
| - | - | - | - | - | - | - | Solder pins | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-ER063D-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | PCB Straight | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-EL063D R Omron | 58 |
| - | - | - | - | - | - | - | Solder pins | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-EL063D-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | PCB Straight | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R5-A003FR R Omron | 62 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Tappet | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R5-A003FR-R | - | - | - | - | - | Pin Plunger | - | - | - | - | - | Right Angle | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-EL063FL R Omron | 108 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-EL063FL-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | Left Angle PCB | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-ER003D R Omron | 62 |
| - | - | - | - | - | - | - | Solder pins | - | 1pc(s) | - | - | - | - | - | - | - | - | Tappet | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-ER003D-R | - | - | - | - | - | Pin Plunger | - | - | - | - | - | PCB Straight | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-A063D R Omron | 56 |
| - | - | - | - | - | - | - | Solder pins | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-A063D-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | PCB Straight | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-ER063FR R Omron | 106 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Steel lever (straight) | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-ER063FR-R | - | - | - | - | - | Leaf Lever | - | - | - | - | - | Right Angle | - | - | SPST | - | - | - | IP67 | ||
![]() D2AW-R1-ER003FR R Omron | 113 |
| - | - | - | - | - | - | - | Plug & Clip | - | 1pc(s) | - | - | - | - | - | - | - | - | Tappet | Tray | - | - | 1 x Off/(On) | - | - | - | - | - | D2AW-R1-ER003FR-R | - | - | - | - | - | Pin Plunger | - | - | - | - | - | Right Angle | - | - | SPST | - | - | - | IP67 |